- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F24-500-C2 Triad Magnetics | 2499 |
| Datasheet | 17 Weeks | PCB | Through Hole | - | 6 | 0.7lb 317.51g | - | 2014 | Split Pack™, Class 2/3, F | 47.63mm Lx39.67mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | - | 12W | - | 500mA | 50Hz | PC Pin | UL | - | 2500Vrms | - | - | - | - | - | 12VA | - | - | - | 115V | Single | No | Parallel 12V Series 24V | - | Dual | - | - | 500mA | - | - | 36.4998mm | 36.50mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F-161XP Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Flanges, Through Hole | Through Hole | - | 6 | 0.469lb 212.73g | - | 2009 | Single Primary | 60.33mm Lx31.75mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | 130°C | 0°C | POWER | - | 8504.31.40.35 | 4.5W | - | - | - | PC Pin | UL | - | 1500Vrms | - | - | - | - | - | 4.5VA | 8.5V | 115V | - | 115V | Single | No | Parallel 8.5V Series 17V | 8.5V | Dual | - | 4.5 VA | - | 0.528A | 0.528A | 36.49mm | 36.50mm | - | 31.75mm | - | ROHS3 Compliant | - | ||
![]() FP12-950 Triad Magnetics | 63 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 8 | 0.688lb 312.07g | Bulk | 2007 | Flat Pack™ | 63.50mm Lx50.80mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | - | 12W | 12W | 1.9A | - | PC Pin | UL | - | 2000Vrms | 6.3V | 1.9A | - | Dual | - | 12VA | - | - | 115V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | Dual | - | - | - | - | - | 26.9748mm | 26.97mm | 63.5mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-188X Triad Magnetics | 38 |
| Datasheet | 17 Weeks | Flanges | Chassis Mount | - | 5 | 0.4lb 181.44g | - | - | Single Secondary | 71.42mm Lx36.50mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | - | - | 3.5W | - | - | - | Wire Leads | UL | - | 1500Vrms | - | - | - | - | - | 3.5VA | - | - | - | 115V | Single | Yes | 35V | - | - | 1 | - | - | 0.1A | - | - | 41.28mm | 71.42mm | - | - | ROHS3 Compliant | - | ||
![]() FP34-75 Triad Magnetics | 133 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.313lb 141.97g | Bulk | 2011 | Flat Pack™ | 47.63mm Lx39.67mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | - | 2.5W | 2.5W | - | - | PC Pin | - | - | 2000Vrms | - | 75mA | - | Dual | - | 2.5VA | - | - | - | 115V 230V | Dual | No | Parallel 17V Series 34V | - | Dual | - | - | - | - | - | 16.51mm | 16.51mm | 47.63mm | 39.67mm | - | ROHS3 Compliant | Lead Free | ||
![]() F48-400 Triad Magnetics | 21 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 6 | 0.8lb 362.87g | - | 2012 | Split Pack™, Class 2/3, F | 57.15mm Lx47.63mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | - | 20W | 20W | - | - | PC Pin | - | - | 2500Vrms | - | 400mA | - | Single | - | 20VA | - | - | - | 115V | Single | No | Parallel 24V Series 48V | - | Dual | - | - | - | - | - | - | 36.50mm | 57.15mm | 47.63mm | - | ROHS3 Compliant | Lead Free | ||
![]() F12-200 Triad Magnetics | 58 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 6 | 0.25lb 113.4g | - | 2008 | Split Pack™, Class 2/3, F | 34.93mm Lx28.58mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 25°C | 0°C | POWER | - | 8504.31.40.35 | 2.5W | 2.5W | 200mA | - | PC Pin | UL | L34.92XB28.57XH30.15 (mm) | 2500Vrms | - | 200mA | 115V | - | - | 2.5VA | - | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Dual | - | 2.5 VA | - | - | - | - | 30.15mm | 34.92mm | 28.57mm | - | ROHS3 Compliant | Lead Free | ||
![]() FS16-400 Triad Magnetics | 184 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 8 | 0.44lb 199.58g | Bulk | 2007 | Split Pack™ | 41.28mm Lx33.32mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | - | 6W | 6W | 800mA | - | PC Pin | UL | - | 2500Vrms | - | 400mA | - | Dual | - | 6VA | - | - | 115V | 115V 230V | Dual | No | Parallel 8V Series 16V | - | Dual | - | - | - | - | - | 33.3248mm | 33.32mm | 41.28mm | 33.32mm | - | ROHS3 Compliant | Lead Free | ||
![]() FP10-250 Triad Magnetics | 259 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.313lb 141.97g | Bulk | 2011 | Flat Pack™ | 47.63mm Lx39.67mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | - | 2.5W | 2.5W | 250mA | - | PC Pin | - | - | 2000Vrms | - | 250mA | - | Dual | - | 2.5VA | - | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | Dual | - | - | - | - | - | 16.51mm | 16.51mm | 47.63mm | 39.67mm | - | ROHS3 Compliant | Lead Free | ||
![]() FP120-50 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 8 | 0.438lb 198.67g | - | 2006 | Flat Pack™ | 47.63mm Lx39.67mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | PCB MOUNTABLE | - | 6W | - | - | - | PC Pin | UL | L47.62XB39.67XH22.22 (mm) | 2000Vrms | - | - | - | - | - | 6VA | 60V | - | - | 115V 230V | Dual | No | Parallel 60V Series 120V | 60V | - | 2 | 6 VA | - | 0.1A | 0.1A | 22.2mm | 22.23mm | 47.62mm | 39.67mm | - | ROHS3 Compliant | - | ||
![]() F-46X Triad Magnetics | 87 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 4 | 1.4lbs 635g | - | - | Single Secondary | 82.55mm Lx53.97mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 24W | 24W | 1A | 60Hz | Wire Leads | UL | - | 1500Vrms | - | 1A | - | Single | 1A | 24VA | - | - | - | 115V | Single | No | 24V | - | Single | - | - | - | - | - | 27.77998mm | 49.20mm | 82.55mm | 53.97mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-273U Triad Magnetics | 57 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 5 | 10lbs 4.5kg | - | 2014 | Single Secondary | 95.25mm Lx101.60mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 240W | 240W | - | - | Wire Leads | - | - | 1500Vrms | - | 6A | - | Single | - | 240VA | - | - | - | 115V | Single | Yes | 40V | - | Single | - | - | - | - | - | - | 114.30mm | 95.25mm | 101.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() FS24-100-C2 Triad Magnetics | 12 |
| Datasheet | 17 Weeks | - | Through Hole | - | 8 | 0.25lb 113.4g | - | 2014 | Split Pack™, Class 2/3, FS | 34.93mm Lx28.58mm W | - | Active | Not Applicable | Solder | - | Laminated Core | 105°C | -40°C | - | - | - | 2.5W | - | 100mA | 50Hz | PC Pin | - | - | 4200Vrms | - | - | - | - | - | 2.4VA | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | 100mA | - | - | 32.004mm | 30.15mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() VPM36-2780 Triad Magnetics | 49 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | 2.7lbs 1.2kg | - | 2015 | Toroidal Medical, VPM | 96.00mm Dia | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 100W | 100W | - | - | Wire Leads | - | - | 4000Vrms | - | 2.78A | - | - | - | 100VA | - | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | No | Parallel 18V Series 36V | - | Dual | - | - | 5.56A | - | - | - | 52.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() F120-020 Triad Magnetics | 72 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 6 | 0.25lb 113.4g | - | 2012 | Split Pack™, Class 2/3, F | 34.93mm Lx28.58mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | 25°C | 0°C | - | - | - | 2.5W | 2.5W | - | - | PC Pin | - | - | 2500Vrms | - | 20mA | - | Single | - | 2.5VA | - | - | - | 115V | Single | No | Parallel 60V Series 120V | - | Dual | - | - | - | - | - | 30.15mm | 30.15mm | 34.93mm | 28.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPM240-28100 Triad Magnetics | 750 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | 122lbs 55.3kg | - | 2015 | Toroidal Medical, VPM | 310.00mm Dia | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 6.75kW | 6.75kW | - | - | Wire Leads | - | - | 4000Vrms | - | 28.1A | - | - | - | 6750VA | - | - | - | 208V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | - | Dual | - | - | - | - | - | - | 140.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() F4-16 Triad Magnetics | 45 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 5 | 0.44lb 199.58g | - | 2014 | Quick Pack | 60.33mm Lx31.75mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | - | 6W | 6W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | - | 2500VAC | - | - | - | Single | 400mA | 6VA | - | - | - | 115V | Single | Yes | 16V | - | Single | - | - | - | - | - | 34.9mm | 34.93mm | 60.33mm | 31.75mm | - | ROHS3 Compliant | Lead Free | ||
![]() FP34-170 Triad Magnetics | 220 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.438lb 198.67g | Bulk | 2011 | Flat Pack™ | 47.63mm Lx39.67mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | - | 6W | 6W | 170mA | - | PC Pin | - | - | 2000Vrms | - | 170mA | - | - | - | 6VA | - | - | - | 115V 230V | Dual | No | Parallel 17V Series 34V | - | - | - | - | - | - | - | 22.225mm | 22.22mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FP10-600 Triad Magnetics | 238 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.438lb 198.67g | Bulk | 2007 | Flat Pack™ | 47.63mm Lx39.67mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | - | 6W | 6W | - | - | PC Pin | - | - | 2000Vrms | - | 1.2A | - | - | - | 6VA | - | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | - | - | - | - | - | - | 22.2mm | 22.22mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FS28-700-C2 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | NO | 8 | 0.8lb 362.87g | - | 2014 | Split Pack™, Class 2/3, FS | 57.15mm Lx47.63mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | - | 20W | - | - | 50Hz | PC Pin | - | L57.15XB47.62XH36.5 (mm) | 4200Vrms | - | - | - | - | - | 20VA | 14V | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 20 VA | 700mA | 0.7A | 0.7A | 36.4998mm | 36.50mm | 57.15mm | 47.62mm | - | ROHS3 Compliant | Lead Free |