- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS12-1600-C2 Triad Magnetics | 564 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 8 | 0.8lb 362.87g | - | 2012 | Split Pack™, Class 2/3, FS | 57.15mm Lx47.63mm W | - | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | - | - | 20W | - | 1.6A | - | PC Pin | - | L57.15XB47.62XH36.5 (mm) | 4200Vrms | - | - | - | - | - | 20VA | 6.3V | - | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 20 VA | 3.2A | - | - | 36.4998mm | 36.50mm | 57.15mm | 47.62mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FS16-070-C2 Triad Magnetics | 546 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 8 | 0.17lb 77.11g | - | 2014 | Split Pack™, Class 2/3, FS | 34.93mm Lx28.58mm W | - | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | - | - | 1.1W | - | 70mA | - | PC Pin | - | - | 4200Vrms | - | - | - | - | - | 1.1VA | 8V | - | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 1.1 VA | - | 0.07A | 0.07A | - | 23.80mm | 34.92mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() VPS24-3300 Triad Magnetics | 12 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 12 | 2.8lbs 1.3kg | Bulk | 2005 | Chassis Mount: World Series™ | 63.50mm Lx58.67mm W | - | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 80W | 80W | 6.6A | - | Solder, Quick Connect | CSA, UL, VDE | - | 4000Vrms | 12V | 3.3A | - | Dual | - | 80VA | - | - | - | 115V | 115V 230V | Dual | No | Parallel 12V Series 24V | - | Dual | - | - | - | - | - | 76.2mm | 76.20mm | 63.5mm | 58.67mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPL12-800 Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 6 | 0.7lb 317.51g | - | 2013 | Chassis Mount: World Series™ | 36.52mm Lx71.44mm W | - | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 10W | 10W | 1.59A | - | Wire Leads | UL | - | 3500Vrms | 6.3V | 790mA | - | - | 1.59A | 10.0VA | - | - | - | 115V | 115V 230V | Dual | No | 12.6V | - | Dual | - | - | - | - | - | 44.45mm | 44.45mm | 36.52mm | 71.44mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-280U Triad Magnetics | 50 | - | Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 5 | 5.6lbs 2.5kg | Box | 2006 | Single Secondary | 85.73mm Lx79.38mm W | - | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 120W | 120W | - | - | Wire Leads | - | - | 1500Vrms | - | 2A | - | Single | - | 120VA | - | - | - | - | 115V | Single | Yes | 60V | - | Single | - | - | - | - | - | - | 95.25mm | 85.73mm | 79.38mm | - | ROHS3 Compliant | Lead Free | ||
![]() FS36-030-C2 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | - | NO | 8 | 0.17lb 77.11g | - | 2014 | Split Pack™, Class 2/3, FS | 34.93mm Lx28.58mm W | - | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 1.1W | - | - | 50Hz | PC Pin | - | - | 4200Vrms | - | - | - | - | - | 1.1VA | - | - | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | 2 | 1.1 VA | 30mA | 0.03A | 0.03A | 23.7998mm | 23.80mm | 34.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FS16-800-C2 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | - | NO | 8 | 0.7lb 317.51g | - | - | Split Pack™, Class 2/3, FS | 47.63mm Lx39.67mm W | - | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 12W | - | - | 50Hz | PC Pin | - | L47.62XB39.67XH36.5 (mm) | 4200Vrms | - | - | - | - | - | 12VA | 8V | - | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 12 VA | 800mA | - | - | 36.4998mm | 36.50mm | 47.62mm | 39.67mm | - | ROHS3 Compliant | Lead Free | ||
![]() FS36-170-C2 Triad Magnetics | 38 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 8 | 0.44lb 199.58g | - | 2014 | Split Pack™, Class 2/3, FS | 41.28mm Lx33.32mm W | - | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 6W | - | 170mA | 50Hz | PC Pin | - | L41.27XB33.32XH33.32 (mm) | 4200Vrms | - | - | - | - | - | 6VA | - | - | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | 2 | 6 VA | 170mA | 0.17A | 0.17A | 33.3248mm | 33.32mm | 41.27mm | 33.32mm | - | ROHS3 Compliant | Lead Free | ||
![]() FS48-250-C2 Triad Magnetics | 17 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 8 | 0.7lb 317.51g | - | - | Split Pack™, Class 2/3, FS | 47.63mm Lx39.67mm W | - | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 12W | - | - | 50Hz | PC Pin | - | L47.62XB39.67XH36.5 (mm) | 4200Vrms | - | - | - | - | - | 12VA | 24V | - | - | - | 115V 230V | Dual | No | Parallel 24V Series 48V | 24V | - | 2 | 12 VA | 250mA | 0.25A | 0.25A | 36.4998mm | 36.50mm | 47.62mm | 39.67mm | - | ROHS3 Compliant | Lead Free | ||
![]() FD6-36 Triad Magnetics | 57 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 7 | 1.1lbs 499g | - | - | Quick Pack | 82.55mm Lx42.85mm W | - | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | POWER | - | 8504.31.40.35 | 30W | 30W | 1A | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | 2500VAC | - | - | 230V | - | - | 30VA | 36V | 115V | 230V | - | 115V 230V | Dual | Yes | 36V | - | Single | - | 30 VA | - | 0.85A | - | - | 49.20mm | - | 42.85mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPL16-1600 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 1.3lbs 589.7g | - | 2013 | Chassis Mount: World Series™ | 53.98mm Lx82.55mm W | - | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 25W | 25W | 3.13A | - | Wire Leads | UL | - | 3500Vrms | 8V | 1.57A | - | - | 3.13A | 25.0VA | - | - | - | 115V | 115V 230V | Dual | No | 16V | - | - | - | - | 1.57A | - | - | - | 49.22mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FS20-055-C2 Triad Magnetics | 2618 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 8 | 0.17lb 77.11g | - | 2014 | Split Pack™, Class 2/3, FS | 34.93mm Lx28.58mm W | - | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 1.1W | - | 55mA | 50Hz | PC Pin | - | - | 4200Vrms | - | - | - | - | - | 1.1VA | 10V | - | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 1.1 VA | 55mA | 0.055A | 0.055A | 23.7998mm | 23.80mm | 34.92mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F-371P Triad Magnetics | 45 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 8 | 0.832lb 377.4g | - | 2012 | Single Primary | 41.28mm Lx57.15mm W | - | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 24W | 24W | - | - | PC Pin | - | - | 1500Vrms | - | 2A | - | Dual | - | 24VA | - | - | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | Dual | - | - | - | - | - | 34.925mm | 34.93mm | 41.28mm | 41.275mm | - | ROHS3 Compliant | Lead Free | ||
![]() FP56-850 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 8 | 1.4lbs 635g | - | 2014 | Flat Pack™ | 79.25mm Lx63.50mm W | - | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | POWER | PCB MOUNTABLE | - | 48W | - | - | - | PC Pin | UL | L79.25XB63.5XH34.92 (mm) | 2000Vrms | - | - | - | - | - | 48VA | - | - | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | 2 | - | 850mA | 1.7A | 1.7A | 34.925mm | 34.93mm | 79.25mm | 63.5mm | - | ROHS3 Compliant | - | ||
![]() TCT50-09E07K Triad Magnetics | 47 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | NO | - | 2lbs 907.2g | - | 2014 | Class 2, TCT | 92.46mm Lx69.60mm W | e3 | yes | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | Tin (Sn) | POWER | - | 8504.31.40.65 | 50W | - | - | 50Hz | Solder, Quick Connect | CSA, UL | L92.46XB69.6XH55.12 (mm) | 1500VAC | - | - | - | - | - | 50VA | 24V | - | - | - | 208V 240V | Single, Multiple Taps | No | 24V | - | Single | - | 50 VA | 2.08A | - | - | 56.388mm | 56.39mm | 92.46mm | 69.6mm | - | ROHS3 Compliant | - | ||
![]() F28-85 Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 6 | 0.25lb 113.4g | - | 2012 | Split Pack™, Class 2/3, F | 34.93mm Lx28.58mm W | - | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 2.5W | 2.5W | - | - | PC Pin | - | - | 2500Vrms | - | 85mA | - | Single | - | 2.5VA | - | - | - | - | 115V | Single | No | Parallel 14V Series 28V | - | Dual | - | - | - | - | - | 20.6mm | 30.15mm | 34.93mm | 28.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() FS56-045 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 8 | 0.25lb 113.4g | - | 2007 | Split Pack™ | 34.93mm Lx28.58mm W | - | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | POWER | - | - | 2.5W | - | 90mA | 60Hz | PC Pin | CSA, UL | - | 2500Vrms | - | - | 230V | - | - | 2.5VA | - | - | - | 115V | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | 2 | 2.5 VA | 90mA | 0.09A | 0.09A | 23.7998mm | 30.15mm | 34.92mm | - | - | ROHS3 Compliant | - | ||
![]() TCT50-07E07AE Triad Magnetics | 29 |
| Datasheet | 17 Weeks | - | Chassis Mount | 120 | NO | - | 2lbs 907.2g | - | 2012 | Class 2, TCT | 92.46mm Lx66.04mm W | - | yes | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | - | POWER | - | 8504.31.40.65 | 50W | - | - | 50Hz | Solder, Quick Connect | CSA, UL | L92.46XB55.12XH69.6 (mm) | 1500VAC | - | - | - | - | - | 50VA | 12V | - | - | - | 120V 208V 240V | Single, Multiple Taps | No | 12V | - | Single | - | 50 VA | 4.17A | - | - | 56.388mm | 69.60mm | 92.46mm | 55.12mm | - | ROHS3 Compliant | - | ||
![]() TCT50-10E07K Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | - | NO | - | 2lbs 907.2g | - | 2014 | Class 2, TCT | 92.46mm Lx69.60mm W | e3 | yes | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | Tin (Sn) | POWER | - | 8504.31.40.65 | 50W | - | - | 50Hz | Wire Leads | CSA, UL | L92.46XB69.6XH55.12 (mm) | 1500VAC | - | - | - | - | - | 50VA | 12V | - | - | - | 208V 240V | Single, Multiple Taps | No | 12V | - | Single | - | 50 VA | 4.17A | - | - | 56.388mm | 56.39mm | 92.46mm | 69.6mm | - | ROHS3 Compliant | - | ||
![]() VPM240-36400 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | 164lbs 74.4kg | - | 2016 | Toroidal Medical, VPM | 335.00mm Dia | - | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 8.75kW | 8.75kW | - | - | Wire Leads | - | - | 4000Vrms | - | 36.4A | - | - | - | 8750VA | - | - | - | - | 208V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | - | Dual | - | - | - | - | - | - | 140.00mm | - | - | - | ROHS3 Compliant | - |