- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Operating Supply Voltage | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCT40-04E07K Triad Magnetics | 17 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | NO | - | 1.5lbs 680.4g | - | - | - | 2014 | Class 2, TCT | 92.46mm Lx59.44mm W | e3 | yes | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | Tin (Sn) | - | - | POWER | 8504.31.40.65 | 40W | - | - | 50Hz | Wire Leads | CSA, UL | D92.5XH56.5 (mm) | 1500VAC | - | - | - | - | - | 40VA | 12V | 240V | - | 240V | Single | No | 12V | - | - | 1 | 40 VA | 3.34A | - | - | 92.5mm | 59.436mm | 56.39mm | 92.46mm | 59.44mm | - | ROHS3 Compliant | - | ||
![]() F-373P Triad Magnetics | 76 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 8 | 0.832lb 377.4g | - | - | - | 2014 | Single Primary | 41.28mm Lx57.15mm W | - | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | - | 24W | 24W | - | - | PC Pin | - | - | 1500Vrms | - | 1.2A | - | - | - | 24VA | - | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | - | - | - | - | - | 34.93mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPM18-5560 Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | 2.7lbs 1.2kg | - | - | - | 2015 | Toroidal Medical, VPM | 96.00mm Dia | - | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 100W | 100W | - | - | Wire Leads | - | - | 4000Vrms | - | 5.56A | - | - | - | 100VA | - | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | No | Parallel 9V Series 18V | - | Dual | - | - | 11.12A | - | - | - | - | 52.00mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F-44X Triad Magnetics | 62 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 5 | 1.3lbs 589.7g | - | - | - | 2014 | Single Secondary | 84.12mm Lx50.80mm W | - | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 25.2W | 25.2W | 2A | 60Hz | Wire Leads | UL | - | 1500Vrms | 12.6V | 2A | 115V | Single | 2A | 25.2VA | - | - | 115V | 115V | Single | Yes | 12.6V | - | Single | - | - | - | - | - | - | 83.82mm | 49.20mm | 84.12mm | 50.8mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VPM100-10000 Triad Magnetics | 2237 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | 44lbs 20kg | - | - | - | 2015 | Toroidal Medical, VPM | 183.00mm Dia | - | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 1kW | 1kW | - | - | Wire Leads | - | - | 4000Vrms | - | 10A | - | - | - | 1000VA | - | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | No | Parallel 50V Series 100V | - | Dual | - | - | 20A | - | - | - | - | 74.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() F-168XP Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges, Through Hole | Through Hole | - | - | 8 | 0.469lb 212.73g | - | - | - | 2012 | Single Primary | 60.33mm Lx31.75mm W | - | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | - | POWER | - | 4.5W | - | - | - | PC Pin | UL | L43.26XB31.75XH36.45 (mm) | 1500Vrms | - | - | - | - | - | 4.5VA | 32V | 115V | - | 115V | Single | Yes | Parallel 15V Series 32V | 15V | Dual | - | 4.5 VA | 195mA | 0.195A | 0.05A | - | - | 36.45mm | 43.26mm | 31.75mm | - | ROHS3 Compliant | - | ||
![]() VPM100-5000 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | 11lbs 5kg | - | - | - | 2015 | Toroidal Medical, VPM | 147.00mm Dia | - | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 500W | 500W | - | - | Wire Leads | - | - | 4000Vrms | - | 5A | - | - | - | 500VA | - | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | No | Parallel 50V Series 100V | - | Dual | - | - | 10A | - | - | - | - | 64.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() F-147XP Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Flanges, Through Hole | Through Hole | - | - | 8 | 0.469lb 212.73g | - | - | - | - | Single Primary | 60.33mm Lx31.75mm W | - | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | 130°C | 0°C | POWER | - | 4.5W | - | - | - | PC Pin | UL | L60.32XB31.75XH36.5 (mm) | 1500Vrms | - | - | - | - | - | 4.5VA | 20V | 115V | - | 115V | Single | No | Parallel 20V Series 40V | 20V | Dual | - | 4.5 VA | - | 0.224A | 0.224A | - | 36.49mm | 36.50mm | 60.32mm | 31.75mm | - | ROHS3 Compliant | - | ||
![]() VPM36-1390 Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | 1.1lbs 499g | - | - | - | 2015 | Toroidal Medical, VPM | 92.00mm Dia | - | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 50W | 50W | - | - | Wire Leads | - | - | 4000Vrms | - | 1.39A | - | - | - | 50VA | - | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | No | Parallel 18V Series 36V | - | Dual | - | - | 2.78A | - | - | - | - | 38.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() VPM36-6940 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | 5.6lbs 2.5kg | - | - | - | 2015 | Toroidal Medical, VPM | 123.00mm Dia | - | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 250W | 250W | - | - | Wire Leads | - | - | 4000Vrms | - | 6.94A | - | - | - | 250VA | - | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | No | Parallel 18V Series 36V | - | Dual | - | - | 13.88A | - | - | - | - | 60.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() FS28-1300-C2 Triad Magnetics | 135 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 8 | 1.1lbs 499g | 70°C | -40°C | - | 2014 | Split Pack™, Class 2/3, FS | 66.68mm Lx55.55mm W | - | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | - | 36W | - | - | 50Hz | PC Pin | UL; CSA; TUV | L66.67XB55.55XH39.67 (mm) | 4200Vrms | - | - | - | - | - | 36VA | 14V | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 36 VA | 1.3A | - | - | - | 39.6748mm | 39.67mm | 66.67mm | 55.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCT50-06E07AE Triad Magnetics | 17 |
| Datasheet | 17 Weeks | - | Chassis Mount | 120 | NO | - | 2lbs 907.2g | - | - | - | 2014 | Class 2, TCT | 92.46mm Lx66.04mm W | - | yes | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | - | - | - | POWER | 8504.31.40.65 | 50W | - | - | 50Hz | Solder, Quick Connect | CSA, UL | L92.46XB55.12XH69.6 (mm) | 1500VAC | - | - | - | - | - | 50VA | 24V | - | - | 120V 240V | Single, Multiple Taps | No | 24V | - | Single | - | 50 VA | 2.08A | - | - | - | 56.388mm | 69.60mm | 92.46mm | 55.12mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPS12-6300 Triad Magnetics | 62 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 12 | 2.8lbs 1.3kg | - | - | Bulk | 2007 | Chassis Mount: World Series™ | 63.50mm Lx58.67mm W | - | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | - | 80W | 80W | 12.6A | - | Solder, Quick Connect | CSA, UL, VDE | - | 4000Vrms | 6.3V | 6.3A | - | - | 12.6A | 80VA | - | - | 115V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | - | - | - | - | 76.2mm | 76.20mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() F-340X Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Flanges, Panel | Chassis Mount | - | - | 7 | 1.3lbs 589.7g | - | - | - | 2006 | Single Secondary | 84.12mm Lx50.80mm W | - | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | 26.8W | - | - | - | Wire Leads | UL | - | 1500Vrms | - | - | - | Dual | - | 26.8VA | - | - | - | 115V 230V | Dual | Yes | 26.8V | - | Single | - | - | 1A | - | - | - | - | 49.20mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPL36-1400 Triad Magnetics | 85 |
| Datasheet | 17 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 6 | 2.3lbs 1kg | - | - | - | 2009 | Chassis Mount: World Series™ | 57.15mm Lx101.6mm W | - | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 50W | 50W | 2.78A | - | Wire Leads | UL | - | 3500Vrms | 18V | 1.389A | - | - | 2.778A | 50.0VA | - | - | - | 115V 230V | Dual | No | 36V | - | Dual | - | - | - | - | - | - | 65.07mm | 65.09mm | 57.15mm | 57.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-355X Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | - | NO | - | 2.3lbs 1kg | - | - | - | 2006 | Single Secondary | 101.60mm Lx57.15mm W | - | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | - | POWER | 8504.31.20.00 | - | - | - | - | Wire Leads | UL | L101.6XB57.15XH65.86 (mm) | 1500Vrms | - | - | - | - | - | 45.6VA | 26.8V | - | - | 115V 230V | Dual | Yes | 26.8V | - | Single | - | 45.6 VA | - | 1.7A | - | - | - | 65.86mm | 101.6mm | 57.15mm | - | ROHS3 Compliant | - | ||
![]() VPT230-700 Triad Magnetics | 47 |
| Datasheet | 13 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 3.6lbs 1.6kg | - | - | - | 2011 | Chassis Mount: World Series™ | 103.00mm Diax48.00mm W | - | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 160W | 160W | - | - | Wire Leads | - | - | 4000Vrms | 230V | 1.4A | - | - | 700mA | 160VA | - | - | - | 115V 230V | Dual | No | Parallel 115V Series 230V | - | Dual | - | - | 1.4A | - | - | - | 45mm | 52.0mm | - | 48mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FS12-090-C2 Triad Magnetics | 625 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 8 | 0.17lb 77.11g | - | - | - | 2014 | Split Pack™, Class 2/3, FS | 34.93mm Lx28.58mm W | - | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | - | 1.1W | - | 90mA | 50Hz | PC Pin | - | - | 4200Vrms | - | - | - | - | - | 1.1VA | - | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | 90mA | - | - | - | 23.7998mm | 23.80mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F-22A Triad Magnetics | 54 |
| Datasheet | 17 Weeks | Chassis, Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 5 | 7lbs 3.2kg | - | - | - | 2005 | Single Secondary | 83.33mm Lx104.77mm W | - | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 126W | 126W | 20A | - | Wire Leads | UL | - | 2000Vrms | 6.3V | 20A | - | Single | 20A | 126VA | - | - | 115V | 115V | Single | Yes | 6.3V | - | Single | - | - | - | - | - | - | - | 98.43mm | 83.33mm | 104.77mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() F12-1000-C2 Triad Magnetics | 22 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 6 | 0.7lb 317.51g | - | - | - | 2014 | Split Pack™, Class 2/3, F | 47.63mm Lx39.67mm W | - | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 25°C | 0°C | - | 8504.31.40.35 | 12W | - | 1A | - | PC Pin | - | - | 4200Vrms | - | - | - | - | - | 12VA | - | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Dual | - | 12 VA | 1A | 1A | 1A | - | 36.49mm | 36.50mm | - | - | Unknown | ROHS3 Compliant | Lead Free |