- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VPP16-1900 Triad Magnetics | 51 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 8 | 1.2lbs 544.3g | Bulk | 2007 | PC Mount: World Series™ | 66.68mm Lx55.55mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | 30W | 30W | 3.8A | - | PC Pin | CSA, UL, VDE | - | 4000Vrms | 16V | 1.9A | Dual | 3.8A | 30VA | - | 115V | 115V 230V | Dual | No | Parallel 8V Series 16V | - | Dual | - | - | - | - | - | 39.6748mm | 39.67mm | 66.68mm | 66.675mm | - | ROHS3 Compliant | Lead Free | ||
![]() FD7-20 Triad Magnetics | 58 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 7 | 1.7lbs 771.1g | - | 2006 | Quick Pack | 93.65mm Lx46.02mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | 56W | 56W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | 2500VAC | - | - | Dual | 2.8A | 56VA | - | - | 115V 230V | Dual | Yes | 20V | - | Single | - | - | - | - | - | 57.15mm | 57.15mm | 93.65mm | 46.0248mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCT3-03E07AE Triad Magnetics | 26 |
| Datasheet | 17 Weeks | Chassis, Panel, Screw | Chassis Mount | - | - | 0.5lb 226.8g | Bulk | 2014 | Class 2, TCT | 60.00mm Lx42.50mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | 2.5W | - | 250mA | 50Hz | Solder, Quick Connect | UL | - | 1500Vrms | - | - | - | - | 2.5VA | - | - | 120V | Single | No | 12V | - | - | - | - | 250mA | - | - | 54.0004mm | 54.10mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F4-120 Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 5 | 0.44lb 199.58g | - | 2012 | Quick Pack | 60.33mm Lx31.75mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | 6W | 6W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | - | 2500VAC | - | - | - | - | 6VA | - | - | 115V | Single | Yes | 120V | - | - | - | - | - | - | - | 34.925mm | 34.93mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FD6-48 Triad Magnetics | 38 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 7 | 1.1lbs 499g | - | 2014 | Quick Pack | 82.55mm Lx42.85mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | 30W | 30W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | - | 2500VAC | - | - | Dual | - | 30VA | - | - | 115V 230V | Dual | Yes | 48V | - | Single | - | - | - | - | - | - | 49.20mm | 82.55mm | 42.85mm | - | ROHS3 Compliant | - | ||
![]() F48-125-C2 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | NO | 6 | 0.44lb 199.58g | - | 2012 | Split Pack™, Class 2/3, F | 41.28mm Lx33.32mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | 8504.31.40.35 | 6W | - | - | 50Hz | PC Pin | - | L41.27XB33.32XH33.32 (mm) | 2500Vrms | - | - | - | - | 6VA | 24V | - | 115V | Single | No | Parallel 24V Series 48V | 24V | Dual | - | - | 125mA | 0.125A | 0.125A | 33.3248mm | 33.32mm | 41.27mm | 33.32mm | - | ROHS3 Compliant | Lead Free | ||
![]() F16-400-C2 Triad Magnetics | 17 |
| Datasheet | 17 Weeks | - | Through Hole | NO | 6 | 0.44lb 199.58g | - | 2012 | Split Pack™, Class 2/3, F | 41.28mm Lx33.32mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | 8504.31.40.35 | 6W | - | - | 50Hz | PC Pin | - | L41.27XB33.32XH33.32 (mm) | 4200Vrms | - | - | - | - | 6VA | 8V | - | 115V | Single | No | Parallel 8V Series 16V | 8V | Dual | - | - | 400mA | 0.4A | 0.4A | 33.3248mm | 33.32mm | 41.27mm | 33.32mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCT40-10E07AB Triad Magnetics | 45 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | 1.5lbs 680.4g | - | 2014 | Class 2, TCT | 92.46mm Lx59.44mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | 40W | - | - | 50Hz | Solder, Quick Connect | - | - | 1500VAC | - | - | - | - | 40VA | - | - | 208V 240V | Single, Multiple Taps | No | 12V | - | Single | - | - | 3.34A | - | - | 56.5mm | 56.39mm | 61mm | 92.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() F56-350-C2 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | NO | 6 | 0.8lb 362.87g | - | - | Split Pack™, Class 2/3, F | 57.15mm Lx47.63mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | 8504.31.40.35 | 20W | - | - | 50Hz | PC Pin | - | - | 2500Vrms | - | - | - | - | 20VA | - | - | 115V | Single | No | Parallel 28V Series 56V | - | Dual | - | 20 VA | 350mA | 0.35A | 0.35A | 36.4998mm | 36.50mm | 57.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FS56-650-C2 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | NO | 8 | 1.1lbs 499g | - | 2014 | Split Pack™, Class 2/3, FS | 66.68mm Lx55.55mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 36W | - | - | 50Hz | PC Pin | - | L66.67XB55.55XH39.67 (mm) | 4200Vrms | - | - | - | - | 36VA | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | 2 | 36 VA | 650mA | 0.65A | 0.65A | 39.6748mm | 39.67mm | 66.67mm | 55.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() F3-28 Triad Magnetics | 49 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 5 | 0.25lb 113.4g | - | 2014 | Quick Pack | 41.28mm Lx30.15mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | 2.4W | 2.4W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | - | 2500VAC | - | - | Single | - | 2.4VA | - | - | 115V | Single | Yes | 28V | - | Single | - | - | - | - | - | - | 30.15mm | 41.28mm | 30.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPS24-7300-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 5.5lbs 2.5kg | - | 2014 | Chassis Mount: World Series™ | 79.50mm Lx71.37mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | 175W | - | - | Solder, Quick Connect | - | - | 4000Vrms | - | 7.3A | - | - | 175VA | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | Dual | - | - | - | - | - | - | 95.25mm | 79.5mm | 71.37mm | - | ROHS3 Compliant | - | ||
![]() VPP28-180-B Triad Magnetics | 17 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | 0.37lb 167.83g | - | 2014 | PC Mount: World Series™ | 41.28mm Lx33.32mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 5W | - | - | PC Pin | - | - | 4000Vrms | - | 180mA | - | - | 5VA | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | Dual | - | - | - | - | - | - | 34.93mm | 41.28mm | 33.32mm | - | ROHS3 Compliant | - | ||
![]() TCT50-02E07K-B Triad Magnetics | 38 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 2lbs 907.2g | - | - | Class 2, TCT | 92.46mm Lx56.67mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 50W | - | - | Wire Leads | - | - | 1500Vrms | - | 2.08A | - | - | 50VA | - | - | 240V | Single | No | 24V | - | Single | - | - | - | - | - | - | 57.40mm | 92.46mm | 56.67mm | - | ROHS3 Compliant | - | ||
![]() VPP12-4400-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | 1.7lbs 771.1g | - | 2014 | PC Mount: World Series™ | 76.20mm Lx63.50mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 56W | - | - | PC Pin | - | - | 4000Vrms | - | 4.4A | - | - | 56VA | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | Dual | - | - | - | - | - | - | 46.02mm | 76.2mm | 63.5mm | - | ROHS3 Compliant | - | ||
![]() VPS36-2200-B Triad Magnetics | 47 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 2.8lbs 1.3kg | - | 2014 | Chassis Mount: World Series™ | 63.50mm Lx58.67mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | 80W | - | - | Solder, Quick Connect | - | - | 4000Vrms | - | 2.2A | - | - | 80VA | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | Dual | - | - | - | - | - | - | 76.20mm | 63.5mm | 58.67mm | - | ROHS3 Compliant | - | ||
![]() TCT40-02E07K-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 1.5lbs 680.4g | - | 2014 | Class 2, TCT | 92.46mm Lx56.67mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 40W | - | - | Wire Leads | - | - | 1500Vrms | - | 1.67A | - | - | 40VA | - | - | 240V | Single | No | 24V | - | - | - | - | - | - | - | - | 57.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() VPL24-2000 Triad Magnetics | 12 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 8 | 2.3lbs 1kg | - | 2006 | Chassis Mount: World Series™ | 57.15mm Lx101.6mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | 50W | 50W | 4.17A | - | Wire Leads | UL | - | 3500Vrms | 12V | 2.083A | - | 4.166A | 50.0VA | - | - | 115V 230V | Dual | No | 24V | - | - | - | - | 2.083A | - | - | 65.0748mm | 65.09mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPS36-4800 Triad Magnetics | 50 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 12 | 5.5lbs 2.5kg | Bulk | - | Chassis Mount: World Series™ | 79.50mm Lx71.37mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | 175W | 175W | - | - | Solder, Quick Connect | CSA, UL, VDE | - | 4000Vrms | - | 4.8A | - | - | 175VA | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | - | - | - | - | - | 95.25mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPL28-350 Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Chassis Mount, Panel | Chassis Mount | - | 6 | 0.7lb 317.51g | - | 2006 | Chassis Mount: World Series™ | 36.52mm Lx71.44mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | 10W | 10W | - | - | Wire Leads | UL | - | 3500Vrms | - | 350mA | - | - | 10.0VA | - | - | 115V 230V | Dual | No | 28V | - | - | - | - | - | - | - | 44.45mm | - | - | - | - | ROHS3 Compliant | Lead Free |