- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Power Rating | Max Power Dissipation | Depth | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Element Configuration | Current | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VPM30-3330 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | 2.7lbs 1.2kg | - | 2015 | Toroidal Medical, VPM | 96.00mm Dia | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 100W | 100W | - | - | - | Wire Leads | - | - | 4000Vrms | - | 3.33A | - | - | - | 100VA | - | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | No | Parallel 15V Series 30V | - | Dual | - | - | 6.66A | - | - | - | 52.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() F-378P Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.832lb 377.4g | - | - | Dual Primary | 57.15mm Lx41.28mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | - | 24W | - | - | - | - | PC Pin | UL | L41.27XB41.27XH34.92 (mm) | 1500Vrms | - | - | - | - | - | 24VA | - | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | 2 | 24 VA | - | - | - | - | 34.93mm | 41.27mm | 41.27mm | - | ROHS3 Compliant | - | ||
![]() F24-800-C2 Triad Magnetics | 34 | - | Datasheet | 17 Weeks | - | Through Hole | NO | 6 | 0.8lb 362.87g | - | 2014 | Split Pack™, Class 2/3, F | 57.15mm Lx47.63mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | 8504.31.40.35 | 20W | - | - | - | 50Hz | PC Pin | - | - | 2500Vrms | - | - | - | - | - | 20VA | 12V | - | - | 115V | Single | No | Parallel 12V Series 24V | 12V | Dual | - | 20 VA | 800mA | 0.8A | 0.8A | 36.4998mm | 36.50mm | 57.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPP24-210 Triad Magnetics | 585 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.37lb 167.83g | Bulk | 2007 | PC Mount: World Series™ | 41.28mm Lx33.32mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 5W | 5W | - | 420mA | - | PC Pin | - | - | 4000Vrms | 24V | 210mA | Dual | - | 420mA | 5VA | - | - | 115V | 115V 230V | Dual | No | Parallel 12V Series 24V | - | Dual | - | - | - | - | - | 35.052mm | 34.93mm | 41.28mm | 33.32mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() F56-220 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 6 | 0.7lb 317.51g | - | 2014 | Split Pack™, Class 2/3, F | 47.63mm Lx39.67mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 12W | 12W | - | - | - | PC Pin | - | - | 2500Vrms | - | 220mA | Single | - | - | 12VA | - | - | - | 115V | Single | No | Parallel 28V Series 56V | - | Dual | - | - | - | - | - | - | 36.50mm | 47.63mm | 39.67mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-301X Triad Magnetics | 66 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 7 | 0.68lb 308.44g | - | 2014 | Single Secondary | 71.45mm Lx41.28mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 7.5W | 7.5W | 41.275mm | 3A | - | Wire Leads | UL | - | 1500Vrms | - | 3A | Dual | - | - | 7.5VA | - | - | - | 115V 230V | Dual | Yes | 2.5V | - | Single | - | - | 3A | - | - | 71.4502mm | 41.28mm | 71.45mm | 41.28mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F-367P Triad Magnetics | 132 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.25lb 113.4g | - | 2014 | Single Primary | 34.93mm Lx28.58mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 1.5W | 1.5W | - | - | - | PC Pin | - | - | 1500Vrms | - | 6.5mA | Dual | - | - | 1.5VA | - | - | - | 115V 230V | Dual | No | Parallel 115V Series 230V | - | Dual | - | - | - | - | - | 28.575mm | 28.58mm | 34.93mm | 34.925mm | - | ROHS3 Compliant | Lead Free | ||
![]() FS12-500-C2 Triad Magnetics | 41 |
| Datasheet | 17 Weeks | PCB | Through Hole | - | 8 | 0.44lb 199.58g | - | 2012 | Split Pack™, Class 2/3, FS | 41.28mm Lx33.32mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | 6W | - | - | 500mA | 50Hz | PC Pin | UL | - | 4200Vrms | - | - | - | - | - | 6VA | - | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | 500mA | - | - | 33.3248mm | 33.32mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F10-110 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 6 | 0.17lb 77.11g | - | 2016 | Split Pack™ | 34.93mm Lx28.58mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | 25°C | 0°C | - | - | 1W | 1.1W | - | - | - | PC Pin | - | - | 2500Vrms | - | 110mA | - | - | - | 1.1VA | - | - | - | 115V | Single | No | Parallel 5V Series 10V | - | Dual | - | - | - | - | - | 23.79mm | 23.80mm | - | - | - | Non-RoHS Compliant | - | ||
![]() F120-160 Triad Magnetics | 38 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 6 | 0.8lb 362.87g | - | 2014 | Split Pack™, Class 2/3, F | 57.15mm Lx47.63mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | 25°C | 0°C | - | - | 20W | 20W | - | - | - | PC Pin | - | - | 2500Vrms | - | 160mA | Single | - | - | 20VA | - | - | - | 115V | Single | No | Parallel 60V Series 120V | - | Dual | - | - | - | - | - | 36.49mm | 36.50mm | 57.15mm | 47.63mm | - | ROHS3 Compliant | Lead Free | ||
![]() F20-1000 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 6 | 0.8lb 362.87g | - | 2012 | Split Pack™, Class 2/3, F | 57.15mm Lx47.63mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 20W | 20W | - | 1A | - | PC Pin | - | - | 2500Vrms | - | 1A | Single | - | - | 20VA | - | - | - | 115V | Single | No | Parallel 10V Series 20V | - | Dual | - | - | - | - | - | 36.4998mm | 36.50mm | 57.15mm | 47.625mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() VPS20-6500 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 12 | 4.1lbs 1.9kg | Bulk | - | Chassis Mount: World Series™ | 71.37mm Lx68.33mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 130W | 130W | - | - | - | Solder, Quick Connect | - | - | 4000Vrms | - | 6.5A | Dual | - | - | 130VA | - | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | Dual | - | - | - | - | - | 85.725mm | 85.85mm | 71.37mm | 68.33mm | - | ROHS3 Compliant | Lead Free | ||
![]() F20-1800 Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 6 | 1.1lbs 499g | - | 2012 | Split Pack™, Class 2/3, F | 66.68mm Lx55.55mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 36W | 36W | - | - | - | PC Pin | - | - | 2500Vrms | - | 1.8A | Single | - | - | 36VA | - | - | - | 115V | Single | No | Parallel 10V Series 20V | - | Dual | - | - | - | - | - | 39.6748mm | 39.67mm | 66.68mm | 55.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() FD4-56 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 7 | 0.44lb 199.58g | - | 2012 | Quick Pack | 65.07mm Lx31.75mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | 6W | 6W | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | - | 2500VAC | - | - | - | - | - | 6VA | - | - | - | 115V 230V | Dual | Yes | 56V | - | Single | - | - | - | - | - | - | 34.93mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F-279U Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Flanges | Chassis Mount | - | 5 | 3.4lbs 1.5kg | - | 2014 | Single Secondary | 66.68mm Lx63.50mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | 1W | - | - | - | - | Wire Leads | - | - | 1500Vrms | - | - | Single | - | - | 60VA | - | - | - | 115V | Single | Yes | 60V | - | Single | - | - | 1A | - | - | 76.2mm | 76.20mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F-122X Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges | Chassis Mount | - | 5 | 0.4lb 181.44g | Bulk | 2006 | Single Secondary | 60.33mm Lx38.10mm W | yes | Active | Not Applicable | Wire | EAR99 | Laminated Core | 45°C | 0°C | POWER | - | 4.9W | - | - | - | - | Wire Leads | UL | L60.32XB38.1XH34.92 (mm) | 1500Vrms | - | - | - | - | - | 4.9VA | 28V | - | - | 115V | Single | Yes | 28V | - | - | 1 | 4.9 VA | - | - | - | 34.93mm | - | 60.32mm | 38.1mm | - | ROHS3 Compliant | - | ||
![]() F-197U Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Flanges | Chassis Mount | - | 8 | 4.7lbs 2.1kg | - | 2006 | Multiple Secondary | 79.38mm Lx74.60mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | - | 63W | - | - | - | - | Wire Leads | UL | - | 1500Vrms | - | - | - | - | - | 63VA | 32V | 115V | - | 115V | Single | Yes | Parallel 15.5V Series 32V | 15V | Dual | - | 63 VA | - | 4A | 1A | - | 95.25mm | - | 74.6mm | - | ROHS3 Compliant | - | ||
![]() VPM30-830 Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | 1.1lbs 499g | - | 2015 | Toroidal Medical, VPM | 84.00mm Dia | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 25W | 25W | - | - | - | Wire Leads | - | - | 4000Vrms | - | 1.66A | - | - | - | 25VA | - | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | No | Parallel 15V Series 30V | - | Dual | - | - | 1.66A | - | - | - | 37.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() F-225X Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 5 | 2.3lbs 1kg | - | - | Single Secondary | 101.60mm Lx52.37mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 50.4W | 50.4W | - | 4A | - | Wire Leads | UL | - | 1500Vrms | - | 4A | Single | - | 4A | 50.4VA | - | - | - | 115V | Single | Yes | 12.6V | - | Single | - | - | - | - | - | 66.7mm | 66.68mm | 101.6mm | 52.37mm | - | ROHS3 Compliant | Lead Free | ||
![]() F16-2250 Triad Magnetics | 42 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 6 | 1.1lbs 499g | - | 2014 | Split Pack™ | 66.80mm Lx55.55mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 36W | 36W | - | - | - | PC Pin | - | - | 2500Vrms | - | 2.25A | - | 2.25A | - | 36VA | - | - | - | 115V | Single | No | Parallel 8V Series 16V | - | Dual | - | - | - | - | - | 39.1mm | 39.62mm | - | - | - | ROHS3 Compliant | Lead Free |