- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS10-3600-C2 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | - | NO | 8 | 1.1lbs 499g | - | - | 2014 | Split Pack™, Class 2/3, FS | 66.68mm Lx55.55mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 36W | - | - | 50Hz | PC Pin | - | L66.67XB55.55XH39.67 (mm) | 4200Vrms | - | - | - | - | 36VA | 5V | - | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 36 VA | 3.6A | - | - | 39.6748mm | 39.67mm | 66.67mm | 55.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() F10-2000-C2 Triad Magnetics | 17 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 6 | 0.8lb 362.87g | - | - | 2012 | Split Pack™, Class 2/3, F | 57.15mm Lx47.63mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | 8504.31.40.35 | 20W | - | - | 50Hz | PC Pin | - | - | 2500Vrms | - | - | - | - | 20VA | 10V | - | 115V | Single | No | Parallel 5V Series 10V | 10V | Dual | - | 20 VA | 2A | 2A | 2A | 36.4998mm | 36.50mm | 57.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() F36-170-C2 Triad Magnetics | 17 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 6 | 0.44lb 199.58g | - | - | 2005 | Split Pack™, Class 2/3, F | 41.28mm Lx33.32mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | 8504.31.40.35 | 6W | - | - | 50Hz | PC Pin | - | L41.27XB33.32XH33.32 (mm) | 2500Vrms | - | - | - | - | 6VA | 18V | - | 115V | Single | No | Parallel 18V Series 36V | 18V | Dual | - | - | 170mA | 0.17A | 0.17A | 33.3248mm | 33.32mm | 41.27mm | 33.32mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPL24-1100 Triad Magnetics | 45 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 8 | 1.3lbs 589.7g | - | - | 2007 | Chassis Mount: World Series™ | 53.98mm Lx82.55mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 25W | 25W | 2.08A | - | Wire Leads | UL | - | 3500Vrms | 12V | 1.04A | Dual | 2.08A | 25.0VA | - | 115V | 115V 230V | Dual | No | 24V | - | Dual | - | - | - | - | - | 49.1998mm | 49.22mm | 53.98mm | 53.975mm | - | ROHS3 Compliant | Lead Free | ||
![]() FS36-1000 Triad Magnetics | 26 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 8 | 1.1lbs 499g | - | - | 2014 | Split Pack™ | 66.68mm Lx55.55mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | 36W | - | 1A | - | PC Pin | - | - | 2500Vrms | - | - | Dual | - | 36VA | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | Dual | - | - | - | - | - | 39.6748mm | 39.67mm | 66.675mm | 55.5498mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F20-300 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | - | 6 | 0.44lb 199.58g | - | - | 2014 | Split Pack™, Class 2/3, F | 41.28mm Lx33.32mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 6W | 6W | 300mA | - | PC Pin | UL | - | 2500Vrms | - | 300mA | Single | - | 6VA | - | - | 115V | Single | No | Parallel 10V Series 20V | - | Dual | - | - | - | - | - | - | 33.32mm | 41.28mm | 33.32mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TCT50-10E07AB Triad Magnetics | 47 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | 2lbs 907.2g | - | Bulk | 2014 | Class 2, TCT | 92.46mm Lx56.67mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 50W | - | - | 50Hz | Solder, Quick Connect | - | - | 1500Vrms | - | - | - | - | 50VA | - | - | 208V 240V | Single, Multiple Taps | No | 12V | - | Single | - | - | 4.17A | - | - | 56.388mm | 57.40mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPM240-41600 Triad Magnetics | 637 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | 201lbs 91.2kg | - | - | 2016 | Toroidal Medical, VPM | 416.00mm Dia | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 10kW | 10kW | - | - | Wire Leads | - | - | 4000Vrms | - | 41.6A | - | - | 10000VA | - | - | 208V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | - | Dual | - | - | - | - | - | - | 140.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() FS56-220-C2 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 8 | 0.7lb 317.51g | -40°C | - | - | Split Pack™, Class 2/3, FS | 47.63mm Lx39.67mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 12W | - | - | 50Hz | PC Pin | UL; CSA; TUV | L47.62XB39.67XH36.5 (mm) | 4200Vrms | - | - | - | - | 12VA | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | 2 | 12 VA | 220mA | 0.22A | 0.22A | 36.4998mm | 36.50mm | 47.62mm | 39.67mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCT40-07E07K Triad Magnetics | 17 |
| Datasheet | 17 Weeks | - | Chassis Mount | 120 | - | - | 1.5lbs 680.4g | - | - | 2014 | Class 2, TCT | 92.46mm Lx66.04mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 40W | - | - | 50Hz | Wire Leads | - | - | 1500VAC | - | - | - | - | 40VA | - | - | 120V 208V 240V | Single, Multiple Taps | No | 12V | - | Single | - | - | 3.34A | - | - | 56.5mm | 56.39mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F3-56 Triad Magnetics | 46 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 5 | 0.25lb 113.4g | - | - | - | Quick Pack | 41.28mm Lx30.15mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | 2.4W | 2.4W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | - | 2500VAC | - | - | Single | - | 2.4VA | - | - | 115V | Single | Yes | 56V | - | Single | - | - | - | - | - | - | 30.15mm | 41.28mm | 30.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-183U Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Flanges | Chassis Mount | - | - | 5 | 5lbs 2.3kg | - | - | 2014 | Single Secondary | 80.95mm Lx74.60mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 100.8W | - | - | - | Wire Leads | - | - | 1500Vrms | - | - | Single | - | 100.8VA | - | - | 115V | Single | Yes | 12.6V | - | Single | - | - | - | - | - | 96.8248mm | 96.82mm | 74.5998mm | 80.9498mm | - | ROHS3 Compliant | Lead Free | ||
![]() F7-56 Triad Magnetics | 65 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 5 | 1.7lbs 771.1g | - | - | - | Quick Pack | 93.65mm Lx46.02mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 56W | 56W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | - | 2500VAC | - | - | Single | - | 56VA | - | - | 115V | Single | Yes | 56V | - | Single | - | - | - | - | - | 57.15mm | 57.15mm | 93.65mm | 46.02mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-3116X Triad Magnetics | 38 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 7 | 0.45lb 204.12g | - | - | - | Single Secondary | 60.32mm Lx38.10mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 4.8W | 4.8W | - | - | Wire Leads | UL | - | 1500Vrms | - | 200mA | Dual | 200mA | 4.8VA | - | - | 115V 230V | Dual | Yes | 24V | - | Single | - | - | - | - | - | 34.925mm | 34.93mm | 60.32mm | 60.325mm | - | ROHS3 Compliant | Lead Free | ||
![]() FS48-050-C2 Triad Magnetics | 84 | - | Datasheet | 17 Weeks | - | Through Hole | - | - | 8 | 0.25lb 113.4g | - | - | 2014 | Split Pack™, Class 2/3, FS | 34.93mm Lx28.58mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | 2.5W | - | - | 50Hz | PC Pin | - | - | 4200Vrms | - | - | - | - | 2.4VA | - | - | 115V 230V | Dual | No | Parallel 24V Series 48V | - | - | - | - | 50mA | - | - | 23.7998mm | 30.15mm | - | - | - | ROHS3 Compliant | - | ||
![]() VPP12-4400 Triad Magnetics | 20 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 8 | 1.7lbs 771.1g | - | Bulk | 2007 | PC Mount: World Series™ | 76.20mm Lx63.50mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 56W | 56W | 8.8A | - | PC Pin | - | - | 4000Vrms | 12.6V | 4.4A | Dual | 8.8A | 56VA | - | 115V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | Dual | - | - | - | - | - | 46mm | 46.02mm | 76.2mm | 63.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPM240-420 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | 2.9lbs 1.3kg | - | - | 2015 | Toroidal Medical, VPM | 96.00mm Dia | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 100W | 100W | - | - | Wire Leads | - | - | 4000Vrms | - | 420mA | - | - | 100VA | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | - | Dual | - | - | 840mA | - | - | - | 52.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() FP12-3800 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | PCB | Through Hole | - | - | - | 1.4lbs 635g | - | - | 2006 | Flat Pack™ | 79.25mm Lx63.50mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | POWER | 8504.31.40.65 | 48W | - | - | - | PC Pin | UL | L79.25XB63.5XH34.92 (mm) | 2000Vrms | - | - | - | - | 48VA | 6.3V | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 48 VA | 3.8A | 7.6A | 7.6A | 34.925mm | 34.93mm | 79.25mm | 63.5mm | - | ROHS3 Compliant | - | ||
![]() FD6-120 Triad Magnetics | 20 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 7 | 1.1lbs 499g | - | - | 2005 | Quick Pack | 82.55mm Lx42.85mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | 30W | 30W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | 2500VAC | - | - | Dual | 250mA | 30VA | - | - | 115V 230V | Dual | Yes | 120V | - | Single | - | - | - | - | - | 49.2mm | 49.20mm | 82.55mm | 42.85mm | - | ROHS3 Compliant | Lead Free | ||
![]() F16-070 Triad Magnetics | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 6 | 0.17lb 77.11g | - | - | 2014 | Split Pack™, Class 2/3, F | 34.93mm Lx28.58mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | 25°C | 0°C | - | - | 1.1W | 1.1W | - | - | PC Pin | - | - | 2500Vrms | - | 70mA | Single | - | 1.1VA | - | - | 115V | Single | No | Parallel 8V Series 16V | - | Dual | - | - | - | - | - | 23.79mm | 23.80mm | 34.93mm | 28.58mm | - | ROHS3 Compliant | - |