- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCT50-09E07AE Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | NO | - | 2lbs 907.2g | - | 2014 | Class 2, TCT | 92.46mm Lx66.04mm W | yes | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | - | - | POWER | 8504.31.40.65 | 50W | - | - | 50Hz | Solder, Quick Connect | CSA, UL | L92.46XB56.39XH69.6 (mm) | 1500VAC | - | - | - | - | 50VA | 24V | - | - | 208V 240V | Single, Multiple Taps | No | 24V | - | Single | 50 VA | 2.08A | - | - | 56.388mm | 69.60mm | 92.46mm | 56.39mm | - | ROHS3 Compliant | - | ||
![]() VPP10-1000 Triad Magnetics | 3711 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 8 | 0.53lb 240.4g | Bulk | 2014 | PC Mount: World Series™ | 47.63mm Lx39.67mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 10W | 10W | 1A | - | PC Pin | CSA, UL, VDE | - | 4000Vrms | - | 1A | Dual | - | 10VA | - | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | Dual | - | - | - | - | 39.624mm | 34.93mm | 47.63mm | 47.752mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F-145XP Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges, Through Hole | Through Hole | - | 6 | 0.469lb 212.73g | - | 2012 | Single Primary | 60.33mm Lx31.75mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | 130°C | 0°C | POWER | 8504.31.40.35 | 4.5W | - | - | - | PC Pin | UL | - | 1500Vrms | - | - | - | - | 4.5VA | 38V | 115V | - | 115V | Single | No | Parallel 38V Series 76V | 38V | Dual | 4.5 VA | - | 0.12A | 0.12A | 36.49mm | 36.50mm | - | 31.75mm | - | ROHS3 Compliant | - | ||
![]() VPS24-1800 Triad Magnetics | 41 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 10 | 1.6lbs 725.7g | Bulk | 2007 | Chassis Mount: World Series™ | 58.67mm Lx50.80mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | 43W | 43W | 3.6A | - | Solder, Quick Connect | CSA, UL, VDE | - | 4000Vrms | 222V | 1.8A | - | - | 43VA | - | - | 115V | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | 3.6A | - | - | 68.2752mm | 68.33mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VPP24-100 Triad Magnetics | 1449 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 8 | 0.25lb 113.4g | - | 2007 | PC Mount: World Series™ | 41.28mm Lx33.32mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 2.5W | 2.5W | 200mA | - | PC Pin | CSA, UL, VDE | - | 4000Vrms | 24V | 100mA | Dual | 200mA | 2.5VA | - | - | 115V | 115V 230V | Dual | No | Parallel 12V Series 24V | - | Dual | - | - | - | - | 34.925mm | 28.58mm | 41.28mm | 33.3248mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-326X Triad Magnetics | 45 |
| Datasheet | 17 Weeks | Flanges | Chassis Mount | - | 7 | 1.6lbs 725.7g | - | 2014 | Single Secondary | 93.65mm Lx50.80mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | 31.5W | - | - | - | Wire Leads | - | - | 1500Vrms | - | - | Dual | - | 31.5VA | - | - | - | 115V 230V | Dual | Yes | 12.6V | - | Single | - | - | - | - | - | 57.94mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F-350XP Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Flanges, PCB, Through Hole | Chassis Mount | - | 8 | 0.407lb 184.62g | - | 2003 | Single Primary | 60.32mm Lx31.75mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 4.5W | 4.5W | - | - | PC Pin | UL | - | 1500Vrms | - | 180mA | Dual | - | 4.5VA | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | Dual | - | 360mA | - | - | 36.4998mm | 36.50mm | 60.32mm | 60.325mm | - | ROHS3 Compliant | Lead Free | ||
![]() F8-120 Triad Magnetics | 45 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 5 | 2.8lbs 1.3kg | - | 2012 | Quick Pack | 102.39mm Lx57.15mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | 100W | 100W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | - | 2500VAC | - | - | - | - | 100VA | - | - | - | 115V | Single | Yes | 120V | - | - | - | - | - | - | - | 65.07mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FS120-300 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 1.1lbs 499g | - | 2016 | Split Pack™ | 66.68mm Lx55.55mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | 36W | - | - | - | PC Pin | - | - | 2500Vrms | - | - | Dual | - | 36VA | - | - | - | 115V 230V | Dual | No | Parallel 60V Series 120V | - | Dual | - | - | - | - | - | 39.67mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPL26-930 Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 8 | 1.3lbs 589.7g | - | 2006 | Chassis Mount: World Series™ | 53.98mm Lx82.55mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 25W | 25W | - | - | Wire Leads | UL | - | 3500Vrms | - | 930mA | - | - | 25.0VA | - | - | - | 115V 230V | Dual | No | 26.8V | - | - | - | - | - | - | - | 49.22mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F-195X Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 8 | 1.3lbs 589.7g | - | - | Multiple Secondary | 95.25mm Lx47.63mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 19.63W | 19.63W | - | - | Wire Leads | - | - | 1500Vrms | - | 250mA | Single | - | 19.63VA | - | - | - | 115V | Single | Yes | 15.5V 32V | - | Dual | - | - | - | - | - | 57.15mm | 95.25mm | 47.63mm | - | ROHS3 Compliant | Lead Free | ||
![]() FP12-475 Triad Magnetics | 62 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 8 | 0.438lb 198.67g | Bulk | 2006 | Flat Pack™ | 47.63mm Lx39.67mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 6W | 6W | 950mA | - | PC Pin | UL | - | 2000Vrms | - | 475mA | - | - | 6VA | - | - | 115V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | - | - | 26.9748mm | 22.22mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F28-200 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | 6 | 0.44lb 199.58g | - | 2012 | Split Pack™, Class 2/3, F | 41.28mm Lx33.32mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 6W | 6W | - | - | PC Pin | - | - | 2500Vrms | - | 200mA | - | - | 6VA | - | - | - | 115V | Single | No | Parallel 14V Series 28V | - | Dual | - | - | - | - | 33.3248mm | 33.32mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FD6-20 Triad Magnetics | 45 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 7 | 1.1lbs 499g | - | 2006 | Quick Pack | 82.55mm Lx42.85mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 30W | 30W | 1.5A | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | 2500VAC | - | - | Dual | 1.5A | 30VA | - | - | - | 115V 230V | Dual | Yes | 20V | - | Single | - | - | - | - | 49.1998mm | 49.20mm | 82.55mm | 42.85mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FD5-16 Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 7 | 0.7lb 317.51g | - | 2014 | Quick Pack | 71.42mm Lx34.93mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 12W | 12W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | 2500VAC | - | - | Dual | 800mA | 12VA | - | - | - | 115V 230V | Dual | Yes | 16V | - | Single | - | - | - | - | 41.275mm | 41.28mm | 71.42mm | 34.93mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-142XP Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, PCB, Through Hole | Chassis Mount | - | 6 | 0.469lb 212.73g | - | 2014 | Single Primary | 60.32mm Lx31.75mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | 130°C | 0°C | - | - | 4.5W | 4.5W | - | - | Wire Leads | UL | - | 1500Vrms | - | 300mA | Single | - | 4.5VA | - | - | - | 115V | Single | No | Parallel 7.5V Series 15V | - | Dual | - | - | - | - | 36.5mm | 36.50mm | 60.32mm | 31.75mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-196U Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges | Chassis Mount | - | 8 | 4lbs 1.8kg | - | 2006 | Multiple Secondary | 71.42mm Lx66.68mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | 63W | - | - | - | Wire Leads | - | - | 1500Vrms | - | - | Single | - | 63VA | - | - | - | 115V | Single | Yes | Parallel 15.5V Series 32V | - | Dual | - | - | - | - | - | 85.73mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() FD6-24 Triad Magnetics | 45 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 7 | 1.1lbs 499g | - | 2014 | Quick Pack | 82.55mm Lx42.85mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 30W | 30W | 1.25A | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | 2500VAC | 24V | - | Dual | 1.25A | 30VA | - | - | 115V | 115V 230V | Dual | Yes | 24V | - | Single | - | - | - | - | 49.1998mm | 49.20mm | 82.55mm | 42.8498mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPS36-700 Triad Magnetics | 45 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 10 | 1.3lbs 589.7g | Bulk | 2007 | Chassis Mount: World Series™ | 50.80mm Lx49.28mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 25W | 25W | 1.4A | - | Solder, Quick Connect | CSA, UL, VDE | - | 4000Vrms | 36V | 1.4A | Dual | 1.4A | 25VA | - | - | 115V | 115V 230V | Dual | No | Parallel 18V Series 36V | - | Dual | - | - | - | - | - | 71.37mm | 50.8mm | 49.28mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-3X Triad Magnetics | 47 | - | Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 5 | 1.7lbs 771.1g | - | 2007 | Single Secondary | 95.25mm Lx53.97mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 25W | 25W | 10A | 60Hz | Wire Leads | UL | - | 3000Vrms | - | 10A | - | - | 25VA | - | - | - | 115V | Single | Yes | 2.5V | - | - | - | - | - | - | 57.9374mm | 57.94mm | - | - | Unknown | ROHS3 Compliant | Lead Free |