- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F-256U Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges, Panel | Chassis Mount | - | 5 | 4lbs 1.8kg | - | 2014 | Single Secondary | 73.03mm Lx71.42mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | 80W | - | - | - | Wire Leads | UL | - | 1500Vrms | - | - | - | - | - | 80VA | 20V | - | - | 115V | Single | Yes | 20V | - | - | 1 | 80 VA | - | 4A | - | - | 85.73mm | 71.42mm | 73.02mm | - | ROHS3 Compliant | - | ||
![]() VPS12-2000 Triad Magnetics | 56 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 10 | 1.3lbs 589.7g | Bulk | 2002 | Chassis Mount: World Series™ | 50.80mm Lx49.28mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | 25W | 25W | 4A | - | Solder, Quick Connect | CSA, UL, VDE | - | 4000Vrms | 12.6V | 2A | - | Dual | 4A | 25VA | - | 115V | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | Dual | - | - | - | - | - | 58.7502mm | 58.67mm | 50.8mm | 49.28mm | - | ROHS3 Compliant | Contains Lead | ||
![]() TCT40-01E07AB Triad Magnetics | 32 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 4 | 1.5lbs 680.4g | Bulk | 2007 | Class 2, TCT | 92.46mm Lx56.67mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | 40W | 40W | 1.67A | 50Hz | Solder, Quick Connect | UL | - | 1500Vrms | 24V | 1.67A | - | - | 1.67A | 40VA | - | - | - | 120V | Single | No | 24V | - | Single | - | - | 1.67A | - | - | 56.38mm | 57.40mm | 92.46mm | 56.67mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() VPL36-700 Triad Magnetics | 73 |
| Datasheet | 17 Weeks | Chassis Mount, Panel | Chassis Mount | - | 6 | 1.3lbs 589.7g | - | 2012 | Chassis Mount: World Series™ | 57.15mm Lx101.6mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 25W | 25W | - | - | Wire Leads | UL | - | 3500Vrms | - | 700mA | - | - | - | 25.0VA | - | - | - | 115V 230V | Dual | No | 36V | - | Dual | - | - | - | - | - | 49.19mm | 49.22mm | 57.15mm | 101.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() FP24-1000 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | PCB | Through Hole | - | 6 | 0.938lb 425.47g | - | 2016 | Flat Pack™ | 72.90mm Lx57.15mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | 24W | - | - | - | PC Pin | UL | - | 2000Vrms | - | - | - | - | - | 24VA | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | Dual | - | - | 1A | - | - | 34.925mm | 34.93mm | 72.898mm | 57.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCT50-03E07AB Triad Magnetics | 45 |
| Datasheet | 17 Weeks | Chassis, Panel, Screw | Chassis Mount | - | - | 2lbs 907.2g | Bulk | 2014 | Class 2, TCT | 92.46mm Lx56.67mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | 50W | - | - | 50Hz | Solder, Quick Connect | UL | - | 1500Vrms | - | - | - | - | - | 50VA | - | - | - | 120V | Single | No | 12V | - | Single | - | - | 4.17A | - | - | 56.388mm | 57.40mm | 69.596mm | 92.456mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCT50-02E07K Triad Magnetics | 47 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | 2lbs 907.2g | Bulk | 2014 | Class 2, TCT | 92.46mm Lx56.67mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 50W | - | - | 50Hz | Wire Leads | - | - | 1500Vrms | - | - | - | - | - | 50VA | - | - | - | 240V | Single | No | 24V | - | Single | - | - | 2.08A | - | - | 56.388mm | 57.40mm | 69.596mm | 92.456mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-400U Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges, Panel | Chassis Mount | - | 8 | 5.9lbs 2.7kg | - | 2007 | Control Transformers | 88.90mm Lx79.38mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | 144W | - | 6A | - | Solder, Quick Connect | UL | - | 1500Vrms | 48V | - | - | Dual | - | 144VA | - | - | - | 115V 230V | Dual | No | Parallel 24V Series 48V | - | Dual | - | - | - | - | - | 120.65mm | 120.65mm | 88.9mm | 79.375mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPT230-10870 Triad Magnetics | 2480 |
| Datasheet | 13 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 43lbs 19.5kg | - | 2011 | Chassis Mount: World Series™ | 208.00mm Diax112.00mm W | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 1kW | 2.5kW | - | - | Wire Leads | - | - | 4000Vrms | 230V | 10.87A | - | - | 10.87A | 2500VA | - | - | 208 mm | 115V 230V | Dual | No | Parallel 115V Series 230V | - | Dual | - | - | 21.74A | - | - | 112mm | 120.0mm | - | 112mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCT50-06E07K Triad Magnetics | 45 |
| Datasheet | 17 Weeks | - | Chassis Mount | 120 | - | 2lbs 907.2g | Bulk | 2014 | Class 2, TCT | 92.46mm Lx56.67mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 50W | - | 2.08A | 50Hz | Wire Leads | - | - | 1500Vrms | - | - | - | - | - | 50VA | - | - | - | 120V 240V | Single, Multiple Taps | No | 24V | - | Single | - | - | 2.08A | - | - | 56.388mm | 57.40mm | 69.596mm | 92.456mm | - | ROHS3 Compliant | Lead Free | ||
![]() FS36-550 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.8lb 362.87g | - | 2014 | Split Pack™ | 57.15mm Lx47.63mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | 20W | - | 550mA | - | PC Pin | - | - | 2500Vrms | - | - | - | Dual | - | 20VA | - | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | Dual | - | - | - | - | - | - | 36.50mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TCT40-08E07AB Triad Magnetics | 45 |
| Datasheet | 17 Weeks | - | Chassis Mount | 120 | - | 1.5lbs 680.4g | - | 2014 | Class 2, TCT | 92.46mm Lx59.44mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | 40W | - | - | 50Hz | Solder, Quick Connect | - | - | 1500VAC | - | - | - | - | - | 40VA | - | - | - | 120V 240V | Single, Multiple Taps | No | 12V | - | Single | - | - | 3.34A | - | - | 56.5mm | 56.39mm | 61mm | 92.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() F120-100 Triad Magnetics | 58 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 6 | 0.7lb 317.51g | Bulk | 2014 | Split Pack™, Class 2/3, F | 47.63mm Lx39.67mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | 25°C | 0°C | - | 6W | 12W | - | - | PC Pin | - | - | 2500Vrms | - | 100mA | - | Single | - | 12VA | - | - | - | 115V | Single | No | Parallel 60V Series 120V | - | Dual | - | - | - | - | - | 36.49mm | 36.50mm | 47.63mm | 39.67mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPL12-2000 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 8 | 1.3lbs 589.7g | - | 2014 | Chassis Mount: World Series™ | 53.98mm Lx82.55mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 25W | 25W | 1.98A | - | Wire Leads | UL | - | 3500Vrms | - | 1.98A | - | Dual | - | 25.0VA | - | - | - | 115V 230V | Dual | No | 12.6V | - | Dual | - | - | 1.98A | - | - | - | 49.22mm | 53.98mm | 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() FD4-16 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 7 | 0.44lb 199.58g | - | - | Quick Pack | 65.07mm Lx31.75mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | 6W | 6W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | 2500VAC | - | - | - | Dual | 400mA | 6VA | - | - | - | 115V 230V | Dual | Yes | 16V | - | Single | - | - | - | - | - | 34.9mm | 34.93mm | 65.07mm | 31.75mm | - | ROHS3 Compliant | Lead Free | ||
![]() F24-250-C2 Triad Magnetics | 6851 |
| Datasheet | 17 Weeks | - | Through Hole | - | 6 | 0.7lb 317.51g | - | 2014 | Split Pack™, Class 2/3, F | 41.28mm Lx33.32mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | 6W | - | 250mA | 50Hz | PC Pin | - | - | 2500Vrms | - | - | - | - | - | 6VA | - | - | - | 115V | Single | No | Parallel 12V Series 24V | - | Dual | - | - | 250mA | - | - | 33.3248mm | 33.32mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() VPT24-4170 Triad Magnetics | 32 |
| Datasheet | 13 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 2.2lbs 997.9g | - | 2014 | Chassis Mount: World Series™ | 87.00mm Diax47.00mm W | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 100W | 100W | - | - | Wire Leads | - | - | 4000Vrms | 24V | 4.17A | - | - | 4.17A | 100VA | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | Dual | - | - | 8.34A | - | - | 45mm | 51.0mm | - | 47mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FS48-125 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.44lb 199.58g | - | 2012 | Split Pack™ | 41.28mm Lx33.32mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | 6W | - | - | - | PC Pin | CSA, UL | L41.27XB33.32XH33.32 (mm) | 2500Vrms | - | - | 230V | - | - | 6VA | 24V | - | - | 115V 230V | Dual | No | Parallel 24V Series 48V | 24V | - | 2 | 6 VA | - | 0.25A | 0.25A | - | 33.32mm | 41.27mm | 33.32mm | - | ROHS3 Compliant | - | ||
![]() FP30-85 Triad Magnetics | 38 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.313lb 141.97g | Bulk | 2006 | Flat Pack™ | 47.63mm Lx39.67mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | 2.5W | 2.5W | - | - | PC Pin | - | - | 2000Vrms | - | 80mA | - | - | - | 2.5VA | - | - | - | 115V 230V | Dual | No | Parallel 15V Series 30V | - | - | - | - | - | - | - | 16.51mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPM36-4440 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | 4.2lbs 1.9kg | - | 2015 | Toroidal Medical, VPM | 113.00mm Dia | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 160W | 160W | - | - | Wire Leads | - | - | 4000Vrms | - | 4.44A | - | - | - | 160VA | - | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | No | Parallel 18V Series 36V | - | Dual | - | - | 8.88A | - | - | - | 52.00mm | - | - | Unknown | ROHS3 Compliant | - |