- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F3-12 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 5 | 0.25lb 113.4g | - | - | Quick Pack | 41.28mm Lx30.15mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | - | 2.4W | 2.4W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | - | 2500VAC | - | - | - | - | - | - | 2.4VA | - | - | - | 115V | Single | Yes | 12.6V | - | - | - | - | - | - | - | - | 30.1498mm | 30.15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FP10-2400 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | PCB | Through Hole | - | 6 | 0.938lb 425.47g | - | 2006 | Flat Pack™ | 72.90mm Lx57.15mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | POWER | - | 8504.31.40.35 | 24W | - | - | - | PC Pin | UL | L72.9XB57.15XH34.92 (mm) | 2000Vrms | - | - | - | - | - | - | 24VA | 5V | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 24 VA | 2.4A | 4.8A | 4.8A | - | 34.925mm | 34.93mm | 72.9mm | 57.15mm | - | ROHS3 Compliant | - | ||
![]() F-150P Triad Magnetics | 45 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 6 | 0.219lb 99.34g | Bulk | 2012 | Single Primary | 35.31mm Lx39.67mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | 130°C | 0°C | POWER | - | 8504.31.40.35 | 1.5W | - | - | - | PC Pin | UL | - | 1500Vrms | - | - | - | - | - | - | 1.5VA | 8.5V | 115V | - | 115V | Single | No | Parallel 8.5V Series 17V | 8.5V | Dual | - | 1.5 VA | - | 0.17A | 0.17A | - | 30.15mm | - | 35.31mm | - | - | ROHS3 Compliant | - | ||
![]() F16-150-C2 Triad Magnetics | 3821 |
| Datasheet | 17 Weeks | PCB | Through Hole | - | 6 | 0.25lb 113.4g | - | 2008 | Split Pack™, Class 2/3, F | 34.93mm Lx28.58mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | - | 2.5W | - | 150mA | 50Hz | PC Pin | UL | - | 4200Vrms | - | - | - | - | - | - | 2.5VA | - | - | - | 115V | Single | No | Parallel 8V Series 16V | - | Dual | - | - | 150mA | - | - | - | 30.1498mm | 30.15mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() VPP12-400 Triad Magnetics | 4439 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 8 | 0.37lb 167.83g | Bulk | 2007 | PC Mount: World Series™ | 41.28mm Lx33.32mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | - | 5W | 5W | 800mA | - | PC Pin | CSA, UL, VDE | - | 4000Vrms | 12.6V | 400mA | 115V | - | Dual | 800mA | 5VA | - | - | 115V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | Dual | - | - | 800mA | - | - | - | 34.925mm | 34.93mm | 41.28mm | 33.3248mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() F7-10 Triad Magnetics | 45 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 5 | 1.7lbs 771.1g | - | - | Quick Pack | 93.65mm Lx46.02mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | - | 56W | 56W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | 2500VAC | - | - | - | - | Single | 5A | 56VA | - | - | - | 115V | Single | Yes | 10V | - | Single | - | - | - | - | - | - | 57.15mm | 57.15mm | 93.65mm | 46.02mm | - | ROHS3 Compliant | Lead Free | ||
![]() FP40-600 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | NO | 6 | 0.938lb 425.47g | - | 2012 | Flat Pack™ | 72.90mm Lx57.15mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | POWER | PCB MOUNTABLE | 8504.31.40.35 | 24W | - | - | - | PC Pin | UL | L72.9XB57.15XH34.92 (mm) | 2000Vrms | - | - | - | - | - | - | 24VA | 20V | - | - | 115V 230V | Dual | No | Parallel 20V Series 40V | 20V | - | 2 | 24 VA | 600mA | 1.2A | 1.2A | - | 34.925mm | 34.93mm | 72.9mm | 57.15mm | - | ROHS3 Compliant | - | ||
![]() F-235Z Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges | Chassis Mount | - | 6 | 0.6lb 272.16g | - | 2006 | Multiple Secondary | 60.33mm Lx36.50mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | - | - | 8504.31.20.00 | 6W | - | - | - | Solder, Quick Connect | - | - | 1500Vrms | - | - | - | - | - | - | 6VA | 12V | - | - | 115V | Single | Yes | Parallel 12V Series 24V | - | Dual | - | - | - | 0.25A | - | - | - | 50.80mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FP16-3000 Triad Magnetics | 67 |
| Datasheet | 17 Weeks | PCB | Through Hole | - | - | 1.4lbs 635g | - | 2014 | Flat Pack™ | 79.25mm Lx63.50mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | POWER | - | 8504.31.40.65 | 48W | - | - | - | PC Pin | UL | L79.25XB63.5XH34.92 (mm) | 2000Vrms | - | - | - | 230V | - | - | 48VA | 8V | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 48 VA | 3A | 6A | 6A | - | 34.925mm | 34.93mm | 79.25mm | 63.5mm | - | ROHS3 Compliant | - | ||
![]() FP88-28 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.313lb 141.97g | - | 2006 | Flat Pack™ | 47.63mm Lx39.67mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | PCB MOUNTABLE | - | 2.5W | - | - | - | PC Pin | UL | L47.62XB39.67XH16.51 (mm) | 2000Vrms | - | - | - | - | - | - | 2.5VA | 44V | - | - | 115V 230V | Dual | No | Parallel 44V Series 88V | 44V | - | 2 | 2.5 VA | - | 0.056A | 0.056A | - | - | 16.51mm | 47.62mm | 39.67mm | - | ROHS3 Compliant | - | ||
![]() FP20-2400 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | NO | - | 1.4lbs 635g | - | 2014 | Flat Pack™ | 79.25mm Lx63.50mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | POWER | PCB MOUNTABLE | 8504.31.40.65 | 48W | - | - | - | PC Pin | UL | L79.25XB63.5XH34.92 (mm) | 2000Vrms | - | - | - | 230V | - | - | 48VA | 10V | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 48 VA | 2.4A | 4.8A | 4.8A | - | 34.925mm | 34.93mm | 79.25mm | 63.5mm | - | ROHS3 Compliant | - | ||
![]() F-143XP Triad Magnetics | 72 |
| Datasheet | 17 Weeks | Flanges, PCB, Through Hole | Chassis Mount | - | 6 | 0.469lb 212.73g | - | 2007 | Single Primary | 60.32mm Lx31.75mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | 130°C | 0°C | - | - | - | 4.5W | 4.5W | 300mA | - | PC Pin | UL | - | 1500Vrms | 15V | 150mA | - | - | Single | 300mA | 4.5VA | - | - | 115V | 115V | Single | No | Parallel 15V Series 30V | - | Dual | - | - | - | - | - | - | - | 36.50mm | 60.32mm | 31.75mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F-31X Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Flanges | Chassis Mount | - | 5 | 1.7lbs 771.1g | - | 2014 | Single Secondary | 95.25mm Lx53.98mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | 1W | - | 3A | - | Wire Leads | - | - | 2000Vrms | - | - | - | - | Single | - | 30VA | - | - | - | 115V | Single | Yes | 10V | - | Single | - | - | 3A | - | - | - | - | 54.76mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F-136P Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 6 | 0.219lb 99.34g | - | 2012 | Single Primary | 39.67mm Lx35.31mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | 130°C | 0°C | POWER | - | 8504.31.40.35 | 1.5W | - | - | - | PC Pin | UL | - | 1500Vrms | - | - | - | - | - | - | 1.5VA | 58V | 115V | - | 115V | Single | No | Parallel 58V Series 116V | 58V | Dual | - | 1.5 VA | - | - | - | - | 30.15mm | - | 35.31mm | - | - | ROHS3 Compliant | - | ||
![]() FS120-05 Triad Magnetics | 38 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.4lb 181.44g | - | - | Split Pack™ | 41.28mm Lx33.32mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | - | - | 6W | - | - | - | PC Pin | CSA, UL | L41.27XB33.32XH33.32 (mm) | 2500Vrms | - | - | - | 230V | - | - | 6VA | 60V | - | - | 115V 230V | Dual | No | Parallel 60V Series 120V | 60V | - | 2 | 6 VA | - | 0.1A | 0.1A | - | - | 33.32mm | 41.27mm | 33.32mm | - | ROHS3 Compliant | - | ||
![]() TCT40-04E07AB Triad Magnetics | 29 |
| Datasheet | 17 Weeks | - | Chassis Mount | NO | - | 1.5lbs 680.4g | - | 2017 | Class 2, TCT | 92.46mm Lx59.44mm W | yes | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | - | - | POWER | - | 8504.31.40.65 | 40W | - | - | 50Hz | Solder, Quick Connect | CSA, UL | D92.5XH56.5 (mm) | 1500VAC | - | - | - | - | - | - | 40VA | 12V | 240V | - | 240V | Single | No | 12V | - | - | 1 | 40 VA | 3.34A | - | - | 92.5mm | 59.436mm | 56.39mm | 92.46mm | 59.44mm | - | ROHS3 Compliant | - | ||
![]() F12-200-C2 Triad Magnetics | 486 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 6 | 0.25lb 113.4g | - | 2014 | Split Pack™, Class 2/3, F | 34.93mm Lx28.58mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | 2.5W | - | 200mA | 50Hz | PC Pin | - | L34.92XB28.57XH30.15 (mm) | 2500Vrms | - | - | - | - | - | - | 2.5VA | - | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Dual | - | 2.5 VA | 200mA | 0.2A | 0.2A | - | 30.1498mm | 30.15mm | 34.92mm | 28.57mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F120-050 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | 6 | 0.44lb 199.58g | - | 2014 | Split Pack™, Class 2/3, F | 41.28mm Lx33.32mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | 25°C | 0°C | - | - | - | 6W | 6W | - | - | PC Pin | - | - | 2500Vrms | - | 50mA | - | - | Single | - | 6VA | - | - | - | 115V | Single | No | Parallel 60V Series 120V | - | Dual | - | - | - | - | - | - | 33.32mm | 33.32mm | 41.28mm | 33.32mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-354X Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 7 | 2.2lbs 997.9g | - | 2006 | Single Secondary | 101.60mm Lx57.15mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 52.5W | 52.5W | 1.5A | - | Wire Leads | UL | - | 1500Vrms | - | 1.5A | - | - | Dual | 1.5A | 52.5VA | - | - | - | 115V 230V | Dual | Yes | 35V | - | Single | - | - | 1.5A | - | - | - | 65.8622mm | 65.86mm | 101.6mm | 57.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() F56-220-C2 Triad Magnetics | 14 |
| Datasheet | 17 Weeks | - | Through Hole | NO | 6 | 0.7lb 317.51g | - | 2014 | Split Pack™, Class 2/3, F | 47.63mm Lx39.67mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | 12W | - | 220mA | 50Hz | PC Pin | - | - | 2500Vrms | - | - | - | - | - | - | 12VA | - | - | - | 115V | Single | No | Parallel 28V Series 56V | - | Dual | - | 12 VA | 220mA | 0.22A | 0.22A | - | 36.4998mm | 36.50mm | - | - | Unknown | ROHS3 Compliant | Lead Free |