- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | Transistor Element Material | Number of Elements | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Element Configuration | Operating Mode | Output Current | Power - Max | Output Voltage 1 | Transistor Application | Nominal Input Voltage | DS Breakdown Voltage-Min | FET Technology | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Highest Frequency Band | Secondary Current | Output Current 1 | Output Current 2 | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS36-1000-C2 Triad Magnetics | 75 | - | Datasheet | 17 Weeks | - | Through Hole | NO | 8 | 1.1lbs 499g | - | - | - | 2014 | Split Pack™, Class 2/3, FS | 66.68mm Lx55.55mm W | yes | Active | Not Applicable | - | Solder | EAR99 | Laminated Core | - | - | - | - | - | 36W | - | - | - | - | 50Hz | - | - | PC Pin | - | - | - | L66.67XB55.55XH39.67 (mm) | 4200Vrms | - | - | - | - | - | 36VA | - | - | - | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | 2 | 36 VA | - | 1A | 1A | 1A | 39.6748mm | 39.67mm | 66.67mm | 55.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPT12-2080 Triad Magnetics | 12 |
| Datasheet | 13 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 0.882lb 400.07g | - | - | - | 2011 | Chassis Mount: World Series™ | 71.00mm Diax32.00mm W | - | Active | Not Applicable | - | Wire Leads | - | Toroidal | - | - | - | - | - | 25W | 25W | - | - | - | - | - | - | Wire Leads | - | - | - | - | 4000Vrms | 12V | 2.08A | - | - | 2.08A | 25VA | - | - | - | - | - | 115V 230V | Dual | No | Parallel 6V Series 12V | - | - | - | - | - | - | - | 31.5mm | 34.0mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F4-24 Triad Magnetics | 117 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 5 | 0.44lb 199.58g | SILICON | 1 | - | 2006 | Quick Pack | 60.33mm Lx31.75mm W | - | Active | Not Applicable | 6 | Solder | EAR99 | Laminated Core | - | - | - | HIGH RELIABILITY | - | 6W | 6W | NO LEAD | NOT SPECIFIED | 250mA | - | NOT SPECIFIED | 6 | Solder, Quick Connect - 0.187 (4.7mm) | R-XUUC-N6 | Not Qualified | UL | - | 2500VAC | - | - | - | ENHANCEMENT MODE | 250mA | 6VA | - | AMPLIFIER | - | 12V | HETERO-JUNCTION | 115V | Single | Yes | 24V | - | - | - | X B | - | - | - | 34.9mm | 34.93mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TCT50-04E07K Triad Magnetics | 40 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | 2lbs 907.2g | - | - | Bulk | 2014 | Class 2, TCT | 92.46mm Lx56.67mm W | - | Active | Not Applicable | - | Wire Leads | - | Laminated Core | - | - | - | - | - | 50W | - | - | - | - | 50Hz | - | - | Wire Leads | - | - | - | - | 1500Vrms | - | - | - | - | - | 50VA | - | - | - | - | - | 240V | Single | No | 12V | Single | - | - | - | 4.17A | - | - | 56.388mm | 57.40mm | 69.596mm | 92.456mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-3117X Triad Magnetics | 15 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 7 | 0.75lb 340.19g | - | - | - | - | Single Secondary | 71.42mm Lx38.10mm W | - | Active | Not Applicable | - | Wire Leads | - | Laminated Core | - | - | - | - | - | 9.6W | 9.6W | - | - | - | - | - | - | Wire Leads | - | - | - | - | 1500Vrms | - | 400mA | - | - | - | 9.6VA | - | - | - | - | - | 115V 230V | Dual | Yes | 24V | Single | - | - | - | - | - | - | 41.275mm | 41.28mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FD8-36 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 7 | 2.8lbs 1.3kg | - | - | - | 2014 | Quick Pack | 102.39mm Lx57.15mm W | yes | Active | Not Applicable | - | Quick Connect | EAR99 | Laminated Core | - | - | POWER | - | 8504.31.40.65 | 100W | 100W | - | - | - | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | - | UL | - | 2500VAC | - | - | - | - | 2.8A | 100VA | 36V | - | - | - | - | 115V 230V | Dual | Yes | 36V | Single | - | 100 VA | - | - | - | - | 65.0748mm | 65.07mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPL20-1200 Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 1.3lbs 589.7g | - | - | - | 2014 | Chassis Mount: World Series™ | 53.98mm Lx82.55mm W | - | Active | Not Applicable | - | Wire Leads | - | Laminated Core | - | - | - | - | - | 25W | 25W | - | - | - | - | - | - | Wire Leads | - | - | UL | - | 3500Vrms | - | 1.25A | - | - | - | 25.0VA | - | - | - | - | - | 115V 230V | Dual | No | 20V | Dual | - | - | - | - | - | - | 49.19mm | 49.22mm | 53.98mm | 79.37mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-253U Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Flanges | Chassis Mount | - | 5 | 4lbs 1.8kg | - | - | - | 2011 | Single Secondary | 73.03mm Lx71.42mm W | - | Active | Not Applicable | - | Wire | - | Laminated Core | - | - | - | - | - | 84W | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | 1500Vrms | - | - | Single | - | - | 84VA | - | - | - | - | - | 115V | Single | Yes | 14V | Single | - | - | - | - | - | - | - | 85.73mm | - | 66.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() FD5-20 Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 7 | 0.7lb 317.51g | - | - | - | 2014 | Quick Pack | 71.42mm Lx34.93mm W | - | Active | Not Applicable | - | Solder | - | Laminated Core | - | - | - | - | - | 12W | 12W | - | - | - | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | - | UL | - | 2500VAC | - | - | Dual | - | 600mA | 12VA | - | - | - | - | - | 115V 230V | Dual | Yes | 20V | Single | - | - | - | - | - | - | 41.3mm | 41.28mm | 71.42mm | 34.93mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-106Z Triad Magnetics | 45 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 8 | 1.5lbs 680.4g | - | - | - | 2007 | Control Transformers | 79.38mm Lx50.80mm W | - | Active | Not Applicable | - | Solder | - | Laminated Core | 130°C | 0°C | - | - | - | 24W | 24W | - | - | 4A | - | - | - | Solder Lug | - | - | - | - | 1500Vrms | 12V | 2A | - | - | 4A | 24VA | - | - | 115V | - | - | 115V 230V | Dual | No | Parallel 6V Series 12V | - | - | - | - | - | - | - | 69.85mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() F-3132P Triad Magnetics | 47 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 8 | 0.25lb 113.4g | - | - | - | 2006 | Dual Primary | 34.93mm Lx28.58mm W | - | Active | Not Applicable | - | Wire | - | Laminated Core | - | - | - | - | - | 1.5W | - | - | - | 100mA | - | - | - | PC Pin | - | - | UL | - | 1500Vrms | - | - | Dual | - | - | 1.5VA | - | - | - | - | - | 115V 230V | Dual | No | Parallel 7.5V Series 15V | Dual | - | - | - | - | - | - | 30.2mm | 28.58mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() VPL25-1000 Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | 1.3lbs 589.7g | - | - | - | 2007 | Chassis Mount: World Series™ | 53.98mm Lx82.55mm W | - | Active | Not Applicable | - | Wire Leads | - | Laminated Core | - | - | - | - | - | 25W | 25W | - | - | 1.98A | - | - | - | Wire Leads | - | - | - | - | 3500Vrms | 12.6V | 990mA | - | - | 1.98A | 25.0VA | - | - | 115V | - | - | 115V 230V | Dual | No | 25.2V | Dual | - | - | - | - | - | - | 49.19mm | 49.22mm | 53.98mm | 79.37mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-377P Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.832lb 377.4g | - | - | - | 2016 | Dual Primary | 57.15mm Lx41.28mm W | - | Active | Not Applicable | - | - | - | Laminated Core | - | - | - | - | - | 24W | - | - | - | - | - | - | - | PC Pin | - | - | - | - | 1500Vrms | - | - | - | - | - | 24VA | - | - | - | - | - | 115V 230V | Dual | No | Parallel 20V Series 40V | - | - | - | - | - | - | - | - | 34.93mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F-154XP Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Flanges, Through Hole | Through Hole | - | 6 | 0.657lb 298.01g | - | - | Bulk | 2016 | Single Primary | 71.42mm Lx37.29mm W | - | Active | Not Applicable | - | - | - | Laminated Core | 130°C | 0°C | - | - | - | 7.5W | - | - | - | - | - | - | - | PC Pin | - | - | - | - | 1500Vrms | - | - | - | - | - | 7.5VA | - | - | - | - | - | 115V | Single | No | Parallel 27V Series 54V | Dual | - | - | - | - | - | - | 41.28mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FP40-150 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 8 | 0.438lb 198.67g | - | - | - | 2014 | Flat Pack™ | 47.63mm Lx39.67mm W | - | Active | Not Applicable | - | Solder | - | Laminated Core | - | - | - | - | - | 6W | - | - | - | 150mA | - | - | - | PC Pin | - | - | UL | - | 2000Vrms | - | - | Dual | - | - | 6VA | - | - | - | - | - | 115V 230V | Dual | No | Parallel 20V Series 40V | Dual | - | - | - | - | - | - | 22.225mm | 22.23mm | 47.625mm | 39.6748mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FS20-055 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.17lb 77.11g | - | - | Bulk | 2011 | Split Pack™ | 34.93mm Lx28.56mm W | - | Active | Not Applicable | - | PC Pin | - | Laminated Core | - | - | - | - | - | 1.1W | 1.1W | - | - | 55mA | - | - | - | PC Pin | - | - | - | - | 2500Vrms | - | 55mA | Dual | - | - | 1.1VA | - | - | - | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | Dual | - | - | - | - | - | - | 23.7998mm | 23.80mm | 34.93mm | 28.56mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F-255X Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Flanges | Chassis Mount | - | 5 | 2.5lbs 1.1kg | - | - | - | 2014 | Single Secondary | 101.60mm Lx57.15mm W | - | Active | Not Applicable | - | - | - | Laminated Core | - | - | - | - | - | 40W | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | 1500Vrms | - | - | Single | - | - | 40VA | - | - | - | - | - | 115V | Single | Yes | 20V | Single | - | - | - | - | - | - | - | 65.07mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F48-050 Triad Magnetics | 49 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 6 | 0.25lb 113.4g | - | - | - | 2012 | Split Pack™, Class 2/3, F | 34.93mm Lx28.58mm W | - | Active | Not Applicable | - | PC Pin | - | Laminated Core | - | - | - | - | - | 2.5W | 2.5W | - | - | - | - | - | - | PC Pin | - | - | - | - | 2500Vrms | - | 50mA | Single | - | - | 2.5VA | - | - | - | - | - | 115V | Single | No | Parallel 24V Series 48V | Dual | - | - | - | - | - | - | - | 30.15mm | 34.93mm | 28.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPP20-500 Triad Magnetics | 274 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | - | 0.53lb 240.4g | - | - | Bulk | 2007 | PC Mount: World Series™ | 47.63mm Lx39.67mm W | - | Active | Not Applicable | - | PC Pin | - | Laminated Core | - | - | - | - | - | 10W | 10W | - | - | 1A | - | - | - | PC Pin | - | - | CSA, UL, VDE | - | 4000Vrms | 20V | 1A | - | - | 1A | 10VA | - | - | 115V | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | Dual | - | - | - | - | - | - | 39.624mm | 34.93mm | 47.63mm | 47.752mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-399U Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Flanges | Chassis Mount | - | 8 | 5.9lbs 2.7kg | - | - | - | 2007 | Control Transformers | 88.90mm Lx79.38mm W | - | Active | Not Applicable | - | - | - | Laminated Core | - | - | - | - | - | 144W | - | - | - | 12A | - | - | - | Solder, Quick Connect | - | - | - | - | 1500Vrms | 12V | - | Dual | - | 12A | 192VA | - | - | 115V | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | Dual | - | - | - | - | - | - | - | 120.65mm | - | - | - | ROHS3 Compliant | Lead Free |