- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F-113X Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 4 | 0.4lb 181.44g | - | 2012 | Single Secondary | 60.32mm Lx34.93mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | 45°C | 0°C | - | - | 1.8W | 1.8W | 150mA | - | Wire Leads | - | - | 1500Vrms | 12V | 150mA | - | - | 150mA | 1.8VA | - | 115V | - | Single | No | - | - | - | - | - | - | - | 34.9mm | 34.93mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FP30-400 Triad Magnetics | 63 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | - | 8 | 0.688lb 312.07g | Bulk | 2006 | Flat Pack™ | 63.50mm Lx50.80mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 12W | 12W | 800mA | - | PC Pin | UL | - | 2000Vrms | 222V | 400mA | - | Dual | 800mA | 12VA | - | 115V | 115V 230V | Dual | No | Parallel 15V Series 30V | Dual | - | - | - | - | - | 26.9748mm | 26.97mm | 63.5mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCT40-09E07K Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 1.5lbs 680.4g | Bulk | 2007 | Class 2, TCT | 92.46mm Lx56.67mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 40W | 40W | - | 50Hz | Wire Leads | UL | - | 1500Vrms | 24V | 1.67A | - | - | 1.67A | 40VA | - | - | 208V 240V | Single, Multiple Taps | No | 24V | Single | - | - | 1.67A | - | - | 59.436mm | 57.40mm | 92.46mm | 55.88mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-366XP Triad Magnetics | 34 |
| Datasheet | 17 Weeks | Flanges, PCB, Through Hole | Chassis Mount | - | - | 8 | 0.688lb 312.07g | - | 2006 | Single Primary | 71.42mm Lx36.50mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 10W | 10W | - | - | PC Pin | UL | - | 1500Vrms | - | 1.28A | - | Dual | - | 10VA | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | Dual | - | - | - | - | - | 41.275mm | 41.28mm | 71.42mm | 36.4998mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-198U Triad Magnetics | 45 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 8 | 6.2lbs 2.8kg | - | 2015 | Multiple Secondary | 80.95mm Lx79.38mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 122W | 122W | - | - | Wire Leads | - | - | 1500Vrms | - | 1A | - | Single | - | 122VA | - | - | 115V | Single | Yes | 15.5V 32V | Dual | - | - | - | - | - | - | 95.25mm | 80.95mm | 79.38mm | - | ROHS3 Compliant | Lead Free | ||
![]() FS56-650 Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 8 | 1.1lbs 499g | - | 2012 | Split Pack™ | 66.68mm Lx55.55mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | 36W | - | - | - | PC Pin | - | - | 2500Vrms | - | - | - | Dual | - | 36VA | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | Dual | - | - | - | - | - | - | 39.67mm | - | - | - | ROHS3 Compliant | - | ||
![]() F-3181U Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges | Chassis Mount | - | - | 6 | 2.3lbs 1kg | - | 2006 | Single Secondary | 80.95mm Lx60.33mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | 8504.31.20.00 | 50.4W | - | - | - | Wire Leads | UL | - | 2000Vrms | - | - | - | - | 4A | 50VA | - | - | 115V 230V | Dual | Yes | 12.6V | Single | - | 50.4 VA | - | - | - | 77.8mm | 65.07mm | - | 80.95mm | - | ROHS3 Compliant | - | ||
![]() FS56-020 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 8 | 0.17lb 77.11g | - | 2012 | Split Pack™ | 34.93mm Lx28.58mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | - | 1.1W | - | - | - | PC Pin | CSA, UL | - | 2500Vrms | - | - | 230V | - | - | 1.1VA | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | 2 | 1.1 VA | - | 0.04A | 0.04A | - | 23.80mm | 34.92mm | - | - | ROHS3 Compliant | - | ||
![]() TCT40-07E07AE Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | 120 | NO | - | 1.5lbs 680.4g | - | 2017 | Class 2, TCT | 92.46mm Lx66.04mm W | yes | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | - | - | POWER | 8504.31.40.65 | 40W | - | - | 50Hz | Solder, Quick Connect | CSA, UL | L92.46XB55.12XH59.44 (mm) | 1500VAC | - | - | - | - | - | 40VA | 12V | - | 120V 208V 240V | Single, Multiple Taps | No | 12V | Single | - | 40 VA | 3.34A | - | - | 59.436mm | 59.44mm | 92.46mm | 55.12mm | - | ROHS3 Compliant | - | ||
![]() FS10-250-C2 Triad Magnetics | 41 |
| Datasheet | 17 Weeks | - | Through Hole | - | - | 8 | 0.25lb 113.4g | - | 2014 | Split Pack™, Class 2/3, FS | 34.93mm Lx28.58mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | 2.5W | - | - | 50Hz | PC Pin | - | - | 4200Vrms | - | - | - | - | - | 2.4VA | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | - | - | 250mA | - | - | 30.1498mm | 30.15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F-3118X Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges | Chassis Mount | - | - | 7 | 1.3lbs 589.7g | - | - | Single Secondary | 82.55mm Lx50.80mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | 16.8W | - | - | - | Wire Leads | - | - | 1500Vrms | - | - | - | Dual | - | 16.8VA | - | - | 115V 230V | Dual | Yes | 24V | Single | - | - | - | - | - | - | 50.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() VPT230-430 Triad Magnetics | 49 |
| Datasheet | 13 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 2.2lbs 997.9g | - | 2009 | Chassis Mount: World Series™ | 87.00mm Diax47.00mm W | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 100W | 100W | - | - | Wire Leads | - | - | 4000Vrms | 230V | 430mA | - | - | 430mA | 100VA | - | - | 115V 230V | Dual | No | Parallel 115V Series 230V | Dual | - | - | - | - | - | 45mm | 51.0mm | - | 47mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPL24-400 Triad Magnetics | 40 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 8 | 0.7lb 317.51g | - | 2006 | Chassis Mount: World Series™ | 36.52mm Lx71.44mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 10W | 10W | 820mA | - | Wire Leads | UL | - | 3500Vrms | - | 410mA | - | Dual | - | 10.0VA | - | - | 115V 230V | Dual | No | 24V | Dual | - | - | - | - | - | 44.45mm | 44.45mm | 36.52mm | 44.45mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() VPL16-600 Triad Magnetics | 57 |
| Datasheet | 17 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 0.7lb 317.51g | - | 2007 | Chassis Mount: World Series™ | 36.52mm Lx71.44mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 10W | 10W | 1.26A | - | Wire Leads | UL | - | 3500Vrms | 8V | 630mA | - | - | 1.26A | 10.0VA | - | 115V | 115V 230V | Dual | No | 16V | Dual | - | - | - | - | - | 44.45mm | 44.45mm | 36.52mm | 71.44mm | - | ROHS3 Compliant | Lead Free | ||
![]() FS36-350 Triad Magnetics | 69 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | - | 8 | 0.7lb 317.51g | Bulk | 2007 | Split Pack™ | 47.63mm Lx39.67mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 12W | 12W | 700mA | 60Hz | PC Pin | UL | - | 2500Vrms | - | 350mA | - | Dual | - | 12VA | - | 115V | 115V 230V | Dual | No | Parallel 18V Series 36V | Dual | - | - | - | - | - | 36.4998mm | 36.50mm | 47.63mm | 39.67mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-214U Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis, Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 8 | 3.3lbs 1.5kg | - | 2014 | Control Transformers | 80.95mm Lx71.42mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | 96W | 96W | 4A | 50Hz | Solder Lug | UL | - | 1500Vrms | 48V | 2A | - | Dual | 4A | 96VA | - | 115V | 115V 230V | Single | No | Parallel 24V Series 48V | Dual | - | - | 2A | - | - | 81.026mm | 86.51mm | 80.95mm | 71.42mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() F-107Z Triad Magnetics | 55 |
| Datasheet | 17 Weeks | Chassis, Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 8 | 2.5lbs 1.1kg | - | 2006 | Control Transformers | 92.07mm Lx60.32mm W | - | Active | Not Applicable | Solder | - | Laminated Core | 130°C | 0°C | - | - | 48W | 48W | 4A | - | Solder Lug | UL | - | 1500Vrms | 24V | 2A | - | Dual | 4A | 48VA | - | 115V | 115V 230V | Dual | No | Parallel 12V Series 24V | Dual | - | - | - | - | - | 85.73mm | 85.73mm | 92.07mm | 60.32mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VPP12-1600 Triad Magnetics | 72 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | - | 8 | 0.9lb 408.23g | Bulk | 2007 | PC Mount: World Series™ | 57.15mm Lx47.63mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 20W | 20W | 3.2A | - | PC Pin | CSA, UL, VDE | - | 4000Vrms | 12.6V | 1.6A | - | Dual | 3.2A | 20VA | - | 115V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | Dual | - | - | - | - | - | 41.275mm | 41.28mm | 57.15mm | 47.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPS24-7300 Triad Magnetics | 45 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 12 | 5.5lbs 2.5kg | Bulk | 2007 | Chassis Mount: World Series™ | 79.50mm Lx71.37mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 175W | 175W | 14.6A | - | Solder, Quick Connect | CSA, UL, VDE | - | 4000Vrms | 24V | 7.3A | - | Dual | 14.6A | 175VA | - | 115V | 115V 230V | Dual | No | Parallel 12V Series 24V | Dual | - | - | - | - | - | 95.3mm | 95.25mm | 79.5mm | 71.37mm | - | ROHS3 Compliant | Contains Lead | ||
![]() VPS12-3400 Triad Magnetics | 145 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 10 | 1.6lbs 725.7g | Bulk | 2005 | Chassis Mount: World Series™ | 58.67mm Lx50.80mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 43W | 43W | 6.8A | - | Solder, Quick Connect | CSA, UL, VDE | - | 4000Vrms | 6.3V | 3.4A | - | Dual | - | 43VA | - | 115V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | Dual | - | - | - | - | - | - | 68.33mm | 58.67mm | 50.8mm | No SVHC | ROHS3 Compliant | Lead Free |