- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Applications | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS28-200 Triad Magnetics | 62 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | - | 8 | 0.44lb 199.58g | Bulk | 2011 | Split Pack™ | 41.28mm Lx33.32mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 6W | 6W | 200mA | - | PC Pin | UL | - | 2500Vrms | - | 200mA | Dual | - | 6VA | - | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | Dual | - | - | - | 33.3248mm | 33.32mm | 41.28mm | 33.32mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F36-65 Triad Magnetics | 38 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | - | 6 | 0.25lb 113.4g | - | 2008 | Split Pack™, Class 2/3, F | 34.93mm Lx28.58mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 2.5W | 2.5W | 65mA | - | PC Pin | UL | - | 2500Vrms | - | 65mA | - | - | 2.5VA | - | - | - | 115V | Single | No | Parallel 18V Series 36V | Dual | - | - | - | 30.1498mm | 30.15mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F-362XP Triad Magnetics | 12 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Through Hole | Chassis Mount | - | - | 8 | 0.688lb 312.07g | - | 2012 | Single Primary | 71.42mm Lx36.50mm W | - | Active | Not Applicable | PCB | - | Laminated Core | - | - | 10W | 10W | 1A | - | PC Pin | - | - | 1500Vrms | 10V | 1A | - | 1A | 10VA | - | - | 115V | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | - | 41.28mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FS24-045 Triad Magnetics | 61 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 8 | 0.17lb 77.11g | Bulk | 2011 | Split Pack™ | 34.93mm Lx28.56mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 1.1W | 1.1W | 45mA | - | PC Pin | - | - | 2500Vrms | - | 45mA | - | - | 1.1VA | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | 23.7998mm | 23.80mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() VPP10-5600 Triad Magnetics | 39 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | - | 8 | 1.7lbs 771.1g | Bulk | 2007 | PC Mount: World Series™ | 76.20mm Lx63.50mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 56W | 56W | 11.2A | - | PC Pin | CSA, UL, VDE | - | 4000Vrms | 10V | 5.6A | Dual | 11.2A | 56VA | - | - | 115V | 115V 230V | Dual | No | Parallel 5V Series 10V | Dual | - | - | - | 46.0248mm | 46.02mm | 76.2mm | 63.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPT48-10400 Triad Magnetics | 32 |
| Datasheet | 13 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 9.3lbs 4.2kg | - | 2011 | Chassis Mount: World Series™ | 140.00mm Diax60.00mm W | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | 500W | 500W | - | - | Wire Leads | - | - | 4000Vrms | 48V | 10.4A | - | 10.4A | 500VA | - | - | - | 115V 230V | Dual | No | Parallel 24V Series 48V | - | - | - | - | 33mm | 66.0mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F56-350 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 6 | 0.8lb 362.87g | - | 2014 | Split Pack™, Class 2/3, F | 57.15mm Lx47.63mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 20W | 20W | - | - | PC Pin | - | - | 2500Vrms | - | 350mA | Single | - | 20VA | - | - | - | 115V | Single | No | Parallel 28V Series 56V | Dual | - | - | - | - | 36.50mm | 57.15mm | 47.63mm | - | ROHS3 Compliant | Lead Free | ||
![]() F10-110-C2 Triad Magnetics | 32 |
| Datasheet | 17 Weeks | - | Through Hole | - | - | 6 | 0.17lb 77.11g | - | 2012 | Split Pack™, Class 2/3, F | 34.93mm Lx28.58mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | 1.1W | - | 110mA | 50Hz | PC Pin | - | - | 4200Vrms | - | - | - | - | 1.1VA | - | - | - | 115V | Single | No | Parallel 5V Series 10V | Dual | - | - | 110mA | 23.7998mm | 23.80mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() VPS28-4600 Triad Magnetics | 56 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 12 | 4.1lbs 1.9kg | Bulk | 2005 | Chassis Mount: World Series™ | 71.37mm Lx68.33mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | 130W | 130W | - | - | Solder, Quick Connect | CSA, UL, VDE | - | 4000Vrms | - | 4.6A | - | - | 130VA | - | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | 85.725mm | 85.85mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F-90X Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | 0.7lb 317.51g | - | 2007 | Universal | 71.42mm Lx41.28mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 115W | - | 100mA | - | Wire Leads | - | - | 1500Vrms | - | 100mA | - | 100mA | Varies | - | - | 115V | 115V | Single, Multiple Taps | No | 10V 20V 40V | Single, Multiple Taps | - | - | - | - | 41.28mm | 71.42mm | 41.28mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FP16-150 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | - | 8 | 0.313lb 141.97g | Bulk | 2011 | Flat Pack™ | 47.63mm Lx39.67mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 2.5W | 2.5W | - | - | PC Pin | UL | - | 2000Vrms | - | 150mA | Dual | - | 2.5VA | - | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | Dual | - | - | - | 16.51mm | 16.51mm | 47.63mm | 39.6748mm | - | ROHS3 Compliant | Lead Free | ||
![]() FS12-500 Triad Magnetics | 56 | - | Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | - | 8 | 0.44lb 199.58g | Bulk | 2007 | Split Pack™ | 41.28mm Lx33.32mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 6W | 6W | 1A | - | PC Pin | UL | - | 2500Vrms | - | 1A | Dual | - | 6VA | - | - | 115V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | Dual | - | - | - | 33.3248mm | 33.32mm | 41.28mm | 33.3248mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-3185U Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis, Chassis Mount, Flanges | Chassis Mount | - | - | 7 | 2.9lbs 1.3kg | - | 2015 | Single Secondary | 63.50mm Lx61.90mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 56W | 56W | 2A | - | Wire Leads | - | - | 1500Vrms | - | 2A | - | - | 56VA | - | - | - | 115V 230V | Dual | Yes | 28V | Single | - | - | - | - | 77.79mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FP20-300 Triad Magnetics | 68 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | - | 8 | 0.438lb 198.67g | Bulk | 2007 | Flat Pack™ | 47.63mm Lx39.67mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 6W | 6W | 600mA | - | PC Pin | UL | - | 2000Vrms | 10V | 300mA | - | - | 6VA | - | - | 115V | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | 22.225mm | 22.22mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPT48-2080 Triad Magnetics | 50 | - | Datasheet | 13 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 2.2lbs 997.9g | - | 2014 | Chassis Mount: World Series™ | 87.00mm Diax47.00mm W | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | 100W | 100W | - | - | Wire Leads | - | - | 4000Vrms | 48V | 2.08A | - | 2.08A | 100VA | - | - | - | 115V 230V | Dual | No | Parallel 24V Series 48V | Dual | - | - | 4.16A | 45mm | 51.0mm | - | 47mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TCT50-02E07AE Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | - | NO | - | 2lbs 907.2g | - | - | Class 2, TCT | 92.46mm Lx66.04mm W | yes | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | POWER | 8504.31.40.65 | 50W | - | - | 50Hz | Solder, Quick Connect | CSA, UL | L92.46XB55.12XH69.6 (mm) | 1500VAC | - | - | - | - | 50VA | 24V | 240V | - | 240V | Single | No | 24V | - | 1 | 50 VA | 2.08A | 56.388mm | 69.60mm | 92.46mm | 55.12mm | - | ROHS3 Compliant | - | ||
![]() VPT24-2080 Triad Magnetics | 12 |
| Datasheet | 13 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 1.4lbs 635g | - | 2011 | Chassis Mount: World Series™ | 80.00mm Diax33.00mm W | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | 50W | 50W | - | - | Wire Leads | - | - | 4000Vrms | 24V | 2.08A | - | 2.08A | 50VA | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | 33mm | 36.0mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCT50-05E07AE Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | 120 | NO | - | 2lbs 907.2g | - | 2008 | Class 2, TCT | 92.46mm Lx66.04mm W | yes | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | POWER | 8504.31.40.65 | 50W | - | - | 50Hz | Solder, Quick Connect | CSA, UL | L92.46XB55.12XH69.6 (mm) | 1500VAC | - | - | - | - | 50VA | 24V | - | - | 120V 208V 240V | Single, Multiple Taps | No | 24V | Single | - | 50 VA | 2.08A | 56.388mm | 69.60mm | 92.46mm | 55.12mm | - | ROHS3 Compliant | - | ||
![]() F-3142XP Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Flanges, Through Hole | Chassis Mount | - | - | 8 | 0.407lb 184.62g | - | - | Single Primary | 60.32mm Lx31.75mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 4.5W | 4.5W | - | - | PC Pin | - | - | 1500Vrms | - | 300mA | Dual | - | 4.5VA | - | - | - | 115V 230V | Dual | No | Parallel 7.5V Series 15V | Dual | - | - | - | - | 36.50mm | 60.32mm | 31.75mm | - | ROHS3 Compliant | Lead Free | ||
![]() F24-800 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 6 | 0.8lb 362.87g | - | 2014 | Split Pack™, Class 2/3, F | 57.15mm Lx47.63mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 20W | 20W | - | - | PC Pin | - | - | 2500Vrms | - | 1.6A | Single | - | 20VA | - | - | - | 115V | Single | No | Parallel 12V Series 24V | Dual | - | - | - | - | 36.50mm | 57.15mm | 47.63mm | - | ROHS3 Compliant | Lead Free |