- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Power Dissipation | Termination Style | Voltage - Isolation | Max Output Current | Power - Max | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VPP10-1000-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | 0.53lb 240.4g | 2014 | PC Mount: World Series™ | 47.63mm Lx39.67mm W | Active | Not Applicable | PC Pin | Laminated Core | 10W | PC Pin | 4000Vrms | 1A | 10VA | 115V 230V | Dual | No | Parallel 5V Series 10V | Dual | 34.93mm | 47.63mm | 39.67mm | ROHS3 Compliant | ||
![]() TCT3-11E07AE-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | 0.5lb 226.8g | - | Class 2, TCT | 60.00mm Lx42.50mm W | Active | Not Applicable | Solder | Laminated Core | 2.5W | Solder, Quick Connect | 1500Vrms | 250mA | 2.5VA | 120V | Single | No | 10V | Single | 54.10mm | 60mm | 42.5mm | ROHS3 Compliant | ||
![]() FP24-100-B Triad Magnetics | 137 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 0.313lb 141.97g | 2014 | Flat Pack™ | 47.63mm Lx39.67mm W | Active | Not Applicable | PC Pin | Laminated Core | 2.5W | PC Pin | 2000Vrms | 100mA | 2.5VA | 115V 230V | Dual | No | Parallel 12V Series 24V | Dual | 16.51mm | 47.63mm | 39.67mm | ROHS3 Compliant | ||
![]() FP34-170-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | 0.438lb 198.67g | 2014 | Flat Pack™ | 47.63mm Lx39.67mm W | Active | Not Applicable | PC Pin | Laminated Core | 6W | PC Pin | 2000Vrms | 170mA | 6VA | 115V 230V | Dual | No | Parallel 17V Series 34V | Dual | 22.22mm | 47.63mm | 39.67mm | ROHS3 Compliant | ||
![]() FP16-375-B Triad Magnetics | 17 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 0.438lb 198.67g | 2014 | Flat Pack™ | 47.63mm Lx39.67mm W | Active | Not Applicable | PC Pin | Laminated Core | 6W | PC Pin | 2000Vrms | 375mA | 6VA | 115V 230V | Dual | No | Parallel 8V Series 16V | Dual | 22.22mm | 47.63mm | 39.67mm | ROHS3 Compliant | ||
![]() FP10-600-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | 0.438lb 198.67g | 2014 | Flat Pack™ | 47.63mm Lx39.67mm W | Active | Not Applicable | PC Pin | Laminated Core | 6W | PC Pin | 2000Vrms | 1.2A | 6VA | 115V 230V | Dual | No | Parallel 5V Series 10V | - | 22.22mm | - | - | ROHS3 Compliant | ||
![]() FD5-120-B Triad Magnetics | 38 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | 0.7lb 317.51g | 2014 | Quick Pack | 71.42mm Lx34.93mm W | Active | Not Applicable | Solder | Laminated Core | 12W | Solder, Quick Connect - 0.187 (4.7mm) | 2500VAC | - | 12VA | 115V 230V | Dual | Yes | 120V | Single | 41.28mm | 71.42mm | 34.93mm | ROHS3 Compliant | ||
![]() VPS36-700-B Triad Magnetics | 47 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | 1.3lbs 589.7g | 2014 | Chassis Mount: World Series™ | 50.80mm Lx49.28mm W | Active | Not Applicable | Solder | Laminated Core | 25W | Solder, Quick Connect | 4000Vrms | 1.4A | 25VA | 115V 230V | Dual | No | Parallel 18V Series 36V | Dual | 71.37mm | 50.8mm | 49.28mm | ROHS3 Compliant | ||
![]() VPP20-1500-B Triad Magnetics | 38 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 1.2lbs 544.3g | 2014 | PC Mount: World Series™ | 66.68mm Lx55.55mm W | Active | Not Applicable | PC Pin | Laminated Core | 30W | PC Pin | 4000Vrms | 1.5A | 30VA | 115V 230V | Dual | No | Parallel 10V Series 20V | Dual | 39.67mm | 66.68mm | 55.55mm | ROHS3 Compliant | ||
![]() TCT50-09E07AB-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | 2lbs 907.2g | - | Class 2, TCT | 92.46mm Lx56.67mm W | Active | Not Applicable | Solder | Laminated Core | 50W | Solder, Quick Connect | 1500Vrms | 2.08A | 50VA | 208V 240V | Single, Multiple Taps | No | 24V | Single | 57.40mm | 92.46mm | 56.67mm | ROHS3 Compliant | ||
![]() VPS230-760-B Triad Magnetics | 17 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | 5.5lbs 2.5kg | 2014 | Chassis Mount: World Series™ | 79.50mm Lx71.37mm W | Active | Not Applicable | Solder | Laminated Core | 175W | Solder, Quick Connect | 4000Vrms | 1.52A | 175VA | 115V 230V | Dual | No | Parallel 115V Series 230V | Dual | 95.25mm | 79.5mm | 71.37mm | ROHS3 Compliant | ||
![]() VPS16-11000-B Triad Magnetics | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 5.5lbs 2.5kg | 2014 | Chassis Mount: World Series™ | 79.50mm Lx71.37mm W | Active | Not Applicable | Solder | Laminated Core | 175W | Solder, Quick Connect | 4000Vrms | 11A | 175VA | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | Dual | 95.25mm | 79.5mm | 71.37mm | ROHS3 Compliant | ||
![]() VPS24-5400-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | 4.1lbs 1.9kg | 2014 | Chassis Mount: World Series™ | 60.45mm Lx68.33mm W | Active | Not Applicable | Solder | Laminated Core | 130W | Solder, Quick Connect | 4000Vrms | 5.4A | 130VA | 115V 230V | Dual | No | Parallel 12V Series 24V | Dual | 85.85mm | 60.45mm | 68.33mm | ROHS3 Compliant | ||
![]() TCT40-06E07K-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | 1.5lbs 680.4g | 2014 | Class 2, TCT | 92.46mm Lx56.67mm W | Active | Not Applicable | Wire Leads | Laminated Core | 40W | Wire Leads | 1500Vrms | 1.67A | 40VA | 120V 240V | Single, Multiple Taps | No | 24V | Single | 57.40mm | - | - | ROHS3 Compliant | ||
![]() VPS230-110-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | 1.3lbs 589.7g | 2014 | Chassis Mount: World Series™ | 50.80mm Lx49.28mm W | Active | Not Applicable | Solder | Laminated Core | 25W | Solder, Quick Connect | 4000Vrms | 110mA | 25VA | 115V 230V | Dual | No | Parallel 115V Series 230V | - | 58.67mm | - | - | ROHS3 Compliant | ||
![]() FP34-75-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | 0.313lb 141.97g | 2014 | Flat Pack™ | 47.63mm Lx39.67mm W | Active | Not Applicable | PC Pin | Laminated Core | 2.5W | PC Pin | 2000Vrms | 75mA | 2.5VA | 115V 230V | Dual | No | Parallel 17V Series 34V | Dual | 16.51mm | 47.63mm | 39.67mm | ROHS3 Compliant | ||
![]() VPS20-8800-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | 5.5lbs 2.5kg | 2014 | Chassis Mount: World Series™ | 79.50mm Lx71.37mm W | Active | Not Applicable | Solder | Laminated Core | 175W | Solder, Quick Connect | 4000Vrms | 8.8A | 175VA | 115V 230V | Dual | No | Parallel 10V Series 20V | - | 95.25mm | - | - | ROHS3 Compliant | ||
![]() VPS12-10300-B Triad Magnetics | 17 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | 4.1lbs 1.9kg | 2014 | Chassis Mount: World Series™ | 71.37mm Lx68.33mm W | Active | Not Applicable | Solder | Laminated Core | 130W | Solder, Quick Connect | 4000Vrms | 13A | 130VA | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | 85.85mm | - | - | ROHS3 Compliant | ||
![]() VPS28-1500-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | 2014 | Chassis Mount: World Series™ | 58.67mm Lx50.80mm W | Active | Not Applicable | Solder | Laminated Core | 43W | Solder, Quick Connect | 4000Vrms | 1.5A | 43VA | 115V 230V | Dual | No | Parallel 14V Series 28V | Dual | 68.33mm | 58.67mm | 50.8mm | ROHS3 Compliant | ||
![]() VPS20-4000-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | 2014 | Chassis Mount: World Series™ | 63.50mm Lx74.68mm W | Active | Not Applicable | Solder | Laminated Core | 80W | Solder, Quick Connect | 4000Vrms | 4A | 80VA | 115V 230V | Dual | No | Parallel 10V Series 20V | - | 76.20mm | - | - | ROHS3 Compliant |