- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F-166XP Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges, Through Hole | Through Hole | - | 8 | 0.657lb 298.01g | - | 2016 | Single Primary | 71.42mm Lx37.29mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | 4.5W | - | - | - | PC Pin | - | 1500Vrms | - | - | - | Single | - | 7.5VA | - | - | 115V | Single | Yes | Parallel 9V Series 24V | Dual | - | - | - | - | 41.28mm | - | - | - | ROHS3 Compliant | - | ||
![]() F28-420-C2-B Triad Magnetics | 46 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | 0.7lb 317.51g | - | 2014 | Split Pack™, Class 2/3, F | 47.63mm Lx39.67mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | - | PC Pin | - | 2500Vrms | - | - | - | - | - | 12VA | - | - | 115V | Single | No | Parallel 14V Series 28V | Dual | - | - | - | - | 36.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() F-56X Triad Magnetics | 60 |
| Datasheet | 17 Weeks | Chassis, Chassis Mount, Flanges | Chassis Mount | - | 5 | 2.5lbs 1.1kg | - | 2015 | Single Secondary | 101.60mm Lx63.50mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 70.56W | 71W | 2.8A | - | Wire Leads | - | 1500Vrms | 25.2V | 2.8A | - | - | 2.8A | 71VA | - | 115V | - | Single | Yes | - | - | - | - | - | 82.55mm | 65.15mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() F28-1300-C2-B Triad Magnetics | 76 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | 1.1lbs 499g | - | 2014 | Split Pack™, Class 2/3, F | 66.68mm Lx55.55mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | - | PC Pin | - | 2500Vrms | - | - | - | - | - | 36VA | - | - | 115V | Single | No | Parallel 14V Series 28V | Dual | - | - | - | - | 39.67mm | - | - | - | ROHS3 Compliant | - | ||
![]() F-361U Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | 5.7lbs 2.6kg | - | 2014 | Universal | 79.38mm Lx82.55mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 36W | 108W | - | - | Wire Leads | - | 1500Vrms | - | 3A | - | - | - | 108VA | - | - | 115V 230V | Dual | No | 24V 27V 30V 33V 36V | Single, Multiple Taps | - | - | - | - | 95.25mm | 79.38mm | 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() F10-1200 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 6 | 0.7lb 317.51g | - | 2010 | Split Pack™ | 47.63mm Lx39.67mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | 25°C | 0°C | - | 12W | 12W | - | - | PC Pin | - | 2500Vrms | - | 1.2A | - | Single | - | 12VA | - | - | 115V | Single | No | Parallel 5V Series 10V | Dual | - | - | - | 36.49mm | 36.50mm | 47.63mm | 39.67mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPP28-1060 Triad Magnetics | 56 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 1.2lbs 544.3g | Bulk | 2007 | PC Mount: World Series™ | 66.68mm Lx55.55mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | 30W | 30W | 2.12A | - | PC Pin | - | 4000Vrms | 28V | 1.06A | - | - | 2.12A | 30VA | - | 115V | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | 39.6748mm | 39.67mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F4-20 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 5 | 0.44lb 199.58g | - | - | Quick Pack | 60.33mm Lx31.75mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | POWER | 6W | 6W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | 2500VAC | - | - | 115V | - | 300mA | 6VA | 20V | - | 115V | Single | Yes | 20V | - | 1 | 6 VA | - | 34.9mm | 34.93mm | - | - | - | ROHS3 Compliant | - | ||
![]() VPM18-13800 Triad Magnetics | 38 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | 5.6lbs 2.5kg | - | 2015 | Toroidal Medical, VPM | 123.00mm Dia | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 250W | 250W | - | - | Wire Leads | - | 4000Vrms | - | 13.8A | - | - | - | 250VA | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | No | Parallel 9V Series 18V | Dual | - | - | 27.6A | - | 60.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() VPM48-10400 Triad Magnetics | 2985 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | 10lbs 4.5kg | - | 2015 | Toroidal Medical, VPM | 147.00mm Dia | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 500W | 500W | - | - | Wire Leads | - | 4000Vrms | - | 10.4A | - | - | - | 500VA | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | No | Parallel 24V Series 48V | Dual | - | - | 20.8A | - | 64.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() F5-16 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 5 | 0.7lb 317.51g | - | 2006 | Quick Pack | 71.42mm Lx34.93mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | 12W | 12W | 800mA | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | 2500VAC | - | - | - | Single | 800mA | 12VA | - | - | 115V | Single | Yes | 16V | Single | - | - | - | - | 41.28mm | 71.42mm | 34.93mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F-156XP Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges, Through Hole | Through Hole | - | 6 | 0.657lb 298.01g | - | - | Single Primary | 71.42mm Lx37.29mm W | - | Active | Not Applicable | - | - | Laminated Core | 130°C | 0°C | - | 7.5W | - | - | - | PC Pin | - | 1500Vrms | - | - | - | Single | - | 7.5VA | - | - | 115V | Single | No | Parallel 58V Series 116V | Dual | - | - | - | 41.28mm | 41.28mm | 71.42mm | 37.29mm | - | ROHS3 Compliant | - | ||
![]() FD8-24 Triad Magnetics | 220 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 7 | 2.8lbs 1.3kg | - | 2006 | Quick Pack | 102.39mm Lx57.15mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | 100W | 100W | 4A | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | 2500VAC | - | - | - | - | 4A | 100VA | - | - | 115V 230V | Dual | Yes | 24V | Single | - | - | - | 65.0748mm | 65.07mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F-45X Triad Magnetics | 516 | - | Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 5 | 1.3lbs 589.7g | Bulk | 2014 | Single Secondary | 84.12mm Lx50.80mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 24W | 24W | 1A | 60Hz | Wire Leads | UL | 1500Vrms | - | 1A | - | Single | 1A | 24VA | - | - | 115V | Single | Yes | 24V | Single | - | - | - | 49.2mm | 49.20mm | 84.12mm | 50.8mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TCT40-06E07AB Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | 120 | 4 | 1.5lbs 680.4g | Bulk | 2007 | Class 2, TCT | 92.46mm Lx56.67mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | 40W | 40W | - | 50Hz | Solder, Quick Connect | UL | 1500Vrms | 24V | 1.67A | - | - | 1.67A | 40VA | - | - | 120V 240V | Single, Multiple Taps | No | 24V | Single | - | - | 1.67A | 59.436mm | 57.40mm | 92.46mm | 56.67mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-43X Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 4 | 1.3lbs 589.7g | - | 2012 | Single Secondary | 84.12mm Lx50.80mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 25.2W | 25.2W | - | - | Wire Leads | - | 1500Vrms | - | 4A | - | Single | - | 25.2VA | - | - | 115V | Single | No | 6.3V | Single | - | - | - | - | 49.20mm | 84.12mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() FS24-100-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FP230-50 Triad Magnetics | 58 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 8 | 0.688lb 312.07g | - | 2006 | Flat Pack™ | 63.50mm Lx50.80mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | 12W | 12W | 100mA | - | PC Pin | UL | 2000Vrms | 115V | 50mA | - | Dual | - | 12VA | - | 115V | 115V 230V | Dual | No | Parallel 120V Series 230V | Dual | - | - | - | 26.9748mm | 26.97mm | 63.5mm | 50.8mm | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() F-401U Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 5 | 8lbs 3.6kg | - | 2006 | Single Secondary | 87.30mm Lx95.25mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 240W | 240W | 10A | - | Wire Leads | UL | 1500Vrms | - | 10A | - | - | 10A | 240VA | - | - | 115V | Single | Yes | 24V | - | - | - | - | 105mm | 104.77mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() VPM12-2080 Triad Magnetics | 75 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | 1.1lbs 499g | - | 2015 | Toroidal Medical, VPM | 84.00mm Dia | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 25W | 25W | - | - | Wire Leads | - | 4000Vrms | - | 2.08A | - | - | - | 25VA | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | No | Parallel 6V Series 12V | Dual | - | - | 4.16A | - | 37.00mm | - | - | Unknown | ROHS3 Compliant | - |