- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VPP36-280-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | - | 0.53lb 240.4g | - | 2014 | PC Mount: World Series™ | 47.63mm Lx39.67mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | 10W | - | - | PC Pin | - | - | 4000Vrms | - | - | - | - | 10VA | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | Dual | - | - | - | 34.4mm | 34.93mm | 47.63mm | 39.67mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPT30-830 Triad Magnetics | 154 |
| Datasheet | 13 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 0.882lb 400.07g | - | 2011 | Chassis Mount: World Series™ | 71.00mm Diax32.00mm W | - | Active | Not Applicable | Wire Leads | - | Toroidal | 25W | 25W | - | - | Wire Leads | - | - | 4000Vrms | 30V | 1.66A | - | 830mA | 25VA | - | - | 115V 230V | Dual | No | Parallel 15V Series 30V | - | Dual | - | - | - | 31.5mm | 34.0mm | - | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() FS120-160 Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 8 | 0.8lb 362.87g | - | 2016 | Split Pack™ | 57.15mm Lx47.63mm W | - | Active | Not Applicable | - | - | Laminated Core | 20W | - | - | - | PC Pin | - | - | 2500Vrms | - | - | Dual | - | 20VA | - | - | 115V 230V | Dual | No | Parallel 60V Series 120V | - | Dual | - | - | - | - | 36.50mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F7-120 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 5 | 1.7lbs 771.1g | - | 2014 | Quick Pack | 93.65mm Lx46.02mm W | - | Active | Not Applicable | Solder | - | Laminated Core | 56W | 56W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | 2500VAC | - | - | - | 500mA | 56VA | - | - | 115V | Single | Yes | 120V | - | - | - | - | - | 57.1mm | 57.15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPP28-090-B Triad Magnetics | 99 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | 0.25lb 113.4g | - | 2014 | PC Mount: World Series™ | 41.28mm Lx33.32mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | 2.5W | - | - | PC Pin | - | - | 4000Vrms | - | 90mA | - | - | 2.5VA | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | Dual | - | - | - | - | 28.58mm | 41.28mm | 33.32mm | - | ROHS3 Compliant | - | ||
![]() F5-120 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 5 | 0.7lb 317.51g | - | 2014 | Quick Pack | 71.42mm Lx34.93mm W | - | Active | Not Applicable | Solder | - | Laminated Core | 12W | 12W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | - | 2500VAC | - | - | - | - | 12VA | - | - | 115V | Single | Yes | 120V | - | - | - | - | - | - | 41.28mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCT40-07E07AB Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | 120 | - | - | 1.5lbs 680.4g | - | 2014 | Class 2, TCT | 92.46mm Lx59.44mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | 40W | - | - | 50Hz | Solder, Quick Connect | - | - | 1500VAC | - | - | - | - | 40VA | - | - | 120V 208V 240V | Single, Multiple Taps | No | 12V | - | Single | - | - | 3.34A | 56.5mm | 56.39mm | 61mm | 92.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPP16-310 Triad Magnetics | 1807 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | - | 8 | 0.37lb 167.83g | Bulk | 2007 | PC Mount: World Series™ | 41.28mm Lx33.32mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | 5W | 5W | 620mA | - | PC Pin | CSA, UL, VDE | - | 4000Vrms | 16V | 310mA | - | 620mA | 5VA | - | 115V | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | - | - | - | 34.925mm | 34.93mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F36-170 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | - | 6 | 0.44lb 199.58g | - | 2014 | Split Pack™, Class 2/3, F | 41.28mm Lx33.32mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | 6W | 6W | - | - | PC Pin | UL | - | 2500Vrms | - | 170mA | Single | - | 6VA | - | - | 115V | Single | No | Parallel 18V Series 36V | - | Dual | - | - | - | 23.8mm | 33.32mm | 41.28mm | 33.32mm | - | ROHS3 Compliant | Lead Free | ||
![]() FS24-1500-C2 Triad Magnetics | 69 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 8 | 1.1lbs 499g | - | 2014 | Split Pack™, Class 2/3, FS | 66.68mm Lx55.55mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | 36W | - | - | 50Hz | PC Pin | - | L66.67XB55.55XH39.67 (mm) | 4200Vrms | - | - | - | - | 36VA | 12V | - | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 36 VA | 1.5A | 39.6748mm | 39.67mm | 66.67mm | 55.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() F36-550 Triad Magnetics | 45 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 6 | 0.8lb 362.87g | - | 2014 | Split Pack™, Class 2/3, F | 57.15mm Lx47.63mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | 20W | 20W | - | - | PC Pin | - | - | 2500Vrms | - | 1.1A | Single | - | 20VA | - | - | 115V | Single | No | Parallel 18V Series 36V | - | Dual | - | - | 550mA | - | 36.50mm | 57.15mm | 47.63mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPT18-2780 Triad Magnetics | 47 |
| Datasheet | 13 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 1.4lbs 635g | - | 2011 | Chassis Mount: World Series™ | 80.00mm Diax33.00mm W | - | Active | Not Applicable | Wire Leads | - | Toroidal | 50W | 50W | - | - | Wire Leads | - | - | 4000Vrms | 18V | 2.78A | - | 2.78A | 50VA | - | - | 115V 230V | Dual | No | Parallel 9V Series 18V | - | Dual | - | - | - | 33mm | 36.0mm | - | 33mm | - | ROHS3 Compliant | Lead Free | ||
![]() F6-56 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges | Chassis Mount | - | - | 5 | 1.1lbs 499g | - | 2014 | Quick Pack | 82.55mm Lx71.42mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | 30W | - | - | - | Solder, Quick Connect | - | - | 2500Vrms | - | - | - | - | 30VA | - | - | 115V | Single | Yes | 56V | - | - | - | - | - | 49.1998mm | 49.20mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCT50-01E07K Triad Magnetics | 47 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | 2lbs 907.2g | Bulk | 2014 | Class 2, TCT | 92.46mm Lx56.67mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | 50W | - | - | 50Hz | Wire Leads | - | - | 1500Vrms | - | - | - | - | 50VA | - | - | 120V | Single | No | 24V | - | Single | - | - | 2.08A | 56.388mm | 57.40mm | 69.596mm | 92.456mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-92A Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | 3.3lbs 1.5kg | - | 2014 | Universal | 63.50mm Lx76.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | 115W | - | 1A | - | Wire Leads | - | - | 1500Vrms | - | 750mA | - | 1A | Varies | - | 115V | 115V | Single, Multiple Taps | No | 10V 20V 40V | - | Single, Multiple Taps | - | - | - | - | 76.20mm | 63.5mm | 76.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VPP12-200-B Triad Magnetics | 38 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | - | 0.25lb 113.4g | - | 2014 | PC Mount: World Series™ | 41.28mm Lx33.32mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | 2.5W | - | - | PC Pin | - | - | 4000Vrms | - | 200mA | - | - | 2.5VA | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | Dual | - | - | - | - | 28.58mm | 41.28mm | 33.32mm | - | ROHS3 Compliant | Lead Free | ||
![]() F56-110 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 6 | 0.44lb 199.58g | - | 2014 | Split Pack™, Class 2/3, F | 41.28mm Lx33.32mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | 12W | 6W | - | - | PC Pin | - | - | 2500Vrms | - | 110mA | Single | - | 6VA | - | - | 115V | Single | No | Parallel 28V Series 56V | - | Dual | - | - | - | - | 33.32mm | 41.28mm | 33.32mm | - | ROHS3 Compliant | - | ||
![]() F-7X Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Flanges | Chassis Mount | - | - | 5 | 1.3lbs 589.7g | - | 2014 | Single Secondary | 134.92mm Lx50.80mm W | - | Active | Not Applicable | Wire | - | Laminated Core | 15W | - | 3A | - | Solder, Quick Connect | - | - | 1500Vrms | - | - | - | - | 15VA | - | - | 115V | Single | Yes | 5V | - | - | - | - | - | - | 49.20mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FP120-20 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 8 | 0.313lb 141.97g | - | 2006 | Flat Pack™ | 47.63mm Lx39.67mm W | - | Active | Not Applicable | - | - | Laminated Core | 2.5W | - | - | - | PC Pin | - | - | 2000Vrms | - | - | Dual | - | 2.5VA | - | - | 115V 230V | Dual | No | Parallel 60V Series 120V | - | Dual | - | - | - | 16.5mm | 16.51mm | 47.6mm | 39.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() FD4-120 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 7 | 0.44lb 199.58g | - | 2014 | Quick Pack | 65.07mm Lx31.75mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | 6W | 6W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | - | 2500VAC | - | - | Dual | - | 6VA | - | - | 115V 230V | Dual | Yes | 120V | - | Single | - | - | - | 34.925mm | 34.93mm | 65.07mm | 60.325mm | - | ROHS3 Compliant | Lead Free |