- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Packing Method | Max Power Dissipation | Current Rating | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Isolation Voltage | Transformer Type | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Output Current 1 | Output Current 2 | Primary Rating | Center Tap Feature 1 | Center Tap Feature 2 | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS20-1000-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2013 | - | - | - | - | - | EAR99 | - | - | - | - | BULK | - | - | - | - | L57.15XB47.62XH36.5 (mm) | - | - | - | - | - | - | 10V | - | 4200000V | SPLIT BOBBIN POWER TRANSFORMER | - | - | - | - | 10V | - | 2 | 20 VA | 1A | 1A | DUAL 115V | NO | NO | 36.5mm | - | 57.15mm | 47.62mm | - | RoHS Compliant | - | ||
![]() FS36-550-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FS36-350-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | EAR99 | - | - | - | - | BULK | - | - | - | - | L47.62XB39.67XH36.5 (mm) | - | - | - | - | - | - | 18V | - | 4200000V | SPLIT BOBBIN POWER TRANSFORMER | - | - | - | - | 18V | - | 2 | 12 VA | 0.35A | 0.35A | DUAL 115V | NO | NO | 36.5mm | - | 47.62mm | 39.67mm | - | RoHS Compliant | - | ||
![]() F20-1800-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | EAR99 | - | - | - | - | BULK | - | - | - | - | L66.67XB55.55XH39.67 (mm) | - | - | - | - | - | - | 10V | - | 4200000V | SPLIT BOBBIN POWER TRANSFORMER | - | - | - | - | 10V | - | 2 | 36 VA | 1.8A | 1.8A | SINGLE 115V | NO | NO | 39.67mm | - | 66.67mm | 55.55mm | - | RoHS Compliant | - | ||
![]() FS56-650-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | EAR99 | - | - | - | - | BULK | - | - | - | - | L66.67XB55.55XH39.67 (mm) | - | - | - | - | - | - | 28V | - | 4200000V | SPLIT BOBBIN POWER TRANSFORMER | - | - | - | - | 28V | - | 2 | 36 VA | 0.65A | 0.65A | DUAL 115V | NO | NO | 39.67mm | - | 66.67mm | 55.55mm | - | RoHS Compliant | - | ||
![]() FS16-1250-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | EAR99 | - | - | - | - | BULK | - | - | - | - | L57.15XB47.62XH36.5 (mm) | - | - | - | - | - | - | 8V | - | 4200000V | SPLIT BOBBIN POWER TRANSFORMER | - | - | - | - | 8V | - | 2 | 20 VA | 1.25A | 1.25A | DUAL 115V | NO | NO | 36.5mm | - | 57.15mm | 47.62mm | - | RoHS Compliant | - | ||
![]() F36-350-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2006 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F36-550-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | EAR99 | - | - | - | - | BULK | - | - | - | - | L57.15XB47.62XH36.5 (mm) | - | - | - | - | - | - | 18V | - | 4200000V | SPLIT BOBBIN POWER TRANSFORMER | - | - | - | - | 18V | - | 2 | 20 VA | 0.55A | 0.55A | SINGLE 115V | NO | NO | 36.5mm | - | 57.15mm | 47.62mm | - | RoHS Compliant | - | ||
![]() F56-350-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | EAR99 | - | - | - | - | BULK | - | - | - | - | L57.15XB47.62XH36.5 (mm) | - | - | - | - | - | - | 28V | - | 4200000V | SPLIT BOBBIN POWER TRANSFORMER | - | - | - | - | 28V | - | 2 | 20 VA | 0.35A | 0.35A | SINGLE 115V | NO | NO | 36.5mm | - | 57.15mm | 47.62mm | - | RoHS Compliant | - | ||
![]() FS10-1200-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | EAR99 | - | - | - | - | BULK | - | - | - | - | L47.62XB39.67XH36.5 (mm) | - | - | - | - | - | - | 5V | - | 4200000V | SPLIT BOBBIN POWER TRANSFORMER | - | - | - | - | 5V | - | 2 | 12 VA | 1.2A | 1.2A | DUAL 115V | NO | NO | 36.5mm | - | 47.62mm | 39.67mm | - | RoHS Compliant | - | ||
![]() F28-700-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | EAR99 | - | - | - | - | BULK | - | - | - | - | L57.15XB47.62XH36.5 (mm) | - | - | - | - | - | - | 14V | - | 4200000V | SPLIT BOBBIN POWER TRANSFORMER | - | - | - | - | 14V | - | 2 | 20 VA | 0.7A | 0.7A | SINGLE 115V | NO | NO | 36.5mm | - | 57.15mm | 47.62mm | - | RoHS Compliant | - | ||
![]() FS48-750-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | EAR99 | - | - | - | - | BULK | - | - | - | - | L66.67XB55.55XH39.67 (mm) | - | - | - | - | - | - | 24V | - | 4200000V | SPLIT BOBBIN POWER TRANSFORMER | - | - | - | - | 24V | - | 2 | 36 VA | 0.75A | 0.75A | DUAL 115V | NO | NO | 39.67mm | - | 66.67mm | 55.55mm | - | RoHS Compliant | - | ||
![]() FS56-110-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FS36-1000-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | EAR99 | - | - | - | - | BULK | - | - | - | - | L66.67XB55.55XH39.67 (mm) | - | - | - | - | - | - | 18V | - | 4200000V | SPLIT BOBBIN POWER TRANSFORMER | - | - | - | - | 18V | - | 2 | 36 VA | 1A | 1A | DUAL 115V | NO | NO | 39.67mm | - | 66.67mm | 55.55mm | - | RoHS Compliant | - | ||
![]() VPP20-2800-B Triad Magnetics | 29 |
| - | 15 Weeks | Through Hole | Through Hole | - | 1.7lbs 771.1g | - | 2014 | PC Mount: World Series™ | 76.20mm Lx63.50mm W | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 56W | - | PC Pin | - | - | 4000Vrms | - | 2.8A | - | - | 56VA | - | - | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | - | - | - | - | - | - | 46.02mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPT18-1390 Triad Magnetics | 12 |
| Datasheet | 13 Weeks | Chassis Mount, Panel | Chassis Mount | - | 0.882lb 400.07g | - | 2011 | Chassis Mount: World Series™ | 71.00mm Diax32.00mm W | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | 25W | - | 25W | - | Wire Leads | - | - | 4000Vrms | 18V | 1.39A | - | 1.39A | 25VA | - | - | - | - | 115V 230V | Dual | No | Parallel 9V Series 18V | - | Dual | - | - | - | - | - | - | - | 31.5mm | 34.0mm | - | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() F10-3600 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | 6 | 1.1lbs 499g | Bulk | 2014 | Split Pack™, Class 2/3, F | 66.68mm Lx55.55mm W | Active | Not Applicable | PC Pin | - | Laminated Core | 25°C | 0°C | 36W | - | 36W | - | PC Pin | - | - | 2500Vrms | - | 3.6A | Single | - | 36VA | - | - | - | - | 115V | Single | No | Parallel 5V Series 10V | - | Dual | - | - | - | - | - | - | - | 39.67mm | 39.67mm | 66.68mm | 55.55mm | - | ROHS3 Compliant | - | ||
![]() VPS230-110 Triad Magnetics | 121 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | 10 | 1.3lbs 589.7g | Bulk | 2014 | Chassis Mount: World Series™ | 50.80mm Lx49.28mm W | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | 25W | - | 25W | 110mA | Solder, Quick Connect | CSA, UL, VDE | - | 4000Vrms | 222V | 110mA | - | 220mA | 25VA | - | - | - | - | 115V 230V | Dual | No | Parallel 115V Series 230V | - | - | - | - | - | - | - | - | - | - | 58.67mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FS20-300 Triad Magnetics | 391 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 8 | 0.44lb 199.58g | Bulk | 2008 | Split Pack™ | 41.28mm Lx33.32mm W | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 6W | - | 6W | 600mA | PC Pin | UL | - | 2500Vrms | - | 300mA | - | - | 6VA | - | 115V | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | - | - | - | - | - | 33.3248mm | 33.32mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FD5-12 Triad Magnetics | 38 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | 7 | 0.7lb 317.51g | - | 2006 | Quick Pack | 71.42mm Lx34.93mm W | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | 12W | - | 12W | 1A | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | 2500VAC | 12.6V | - | Dual | 1A | 12VA | - | 115V | - | - | 115V 230V | Dual | Yes | 12.6V | - | Single | - | - | - | - | - | - | - | 34.925mm | 41.28mm | 71.42mm | 49.1998mm | - | ROHS3 Compliant | Lead Free |