- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Applications | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Isolation Voltage | Outside Diameter | Transformer Type | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Primary Rating | Center Tap Feature 1 | Center Tap Feature 2 | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F-270X Triad Magnetics | 58 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 5 | 2.6lbs 1.2kg | - | 2015 | Single Secondary | 101.60mm Lx57.15mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 40W | - | 40W | - | - | Wire Leads | - | - | 1500Vrms | - | 1A | Single | - | 40VA | - | - | - | - | - | 115V | Single | Yes | 40V | - | Single | - | - | - | - | - | - | - | - | - | - | 65.07mm | 101.6mm | 57.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() F8-28 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 5 | 2.8lbs 1.3kg | - | 2006 | Quick Pack | 102.39mm Lx57.15mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | 100W | - | 100W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | 2500VAC | - | - | - | 3.6A | 100VA | - | - | - | - | - | 115V | Single | Yes | 28V | - | - | - | - | - | - | - | - | - | - | - | 65.1mm | 65.07mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPL26-1800 Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 6 | 2.3lbs 1kg | - | 2014 | Chassis Mount: World Series™ | 57.15mm Lx101.6mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 25W | - | 50W | - | - | Wire Leads | - | - | 3500Vrms | - | 1.866A | - | - | 50.0VA | - | - | - | - | - | 115V 230V | Dual | No | 26.8V | - | - | - | - | 1.866A | - | - | - | - | - | - | - | 65.09mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPT12-13300 Triad Magnetics | 45 |
| Datasheet | 13 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 3.6lbs 1.6kg | - | 2009 | Chassis Mount: World Series™ | 103.00mm Diax48.00mm W | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | 160W | - | 160W | - | - | Wire Leads | - | - | 4000Vrms | 12V | 13.3A | - | 13.3A | 160VA | - | - | - | - | - | 115V 230V | Dual | No | Parallel 6V Series 12V | - | Dual | - | - | 26.6A | - | - | - | - | - | - | 45mm | 52.0mm | - | 48mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCT50-07E07AB Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Panel | Chassis Mount | 120 | - | - | 2lbs 907.2g | Bulk | 2012 | Class 2, TCT | 92.46mm Lx56.67mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | 50W | - | - | - | 50Hz | Solder, Quick Connect | UL | - | 1500Vrms | - | - | - | - | 50VA | - | - | - | - | - | 120V 208V 240V | Single, Multiple Taps | No | 12V | - | Single | - | - | 4.17A | - | - | - | - | - | - | 56.388mm | 57.00mm | 69.596mm | 92.456mm | - | ROHS3 Compliant | Lead Free | ||
![]() F24-800-C2-B Triad Magnetics | 94 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | EAR99 | - | - | - | - | BULK | - | - | - | - | - | L57.15XB47.62XH36.5 (mm) | - | - | - | - | - | - | 12V | - | 4200000V | - | SPLIT BOBBIN POWER TRANSFORMER | - | - | - | - | 12V | - | 2 | 20 VA | - | 0.8A | 0.8A | SINGLE 115V | NO | NO | - | 36.5mm | - | 57.15mm | 47.62mm | - | RoHS Compliant | - | ||
![]() TCT50-09E07AB Triad Magnetics | 55 |
| Datasheet | 17 Weeks | Panel | Chassis Mount | - | - | - | 2lbs 907.2g | Bulk | 2008 | Class 2, TCT | 92.46mm Lx56.67mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | 50W | - | - | 2.08A | 50Hz | Solder, Quick Connect | UL | - | 1500Vrms | - | - | - | - | 50VA | - | - | - | - | - | 208V 240V | Single, Multiple Taps | No | 24V | - | Single | - | - | 2.08A | - | - | - | - | - | - | 56.388mm | 57.40mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() VPP36-1560 Triad Magnetics | 190 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | - | 8 | 1.7lbs 771.1g | - | 2007 | PC Mount: World Series™ | 76.20mm Lx63.50mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 56W | - | 56W | 3.12A | - | PC Pin | CSA, UL, VDE | - | 4000Vrms | 36V | 1.56A | Dual | 3.12A | 56VA | - | 115V | - | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | Dual | - | - | - | - | - | - | - | - | - | 46.0248mm | 46.02mm | 76.2mm | 63.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() FD8-20 Triad Magnetics | 69 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 7 | 2.8lbs 1.3kg | - | 2006 | Quick Pack | 102.39mm Lx57.15mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | 100W | - | 100W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | 2500VAC | - | - | Dual | 5A | 100VA | - | - | - | - | - | 115V 230V | Dual | Yes | 20V | - | Single | - | - | - | - | - | - | - | - | - | 65.0748mm | 65.07mm | 102.39mm | 57.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPT18-5560 Triad Magnetics | 49 |
| Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | - | - | 2.2lbs 997.9g | - | 2011 | Chassis Mount: World Series™ | 87.00mm Diax47.00mm W | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | 100W | - | 100W | - | - | Wire Leads | - | - | 4000Vrms | 18V | 5.56A | - | 5.56A | 100VA | - | - | - | - | - | 115V 230V | Dual | No | Parallel 9V Series 18V | - | Dual | - | - | 11.12A | - | - | - | - | - | - | 45mm | 51.0mm | - | 47mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCT40-08E07K Triad Magnetics | 47 |
| Datasheet | 17 Weeks | - | Chassis Mount | 120 | NO | - | 1.5lbs 680.4g | - | 2014 | Class 2, TCT | 92.46mm Lx59.44mm W | yes | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | POWER | 8504.31.40.65 | 40W | - | - | - | 50Hz | Wire Leads | CSA, UL | D92.5XH56.5 (mm) | 1500VAC | - | - | - | - | 40VA | 12V | - | - | - | - | 120V 240V | Single, Multiple Taps | No | 12V | - | Single | - | 40 VA | 3.34A | - | - | - | - | - | 92.5mm | 59.436mm | 55.88mm | 92.46mm | 59.44mm | - | ROHS3 Compliant | - | ||
![]() VPL16-3100 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | 2.3lbs 1kg | - | 2014 | Chassis Mount: World Series™ | 57.15mm Lx101.6mm W | yes | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | POWER | 8504.31.40.65 | - | - | 50W | - | - | Wire Leads | TUV, UL | L101.6XB57.15XH65.07 (mm) | 3500Vrms | - | 3.125A | - | - | 50.0VA | 8V | - | - | - | - | 115V 230V | Dual | No | 16V | 8V | - | 2 | 50 VA | - | - | - | - | - | - | - | - | 65.09mm | 101.6mm | 57.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPT48-520 Triad Magnetics | 45 | - | Datasheet | 13 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 0.882lb 400.07g | - | 2014 | Chassis Mount: World Series™ | 71.00mm Diax32.00mm W | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | 25W | - | 25W | - | - | Wire Leads | - | - | 4000Vrms | 48V | 1.04A | - | 520mA | 25VA | - | - | - | 71 mm | - | 115V 230V | Dual | No | Parallel 24V Series 48V | - | Dual | - | - | 520mA | - | - | - | - | - | - | 32mm | 34.0mm | - | 32mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FD8-10 Triad Magnetics | 50 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 7 | 2.8lbs 1.3kg | - | 2014 | Quick Pack | 102.39mm Lx57.15mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | 100W | - | 100W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | 2500VAC | - | - | Dual | 10A | 100VA | - | - | - | - | - | 115V 230V | Dual | Yes | 10V | - | Single | - | - | - | - | - | - | - | - | - | 65.1mm | 65.07mm | 102.39mm | 57.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPS230-350 Triad Magnetics | 41 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 12 | 2.8lbs 1.3kg | Bulk | 2005 | Chassis Mount: World Series™ | 63.50mm Lx58.67mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | 80W | - | 80W | 700mA | - | Solder, Quick Connect | CSA, UL, VDE | - | 4000Vrms | 222V | 350mA | Dual | 700mA | 80VA | - | 115V | - | - | - | 115V 230V | Dual | No | Parallel 115V Series 230V | - | Dual | - | - | - | - | - | - | - | - | - | 76.2mm | 76.20mm | 63.5mm | 58.67mm | - | ROHS3 Compliant | Lead Free | ||
![]() F24-045 Triad Magnetics | 82 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 6 | 0.17lb 77.11g | - | 2012 | Split Pack™, Class 2/3, F | 34.93mm Lx28.58mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 1.1W | - | 1.1W | - | - | PC Pin | - | - | 2500Vrms | - | 45mA | Single | - | 1.1VA | - | - | - | - | - | 115V | Single | No | Parallel 12V Series 24V | - | Dual | - | - | - | - | - | - | - | - | - | - | 23.80mm | 34.93mm | 28.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() FS10-2000-C2-B Triad Magnetics | 43 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FP16-750 Triad Magnetics | 5957 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | - | 8 | 0.688lb 312.07g | Bulk | 2011 | Flat Pack™ | 63.50mm Lx50.80mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 12W | - | 12W | 750mA | - | PC Pin | UL | - | 2000Vrms | - | 1.5A | - | - | 12VA | - | - | - | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | - | - | - | - | - | - | - | - | - | 26.9748mm | 26.97mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F7-16 Triad Magnetics | 12 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 5 | 1.7lbs 771.1g | - | 2006 | Quick Pack | 93.65mm Lx46.02mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | 56W | - | 56W | 3.5A | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | 2500VAC | - | - | Single | 3.5A | 56VA | - | - | - | - | - | 115V | Single | Yes | 16V | - | Single | - | - | - | - | - | - | - | - | - | 57.1mm | 57.15mm | 93.65mm | 46.02mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-219X Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 4 | 2.3lbs 1kg | - | 2014 | Single Secondary | 101.60mm Lx57.15mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 48W | - | 48W | 4A | - | Wire Leads | UL | - | 1500Vrms | 12V | 4A | Single | 4A | 48VA | - | - | - | - | - | 115V | Single | No | 12V | - | Single | - | - | - | - | - | - | - | - | - | 65.1mm | 65.07mm | 101.6mm | 57.15mm | Unknown | ROHS3 Compliant | Lead Free |