- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Element Configuration | Output Current | Power - Max | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Secondary Current | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VPP10-250 Triad Magnetics | 906 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 8 | 0.25lb 113.4g | Bulk | 2013 | PC Mount: World Series™ | 41.28mm Lx33.32mm W | Active | Not Applicable | PC Pin | Laminated Core | 2.5W | 2.5W | 500mA | - | PC Pin | CSA, UL, VDE | 4000Vrms | 10V | 250mA | Dual | 500mA | 2.5VA | 115V | 115V 230V | Dual | No | Parallel 5V Series 10V | Dual | - | 28.575mm | 28.58mm | 41.28mm | 41.275mm | - | ROHS3 Compliant | Lead Free | ||
![]() F8-12 Triad Magnetics | 23 |
| - | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 5 | 2.8lbs 1.3kg | - | 2006 | Quick Pack | 102.39mm Lx57.15mm W | Active | Not Applicable | Quick Connect | Laminated Core | 100W | 100W | 8A | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | 2500VAC | - | - | Single | 8A | 100VA | - | 115V | Single | Yes | 12.6V | Single | - | 65.0748mm | 65.07mm | 102.39mm | 57.15mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() VPP20-2800 Triad Magnetics | 41 |
| - | 17 Weeks | PCB, Through Hole | Through Hole | - | 8 | 1.7lbs 771.1g | Bulk | 2008 | PC Mount: World Series™ | 76.20mm Lx63.50mm W | Active | Not Applicable | PC Pin | Laminated Core | 56W | 56W | 5.6A | - | PC Pin | CSA, UL, VDE | 4000Vrms | 20V | 2.8A | - | 5.6A | 56VA | 115V | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | 46.0248mm | 46.02mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCT50-03E07K Triad Magnetics | 150 |
| Datasheet | 17 Weeks | Chassis, Panel, Screw | Chassis Mount | - | - | 2lbs 907.2g | Bulk | 2014 | Class 2, TCT | 92.46mm Lx56.67mm W | Active | Not Applicable | Wire Leads | Laminated Core | 50W | - | 4.17A | 50Hz | Wire Leads | UL | 1500Vrms | - | - | - | - | 50VA | - | 120V | Single | No | 12V | Single | 4.17A | 56.388mm | 57.40mm | 69.596mm | 92.456mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FP88-65 Triad Magnetics | 45 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.438lb 198.67g | - | 2016 | Flat Pack™ | 47.63mm Lx39.67mm W | Active | Not Applicable | - | Laminated Core | 2.5W | - | - | - | PC Pin | - | 2000Vrms | - | - | Dual | - | 6VA | - | 115V 230V | Dual | No | Parallel 44V Series 88V | Dual | - | 22.2mm | 22.23mm | 47.6mm | 39.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPP16-1250 Triad Magnetics | 575 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 8 | 0.9lb 408.23g | Bulk | 2008 | PC Mount: World Series™ | 57.15mm Lx47.63mm W | Active | Not Applicable | PC Pin | Laminated Core | 20W | 20W | 2.5A | - | PC Pin | CSA, UL, VDE | 4000Vrms | 16V | 1.25A | - | 2.5A | 20VA | 115V | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | 41.275mm | 41.28mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPP28-360 Triad Magnetics | 867 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 8 | 0.53lb 240.4g | Bulk | 2007 | PC Mount: World Series™ | 47.63mm Lx39.67mm W | Active | Not Applicable | PC Pin | Laminated Core | 10W | 10W | 720mA | - | PC Pin | CSA, UL, VDE | 4000Vrms | 28V | 360mA | Dual | 720mA | 10VA | 115V | 115V 230V | Dual | No | Parallel 14V Series 28V | Dual | - | 34.925mm | 34.93mm | 47.63mm | 39.67mm | - | ROHS3 Compliant | Lead Free | ||
![]() FS16-150 Triad Magnetics | 4326 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 8 | 0.25lb 113.4g | - | 2007 | Split Pack™ | 34.93mm Lx28.56mm W | Active | Not Applicable | PC Pin | Laminated Core | 2.5W | 2.4W | 300mA | 60Hz | PC Pin | UL | 2500Vrms | - | 150mA | Dual | - | 2.4VA | 115V | 115V 230V | Dual | No | Parallel 8V Series 16V | Dual | - | 23.7998mm | 30.15mm | 34.93mm | 28.575mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FS36-030 Triad Magnetics | 45 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.17lb 77.11g | Bulk | 2011 | Split Pack™ | 34.93mm Lx28.56mm W | Active | Not Applicable | PC Pin | Laminated Core | 1.1W | 1.1W | - | - | PC Pin | - | 2500Vrms | - | 30mA | Dual | - | 1.1VA | - | 115V 230V | Dual | No | Parallel 18V Series 36V | Dual | - | 23.8mm | 23.80mm | 34.93mm | 28.56mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPS12-14000-B Triad Magnetics | 17 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 5.5lbs 2.5kg | - | 2014 | Chassis Mount: World Series™ | 79.50mm Lx71.37mm W | Active | Not Applicable | Solder | Laminated Core | - | 175W | - | - | Solder, Quick Connect | - | 4000Vrms | - | 14A | - | - | 175VA | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | Dual | - | - | 95.25mm | 79.5mm | 71.37mm | - | ROHS3 Compliant | - | ||
![]() FP16-150-B Triad Magnetics | 29 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | 0.313lb 141.97g | - | 2014 | Flat Pack™ | 47.63mm Lx39.67mm W | Active | Not Applicable | PC Pin | Laminated Core | - | 2.5W | - | - | PC Pin | - | 2000Vrms | - | 150mA | - | - | 2.5VA | - | 115V 230V | Dual | No | Parallel 8V Series 16V | Dual | - | - | 16.51mm | 47.63mm | 39.67mm | - | ROHS3 Compliant | - | ||
![]() VPP16-1250-B Triad Magnetics | 47 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | 0.9lb 408.23g | - | 2014 | PC Mount: World Series™ | 57.15mm Lx47.63mm W | Active | Not Applicable | PC Pin | Laminated Core | - | 20W | - | - | PC Pin | - | 4000Vrms | - | 1.25A | - | - | 20VA | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | - | 41.28mm | - | - | - | ROHS3 Compliant | - | ||
![]() FP34-340-B Triad Magnetics | 38 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | 0.688lb 312.07g | - | 2014 | Flat Pack™ | 63.50mm Lx50.80mm W | Active | Not Applicable | PC Pin | Laminated Core | - | 12W | - | - | PC Pin | - | 2000Vrms | - | 340mA | - | - | 12VA | - | 115V 230V | Dual | No | Parallel 17V Series 34V | Dual | - | - | 26.97mm | 63.5mm | 50.8mm | - | ROHS3 Compliant | - | ||
![]() FP12-950-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | 0.688lb 312.07g | - | 2014 | Flat Pack™ | 63.50mm Lx50.80mm W | Active | Not Applicable | PC Pin | Laminated Core | - | 12W | - | - | PC Pin | - | 2000Vrms | - | 1.9A | - | - | 12VA | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | Dual | - | - | 26.97mm | 63.5mm | 50.8mm | - | ROHS3 Compliant | - | ||
![]() FP56-200-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | 0.688lb 312.07g | - | 2014 | Flat Pack™ | 63.50mm Lx50.80mm W | Active | Not Applicable | PC Pin | Laminated Core | - | 6W | - | - | PC Pin | - | 2000Vrms | - | 200mA | - | - | 6VA | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | - | 26.97mm | - | - | - | ROHS3 Compliant | - | ||
![]() VPP16-1900-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | 1.2lbs 544.3g | - | 2014 | PC Mount: World Series™ | 66.68mm Lx55.55mm W | Active | Not Applicable | PC Pin | Laminated Core | - | 30W | - | - | PC Pin | - | 4000Vrms | - | 1.9A | - | - | 30VA | - | 115V 230V | Dual | No | Parallel 8V Series 16V | Dual | - | - | 39.67mm | 66.68mm | 55.55mm | - | ROHS3 Compliant | - | ||
![]() FS12-090-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | 0.17lb 77.11g | - | - | Split Pack™ | 34.93mm Lx28.56mm W | Active | Not Applicable | PC Pin | Laminated Core | - | 1.1W | - | - | PC Pin | - | 2500Vrms | - | 90mA | - | - | 1.1VA | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | Dual | - | - | 23.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() TCT40-05E07K Triad Magnetics | 12 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | 120 | 6 | 1.5lbs 680.4g | Bulk | 2007 | Class 2, TCT | 92.46mm Lx56.67mm W | Active | Not Applicable | Wire Leads | Laminated Core | 40W | 40W | - | 50Hz | Wire Leads | UL | 1500Vrms | 24V | 1.67A | - | 1.67A | 40VA | - | 120V 208V 240V | Single, Multiple Taps | No | 24V | Single | 1.67A | 59.436mm | 57.40mm | 92.46mm | 55.88mm | - | ROHS3 Compliant | Lead Free | ||
![]() FD5-48 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 7 | 0.7lb 317.51g | - | 2012 | Quick Pack | 71.42mm Lx34.93mm W | Active | Not Applicable | Solder | Laminated Core | 12W | 12W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | 2500VAC | - | - | Dual | - | 12VA | - | 115V 230V | Dual | Yes | 48V | Single | - | - | 41.28mm | 71.42mm | 34.93mm | - | ROHS3 Compliant | - | ||
![]() FS24-500 Triad Magnetics | 41 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 8 | 0.7lb 317.51g | - | 2006 | Split Pack™ | 47.63mm Lx39.67mm W | Active | Not Applicable | PC Pin | Laminated Core | 12W | 12W | 1A | 60Hz | PC Pin | UL | 2500Vrms | 24V | 1A | Dual | - | 12VA | 115V | 115V 230V | Dual | No | Parallel 12V Series 24V | Dual | - | 36.4998mm | 36.50mm | 47.63mm | 39.67mm | - | ROHS3 Compliant | Lead Free |