- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Applications | HTS Code | Power Rating | Max Power Dissipation | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Max Output Current | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS12-1000-C2-B Triad Magnetics | 81 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FS16-800-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F16-800-C2-B Triad Magnetics | 35 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F10-1200-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2006 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F56-110-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F12-2850-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FS12-1600-C2-B Triad Magnetics | 18 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F48-125-C2-B Triad Magnetics | 20 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FS56-350-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F16-1250-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F-3115X Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 7 | 0.3lb 136.08g | 2015 | Single Secondary | 52.37mm Lx34.93mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 2W | 2W | - | Wire Leads | - | - | 1500Vrms | 85mA | Dual | - | 2VA | - | 115V 230V | Dual | Yes | 24V | Single | - | - | - | 30.1498mm | 30.15mm | 52.37mm | 34.93mm | ROHS3 Compliant | Lead Free | ||
![]() F-54X Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 5 | 2.2lbs 997.9g | 2014 | Single Secondary | 101.60mm Lx57.15mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 115W | 52.5W | 833MHz | Wire Leads | - | - | 1500Vrms | 800mA | Single | 1.5A | 52.5VA | - | 115V | Single | Yes | 35V | Single | - | - | - | 65.9mm | 65.86mm | 101.6mm | 57.15mm | ROHS3 Compliant | Lead Free | ||
![]() F36-170-C2-B Triad Magnetics | 35 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TCT40-06E07AB-B Triad Magnetics | 29 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 1.5lbs 680.4g | 2014 | Class 2, TCT | 92.46mm Lx56.67mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | 40W | - | Solder, Quick Connect | - | - | 1500Vrms | 1.67A | - | - | 40VA | - | 120V 240V | Single, Multiple Taps | No | 24V | Single | - | - | - | - | 57.40mm | 92.46mm | 56.67mm | ROHS3 Compliant | - | ||
![]() TCT50-04E07AE Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | NO | - | 2lbs 907.2g | 2014 | Class 2, TCT | 92.46mm Lx66.04mm W | yes | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | - | 8504.31.40.65 | 50W | - | 50Hz | Solder, Quick Connect | - | L92.46XB55.12XH69.6 (mm) | 1500VAC | - | - | - | 50VA | 12V | 240V | Single | No | 12V | - | 1 | 50 VA | 4.17A | 56.388mm | 69.60mm | 92.46mm | 55.12mm | ROHS3 Compliant | - | ||
![]() TCT40-10E07AE Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | NO | - | 1.5lbs 680.4g | 2017 | Class 2, TCT | 92.46mm Lx66.04mm W | yes | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | POWER | 8504.31.40.65 | 40W | - | 50Hz | Solder, Quick Connect | CSA, UL | L92.46XB55.12XH59.44 (mm) | 1500VAC | - | - | - | 40VA | 12V | 208V 240V | Single, Multiple Taps | No | 12V | Single | - | 40 VA | 3.34A | 59.436mm | 59.44mm | 92.46mm | 55.12mm | ROHS3 Compliant | - |