- Continuous Drain Current (ID)
- Current - Continuous Drain (Id) @ 25℃
- Drain to Source Voltage (Vdss)
- FET Feature
- FET Type
- Gate Charge (Qg) (Max) @ Vgs
- Input Capacitance (Ciss) (Max) @ Vds
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
TRINAMIC Motion Transistors - FETs, MOSFETs - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Current - Continuous Drain (Id) @ 25℃ | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Power Dissipation | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Continuous Drain Current (ID) | FET Feature | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
TMC1340-SO Trinamic Motion Control GmbH | In Stock | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 5.5A 4.1A | -55°C~150°C TJ | Cut Tape (CT) | 2014 | Obsolete | 3 (168 Hours) | 1.38W | 2 N and 2 P-Channel (H-Bridge) | 33m Ω @ 5A, 10V | 3V @ 250μA | 960pF @ 25V | 10nC @ 4.5V | 30V | 4.1A | Standard | ROHS3 Compliant | ||
![]() TMC1420-LA Trinamic Motion Control GmbH | In Stock | - | - | Surface Mount | Surface Mount | 8-PowerTDFN | 8 | 8.8A 7.3A | -55°C~150°C TJ | Cut Tape (CT) | 2014 | Obsolete | 1 (Unlimited) | 3.57W | N and P-Channel | 26.5m Ω @ 7A, 10V | 3V @ 250μA | 1050pF @ 15V | 11.2nC @ 4.5V | 40V | 7.3A | Standard | ROHS3 Compliant | ||
![]() TMC1620-TO Trinamic Motion Control GmbH | In Stock | - | - | Surface Mount | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | 6.6A 4.7A | -55°C~150°C TJ | Cut Tape (CT) | 2014 | Obsolete | 1 (Unlimited) | 3.13W | N and P-Channel, Common Drain | 36m Ω @ 6A, 10V | 3V @ 250μA | 1560pF @ 25V | 19.2nC @ 4.5V | 60V | 4.7A | Standard | ROHS3 Compliant | ||
![]() TMC1320-LA Trinamic Motion Control GmbH | In Stock | - | - | Surface Mount | Surface Mount | 8-PowerTDFN | 8 | 7.3A 5.3A | -55°C~150°C TJ | Cut Tape (CT) | 2014 | Obsolete | 3 (168 Hours) | 2.5W | N and P-Channel, Common Drain | 30m Ω @ 4A, 10V | 3V @ 250μA | 400pF @ 25V | 7.2nC @ 4.5V | 30V | 5.3A | Standard | ROHS3 Compliant |