- Number of Drivers
- Package / Case
- Channel Type
- Driver Configuration
- Gate Type
- Mounting Type
- Operating Temperature
- Rise / Fall Time (Typ)
- Voltage - Supply
- Factory Lead Time
- High Side Voltage - Max (Bootstrap)
- Input Type
Attribute column
Manufacturer
TRINAMIC Motion PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Brand | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Logic voltage-VIL, VIH | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Operating Temp Range | Package | Product Depth (mm) | Product Status | Rad Hardened | RoHS | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Subcategory | Voltage - Supply | Number of Outputs | Output Voltage | Operating Supply Voltage | Operating Supply Current | Output Current | Input Type | Product Type | Rise / Fall Time (Typ) | Screening Level | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | Motor Type | High Side Voltage - Max (Bootstrap) | Product | Product Category | Product Length (mm) | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMC6100-LA TRINAMIC Motion | 587 | - | - | - | Surface Mount | 37-VFQFN Exposed Pad | 37-QFN-EP (7x7) | Trinamic | Half-Bridge | 416 | 1.65V, 3.85V | Trinamic | + 125 C | Glenair | - 40 C | - | SMD/SMT | MSL 3 - 168 hours | - | Retail Package | - | Active | - | Details | - | - | - | -40°C ~ 125°C (TJ) | - | * | - | - | Half Bridge | PMIC - Power Management ICs | 10V ~ 60V | - | - | 8 V to 60 V | 10 mA | - | Non-Inverting | Motor / Motion / Ignition Controllers & Drivers | 20ns, 20ns | - | 3-Phase | 6 | N-Channel MOSFET | - | BLDC, PMSM, Servo | - | Brushless DC Motor Controllers | Motor / Motion / Ignition Controllers & Drivers | - | - | - | ||
![]() TMC6140-LA TRINAMIC Motion | 534 |
| - | - | - | CSON | - | Trinamic | - | 490 | - | Trinamic | + 125 C | - | - 40 C | Yes | SMD/SMT | - | -20C to 70C | - | 5(mm) | - | No | Details | 30 V | 5 V | Commercial grade | - | - | - | - | - | 3-Phase / Three Phase | PMIC - Power Management ICs | - | 3 Output | - | - | - | 1.25 A | - | Gate Drivers | - | Commercial | - | 6 Driver | - | - | - | - | MOSFET Gate Drivers | Gate Drivers | 7(mm) | 1.4(mm) | - | ||
![]() TMC6200-TA-T Trinamic Motion Control GmbH | 19 |
| Datasheet | 6 Weeks | Surface Mount | 48-TQFP Exposed Pad | - | - | Half-Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | 10V~60V | - | - | - | - | - | CMOS | - | 20ns 20ns | - | 3-Phase | 6 | N-Channel MOSFET | - | - | 85V | - | - | - | - | ROHS3 Compliant | ||
![]() TMC6200-TA Trinamic Motion Control GmbH | In Stock |
| Datasheet | 6 Weeks | Surface Mount | 48-TQFP Exposed Pad | - | - | Half-Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tray | - | Active | 3 (168 Hours) | - | - | 10V~60V | - | - | - | - | - | CMOS | - | 20ns 20ns | - | 3-Phase | 6 | N-Channel MOSFET | - | - | 85V | - | - | - | - | ROHS3 Compliant | ||
![]() TMC6100-LA-T Trinamic Motion Control GmbH | In Stock |
| Datasheet | 8 Weeks | Surface Mount | 37-VFQFN Exposed Pad | - | - | Half-Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | 8V~60V | - | - | - | - | - | - | - | 20ns 20ns | - | 3-Phase | 3 | N-Channel MOSFET | 500mA 500mA | - | 85V | - | - | - | - | ROHS3 Compliant |