- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Equivalence Code
- Package Shape
- Package Style
Attribute column
Manufacturer
TRINAMIC Motion Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Spatial orientation | Type of connector | Operating temperature | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Current rating | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max (Isup) | Rated voltage | Profile | Saturation Current | Plating thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMC428-PI24 ADI Trinamic | 17 | - | Datasheet | gold-plated | YES | 36 | 24 | socket | 1x36 | 2.54mm | THT | 2.7 g | TRINAMIC MOTION CONTROL GMBH & CO KG | female | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | Yes | straight | pin strips | -40...163°C | e3 | EAR99 | MATTE TIN | 8542.39.00.01 | DUAL | GULL WING | 250 | 1.27 mm | unknown | 1.5A | R-PDSO-G24 | Not Qualified | INDUSTRIAL | 10 mA | 60V | beryllium copper | 3 | 0.75µm | UL94V-0 | ||
![]() TMC428-I ADI Trinamic | 3000 | - | Datasheet | - | YES | - | 16 | - | - | - | - | - | TRINAMIC MOTION CONTROL GMBH & CO KG | - | 3 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | Yes | - | - | - | e3 | EAR99 | MATTE TIN | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.635 mm | unknown | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 10 mA | - | - | - | - | - | ||
![]() TMC211-PA20 ADI Trinamic | In Stock | - | Datasheet | - | YES | - | 20 | - | - | - | - | - | TRINAMIC MOTION CONTROL GMBH & CO KG | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | R-PDSO-G20 | Not Qualified | AUTOMOTIVE | - | - | - | - | - | - |