- Series
- Coil Type
- Features
- Size / Dimension
- Step Angle
- Termination Style
- Torque - Holding (oz-in / mNm)
- Type
- NEMA Frame Size
- Steps per Revolution
- Voltage Rated
- Diameter - Shaft
Attribute column
Manufacturer
TRINAMIC Motion Stepper Motors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Hole Spacing | CoilResistance | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Termination Style | Approval Agency | Accuracy | Coil Type | Step Angle | Steps per Revolution | Torque - Holding (oz-in / mNm) | Features | NEMA Frame Size | Rotor Inertia | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD60-3-1260-TMCL Trinamic Motion Control GmbH | In Stock | - | Datasheet | 9 Weeks | 1.856 (47.14mm) | - | 4.6VDC | -20°C~50°C | - | - | PANdrive™ | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | Not Applicable | Hybrid | 2.8A | Wire Leads with Connector | - | - | Bipolar | 1.8° | 200 | 297.38 / 2100 | Integrated Controller, Flatted Shaft | 24 | 570gcm2 | 0.315 (8.00mm) | 0.945 24.00mm | ROHS3 Compliant | ||
![]() PD42-3-1240-CANOPEN Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | 1.220 (31.00mm) | 1.4Ohm | 2.4VDC | -20°C~50°C | - | 2018 | PANdrive™ | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | Not Applicable | Hybrid | 2A | Wire Leads with Connector | - | ±5% | Bipolar | 1.8° | 200 | 62.31 / 440 | Integrated Controller, Flatted Shaft | 17 | 68gcm2 | 0.197 (5.00mm) | 0.945 24.00mm | ROHS3 Compliant | ||
![]() PD42-3-1241-CANOPEN Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | 1.220 (31.00mm) | 0.5Ohm | 24VDC | -20°C~50°C | - | - | PANdrive™ | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | Not Applicable | Hybrid | 3A | Wire Leads with Connector | - | ±5% | Bipolar | 1.8° | 200 | 56.66 / 400 | Integrated Controller, Flatted Shaft | 17 | 68gcm2 | 0.197 (5.00mm) | 0.945 24.00mm | ROHS3 Compliant | ||
![]() PD57-1-1260-TMCL Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | 1.856 (47.14mm) | - | 2VDC | -20°C~50°C | - | - | PANdrive™ | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | Not Applicable | Hybrid | 2.8A | Wire Leads with Connector | - | - | Bipolar | 1.8° | 200 | 77.89 / 550 | Integrated Controller, Flatted Shaft | 24 | 120gcm2 | 0.250 (6.35mm) | 0.945 24.00mm | ROHS3 Compliant | ||
![]() PD42-2-1370-TMCL Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | 1.220 (31.00mm) | 1.2Ohm | 2.4VDC | -20°C~50°C | - | - | PANdrive™ | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | Not Applicable | Hybrid | 2A | Connector | - | ±5% | Bipolar | 1.8° | 200 | 50.98 / 360 | Integrated Controller, Flatted Shaft | 17 | 57gcm2 | 0.197 (5.00mm) | 0.945 24.00mm | ROHS3 Compliant | ||
![]() PD42-3-1240-TMCL Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | 1.220 (31.00mm) | 1.4Ohm | 24VDC | -20°C~50°C | - | 2018 | PANdrive™ | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | - | Hybrid | 2A | Wire Leads with Connector | - | ±5% | Bipolar | 1.8° | 200 | 62.31 / 440 | Integrated Controller, Flatted Shaft | 17 | 68gcm2 | 0.197 (5.00mm) | 0.945 24.00mm | ROHS3 Compliant | ||
![]() PD42-1-1370-TMCL Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | 1.220 (31.00mm) | 1Ohm | 2VDC | -20°C~50°C | - | - | PANdrive™ | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | Not Applicable | Hybrid | 2A | Connector | - | ±5% | Bipolar | 1.8° | 200 | 31.16 / 220 | Integrated Controller, Flatted Shaft | 17 | 35gcm2 | 0.197 (5.00mm) | 0.945 24.00mm | ROHS3 Compliant | ||
![]() PD42-2-1240-CANOPEN Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | 1.220 (31.00mm) | 1.2Ohm | 2.4VDC | -20°C~50°C | - | 2018 | PANdrive™ | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | Not Applicable | Hybrid | 2A | Wire Leads with Connector | - | ±5% | Bipolar | 1.8° | 200 | 50.98 / 360 | Integrated Controller, Flatted Shaft | 17 | 57gcm2 | 0.197 (5.00mm) | 0.945 24.00mm | ROHS3 Compliant | ||
![]() PD42-4-1240-TMCL Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | 1.220 (31.00mm) | 2.3Ohm | 24VDC | -20°C~50°C | - | 2018 | PANdrive™ | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | - | Hybrid | 2A | Wire Leads with Connector | - | ±5% | Bipolar | 1.8° | 200 | 99.1 / 700 | Integrated Controller, Flatted Shaft | 17 | 102gcm2 | 0.197 (5.00mm) | 0.945 24.00mm | ROHS3 Compliant | ||
![]() PD42-4-1370-TMCL Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | 1.220 (31.00mm) | 2.3Ohm | 4.4VDC | -20°C~50°C | - | - | PANdrive™ | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | Not Applicable | Hybrid | 2A | Connector | - | ±5% | Bipolar | 1.8° | 200 | 99.1 / 700 | Integrated Controller, Flatted Shaft | 17 | 102gcm2 | 0.197 (5.00mm) | 0.945 24.00mm | ROHS3 Compliant | ||
![]() QSH4218-35-10-027-10000-AT Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | 1.220 (31.00mm) | 5.3Ohm | 5.3VDC | -20°C~50°C | - | - | QMot QSH4218 | Square - 1.665 x 1.665 42.30mmx42.30mm | Active | 1 (Unlimited) | Hybrid | 1A | Wire Leads | CE | ±5% | Bipolar | 1.8° | 200 | 38.2 / 270 | Flatted Shaft | 17 | 35gcm2 | 0.197 (5.00mm) | 0.945 24.00mm | ROHS3 Compliant | ||
![]() PD57-2-1076 Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | - | 0.8Ohm | 2.3VDC | -20°C~50°C | - | - | PANdrive™ | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Hybrid | 2.8A | Wire Leads with Connector | - | ±5% | Bipolar | 1.8° | 200 | 143.03 / 1010 | Integrated Controller, Flatted Shaft | 23 | 275gcm2 | - | - | ROHS3 Compliant | ||
![]() PD57-2-1276-CANOPEN Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | - | 0.8Ohm | 2.3VDC | -20°C~50°C | - | - | PANdrive™ | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Hybrid | 2.8A | Wire Leads with Connector | - | ±5% | Bipolar | 1.8° | 200 | 143.03 / 1010 | Integrated Controller, Flatted Shaft | 23 | 275gcm2 | - | - | ROHS3 Compliant | ||
![]() PD57-2-1276-TMCL Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | - | 0.8Ohm | 2.3VDC | -20°C~50°C | - | - | PANdrive™ | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Hybrid | 2.8A | Wire Leads with Connector | - | ±5% | Bipolar | 1.8° | 200 | 143.03 / 1010 | Integrated Controller, Flatted Shaft | 23 | 275gcm2 | - | - | ROHS3 Compliant | ||
![]() QSH5718-76-28-189-10000-AT Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | 1.856 (47.14mm) | 1.13Ohm | 3.2VDC | -20°C~50°C | - | - | QMot QSH5718 | Square - 2.220 x 2.220 56.40mmx56.40mm | Active | 1 (Unlimited) | Hybrid | 2.8A | Wire Leads | CE | ±5% | Bipolar | 1.8° | 200 | 267.6 / 1890 | Flatted Shaft | 23 | 480gcm2 | 0.250 (6.35mm) | 0.945 24.00mm | ROHS3 Compliant | ||
![]() QSH6018-65-28-210-10000-AT Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | 1.856 (47.14mm) | 1.2Ohm | 3.36VDC | -20°C~50°C | - | - | QMot QSH6018 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Hybrid | 2.8A | Wire Leads | CE | ±5% | Bipolar | 1.8° | 200 | 297.4 / 2100 | Flatted Shaft | 24 | 570gcm2 | 0.315 (8.00mm) | 0.945 24.00mm | ROHS3 Compliant | ||
![]() QSH6018-86-28-310-10000-AT Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | 1.856 (47.14mm) | 1.5Ohm | 4.17VDC | -20°C~50°C | - | - | QMot QSH6018 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Hybrid | 2.8A | Wire Leads | CE | ±5% | Bipolar | 1.8° | 200 | 439 / 3100 | Flatted Shaft | 24 | 840gcm2 | 0.315 (8.00mm) | 0.945 24.00mm | ROHS3 Compliant | ||
![]() PD60-4H-1278-CANOPEN Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | - | 15Ohm | 2.1VDC | -20°C~50°C | Bulk | - | PANdrive™ | Square - 3.386 x 3.386 86.00mmx86.00mm | Active | 1 (Unlimited) | Hybrid | 9A | Wire Leads with Connector | - | ±5% | Bipolar | 1.8° | 200 | 424.93 / 3000 | Integrated Controller, Flatted Shaft | 24 | 840gcm2 | - | - | - | ||
![]() PD57-1-1076 Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | - | 0.7Ohm | 2VDC | -20°C~50°C | - | - | PANdrive™ | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Hybrid | 2.8A | Wire Leads with Connector | - | ±5% | Bipolar | 1.8° | 200 | 77.89 / 550 | Integrated Controller, Flatted Shaft | 23 | 120gcm2 | - | - | ROHS3 Compliant | ||
![]() PD20-1-1210 Trinamic Motion Control GmbH | In Stock | - | Datasheet | 8 Weeks | 0.630 (16.00mm) | 6.5Ohm | 24VDC | -20°C~50°C | - | - | PANdrive™ | Square - 0.787 x 0.787 20.00mmx20.00mm | Active | Not Applicable | Hybrid | 600mA | Connector | - | ±5% | Bipolar | 1.8° | 200 | 2.48 / 17.5 | Integrated Controller, Round Shaft | 8 | 2gcm2 | 0.157 (4.00mm) | 0.591 15.00mm | ROHS3 Compliant |