- AC Outlets
- Connector - AC Output
- Cord Length
- Height
- Moisture Sensitivity Level (MSL)
- Nominal Input Voltage
- Output Power
- Part Status
- Published
- RoHS Status
- Size / Dimension
- Voltage - Output
Attribute column
Manufacturer
Tripp Lite Line Conditioners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Power Rating | Depth | Current Rating | Number of Outputs | Approval Agency | Output Type | Output Power | Power - Max | Voltage - Output | Nominal Input Voltage | Form | Cord Length | AC Outlets | Connector - AC Output | Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS604WM Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | 600 | Steel | 5.443108kg | 2004 | 5.752Lx5.000W 146.10mmx127.00mm | Active | 1 (Unlimited) | - | 600W | 146.05mm | 5A | 1 | - | - | 600W | - | 120VAC | 140V | Tower | 6' 1.83m | 4 | NEMA 5-15R (4) | 4.000 101.60mm | Unknown | RoHS Compliant | Lead Free | ||
![]() LR1000 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | - | - | - | 2004 | 7.008Lx5.984W 178.00mmx152.00mm | Active | 1 (Unlimited) | -15Ohm | - | - | - | - | - | - | 1kW | 1000W | 230VAC | 280V | - | 6' 1.83m | 4 | IEC 320-C13 (2), NEMA 5-15R (2) | 7.008 178.00mm | - | RoHS Compliant | Lead Free | ||
![]() LS606M Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | 120 | ABS | 2.177243kg | 2010 | 4.764Lx4.764W 121.00mmx121.00mm | Active | Not Applicable | - | 600W | 120.65mm | 5A | 1 | - | - | 600W | - | 120VAC | 147V | Tower | 6' 1.83m | 6 | NEMA 5-15R (6) | 5.315 135.00mm | Unknown | Non-RoHS Compliant | - | ||
![]() LC1800 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | - | Plastic | 3.999778kg | 2009 | 7.008Lx5.984W 178.00mmx152.00mm | Active | Not Applicable | - | 1.8kW | 177.8mm | 15A | 1 | UL | - | 1.8kW | 1800W | 120VAC | 140V | Tower | 7' 2.13m | 6 | NEMA 5-15R (6) | 7.008 178.00mm | Unknown | Non-RoHS Compliant | - | ||
![]() LR604 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 2002 | 4.803Lx5.512W 122.00mmx140.00mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 600W | - | 230VAC | 247V | Tower | 6' 1.83m | 3 | IEC 320-C13 (3) | 5.236 133.00mm | - | RoHS Compliant | Lead Free | ||
![]() LC2400 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | - | Plastic | 12lbs 5.4kg | 2004 | 9.488Lx5.984W 241.00mmx152.00mm | Active | Not Applicable | - | 2.4kW | 177.8mm | 20A | 1 | - | - | 2.4kW | 2400W | 120VAC | 140V | Tower | 6' 1.83m | 6 | NEMA 5-15R (4), NEMA 5-20R (2) | 7.008 178.00mm | Unknown | Non-RoHS Compliant | - | ||
![]() LCR2400 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | 482 | Steel | 25lbs 11.3kg | 2001 | 7.756Lx19.000W 197.00mmx482.60mm | Active | Not Applicable | - | 2.4kW | 196.85mm | 20A | 1 | - | - | 2.4kW | 2400W | 120VAC | 140V | Rackmount | 12' 3.66m | 14 | NEMA 5-15R (14) | 5.252 133.40mm | Unknown | Non-RoHS Compliant | - | ||
![]() LC1200 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | - | Plastic | 3.946254kg | 2009 | 7.008Lx5.984W 178.00mmx152.00mm | Active | Not Applicable | - | 1.2kW | 177.8mm | 10A | 1 | UL | - | 1.2kW | 1200W | 120VAC | 147V | Tower | 7' 2.13m | 4 | NEMA 5-15R (4) | 7.244 184.00mm | Unknown | Non-RoHS Compliant | - | ||
![]() LR2000 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | External | - | - | - | 2013 | 7.008Lx5.984W 178.00mmx152.00mm | Active | 1 (Unlimited) | - | 2kW | - | - | 1 | - | Fixed | 2kW | 2000W | 230VAC | 255V | Tower | 6.5' 1.98m | 6 | IEC 320-C13 (2), NEMA 5-15R (2), NEMA 6-15R (2) | 7.008 178.00mm | Unknown | RoHS Compliant | - | ||
![]() LC1200WM Tripp Lite | In Stock | - | Datasheet | - | - | - | Steel | 7.26kg | 2004 | 7.252Lx5.000W 184.20mmx127.00mm | Obsolete | 1 (Unlimited) | - | 1.2kW | - | - | - | - | - | 1.2kW | 1200W | 120VAC | 120V | Tower | 6' 1.83m | 4 | NEMA 5-15R (4) | 5.000 127.00mm | - | RoHS Compliant | Lead Free |