- Subcategory
- Type
- Product
- Mounting Styles
- Voltage, Rating
- Termination Style
- Cord Length
- Connector - AC Output
- AC Outlets
- Approval Agency
- Connector - AC Input
- Housing Material
Attribute column
Manufacturer
Tripp Lite Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Resistance | Power Rating | Voltage - Rated DC | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Output Voltage | Max Current Rating | Cable Length | Output Current | Max Surge Current | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Media Lines Protected | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDUMH20NET Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | - | - | 2010 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | 20A | - | - | NOM, UL | - | 20A | - | - | - | North America | 12' 3.66m | - | - | 16 | NEMA 5-20R | NEMA L5-20P | Load Meter | - | - | - | - | - | RoHS Compliant | ||
![]() TLP64 Tripp Lite | In Stock | - | Datasheet | - | Wall | Bench, Floor, Wall | - | Plastic | 748.42741g | Plastic | 2013 | Protect It!® | Obsolete | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | 120V | 15A | - | 120V | CSA, cUL, UL | - | 15A | 1.2m | 15A | 36kA | North America | 4' 1.22m | 540J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | 50.8mm | 1.2192m | 184.15mm | Unknown | RoHS Compliant | ||
![]() AV86G Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | Plastic | - | - | 2013 | ECO-Surge™ | Obsolete | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | 120V | - | - | 120V | CSA, cUL, UL | - | 15A | - | 15A | - | North America | 6' 1.83m | 1080J | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | RoHS Compliant | ||
![]() PDUMNV20HV2 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | - | Metal | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | 20A | - | - | CE, NOM, UL | - | 20A | 3m | - | - | North America | 10' 3.05m | - | - | 20 | IEC 320-C13 (18), C19 (2) | NEMA L6-20P | Load Meter | - | - | - | 56mm | - | RoHS Compliant | ||
![]() PDUMV20HVNET2 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | - | - | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | 20A | - | - | CE, NOM, UL | - | 20A | 3m | - | - | International | 10' 3.05m | - | - | 8 | IEC 320-C13 (7), C19 | NEMA L6-20P | Load Meter | - | - | - | 56mm | - | RoHS Compliant | ||
![]() PDU3VSR3L1530 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | - | Steel | - | - | 2013 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | 24A | - | - | NOM, UL | - | 24A | 1m | - | - | - | 3' 0.92m | - | Circuit Breaker(s) | 24 | IEC 320-C13 (21), C19 (3) | NEMA L15-30P | Load Meter | - | - | - | 56mm | - | RoHS Compliant | ||
![]() PDU3XVSR3G16 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | - | Steel | - | - | 2013 | - | Obsolete | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | 16A | - | - | CE | - | 16A | 1m | - | - | - | 3' 0.92m | - | Circuit Breaker(s) | 24 | IEC 320-C13 (21), C19 (3) | IEC 309 | Load Meter | - | - | - | 56mm | - | RoHS Compliant | ||
![]() TLP2USBD Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | - | - | - | 2013 | Protect It!® | Obsolete | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | 230V | 10A | - | - | - | - | 10A | 335mm | 10A | - | Continental Europe | 1' 0.33m | 380J | Circuit Breaker(s) | 2 | - | - | USB Charge Port(s) | - | - | - | - | - | RoHS Compliant | ||
![]() PDU3VSR6L2130 Tripp Lite | In Stock | - | - | 2 Weeks | - | Rack, Vertical | - | Metal | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | 24A | - | - | NOM, UL | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 30 | IEC 320-C13 (24), C19 (6) | NEMA L21-30P | Load Meter | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AV1210SATG Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | Plastic | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | Outlet Strip, Surge Protector | -15Ohm | - | 120V | 15A | - | 120V | CSA, cUL, FCC, UL | - | 15A | 3.048m | 15A | - | North America | 10' 3.05m | 3600J | - | 12 | NEMA 5-15R | NEMA 5-15P | - | Type F Coax, RJ11, RJ45 | - | - | - | - | RoHS Compliant | ||
![]() HTSWIVEL6 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | Plastic | 471.736065g | - | 2013 | Protect It!® | Active | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | 120V | 15A | - | - | CSA, cUL, UL | - | 15A | - | 15A | - | North America | - | 1200J | - | 6 | NEMA 5-15R | NEMA 5-15P | - | Type F Coax, RJ11 | 63.5mm | 203.2mm | 139.7mm | - | RoHS Compliant | ||
![]() TLM609NS Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | Metal | Steel | 3.2lbs 1.5kg | - | 2007 | Power It!™ | Active | 1 (Unlimited) | Standard | Outlet Strip | - | 1.44kW | - | 12A | - | 120V | cULus | 120V | 15A | 2.7m | - | - | North America | 9' 2.74m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() PS480806 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Bench, Rack, Wall | Aluminium | Aluminum | 2.6lbs 1.2kg | - | 2015 | - | Active | 1 (Unlimited) | - | Outlet Strip | - | - | - | 15A | - | - | CSA, cUL, UL | - | - | 1.8m | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | 38.1mm | - | Non-RoHS Compliant | ||
![]() PS410 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | ABS, Plastic | Plastic | - | Plastic | 2013 | - | Active | 1 (Unlimited) | - | Outlet Strip | -15Ohm | - | - | 15A | - | 120V | CSA, cUL, UL | - | 15A | 3m | - | - | North America | 10' 3.05m | - | Circuit Breaker(s) | 4 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() RS1215-20 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack, Screw | Rack, Horizontal | Metal | Steel | 2.721554kg | - | 2009 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | 20A | 60Hz | 120V | CSA, cUL, UL | 120V | 20A | 4.572m | 20A | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 12 | NEMA 5-20R | NEMA 5-20P | - | - | 50.8mm | 444.5mm | 114.3mm | Unknown | Non-RoHS Compliant | ||
![]() SK10USB Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Direct Plug-In | - | Plastic | - | - | 2015 | Protect It!® | Obsolete | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | 1080J | Circuit Breaker(s) | 1 | NEMA 5-15R | NEMA 5-15P | 2-USB Charging Ports | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PDU3VSR6G60A Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | - | Steel | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | 45A | - | - | NOM, UL | - | 45A | 1.8m | - | - | - | 6' 1.83m | - | Circuit Breaker(s) | 18 | IEC 320-C13 (6), C19 (12) | IEC 309 | Load Meter | - | - | - | 55mm | - | RoHS Compliant | ||
![]() PS615HG20AOEM Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Bench, Floor, Wall | - | Metal | - | - | 2015 | - | Active | Not Applicable | - | Outlet Strip, Surge Protector | - | - | - | 20A | - | - | TUV, UL | - | - | 4.57m | - | - | - | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PDU3XVN10G16 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | - | Steel | - | - | 2013 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | 16A | - | - | CE | - | 16A | 3m | - | - | - | 10' 3.05m | - | Circuit Breaker(s) | 36 | IEC 320-C13 (30), C19 (6) | IEC 309 | Load Meter | - | - | - | 56mm | - | RoHS Compliant | ||
![]() PDU3VSR6H50A Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | - | Steel | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | 40A | - | - | NOM, UL | - | 40A | 1.8m | - | - | - | 6' 1.83m | - | Circuit Breaker(s) | 24 | IEC 320-C13 (6), C19 (12) | CS8365C | Load Meter | - | - | - | 55mm | - | RoHS Compliant |