- Subcategory
- Type
- Product
- Mounting Styles
- Voltage, Rating
- Termination Style
- Cord Length
- Connector - AC Output
- AC Outlets
- Approval Agency
- Connector - AC Input
- Housing Material
Attribute column
Manufacturer
Tripp Lite Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Power Rating | Voltage - Rated DC | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Output Voltage | Max Current Rating | Nominal Supply Current | Cable Length | Output Current | Turn On Delay Time | Response Time | Max Surge Current | Max Frequency | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Media Lines Protected | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDUNV Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | 100 | - | Steel | 3.2lbs 1.5kg | - | - | - | Active | 1 (Unlimited) | PDU (Power Distribution Unit) | - | - | - | 16A | - | - | CE, CSA, UL | 240V | 16A | - | 3m | - | - | - | - | - | International | 10' 3.05m | - | Circuit Breaker(s) | 14 | IEC 320-C13 (12), C19 (2) | IEC 320-C20 | - | - | - | 44.45mm | 107.95mm | Unknown | RoHS Compliant | Lead Free | ||
![]() PDU330AT6L1530 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Horizontal | - | - | Steel | - | - | 2017 | - | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | CSA, FCC, UL | - | - | - | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 2 | IEC 320-C13, C19 | NEMA L15-30P | Ethernet Control and Monitor Interface, Programmable Alerts, Load Meter | - | - | - | - | - | - | - | ||
![]() PDUMV20HVNETLX Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Vertical | - | - | - | 8.5lbs 3.9kg | - | 2016 | - | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | CE, CSA, FCC, NOM, UL | - | - | - | - | - | - | - | - | - | North America | 10' 3.05m | - | - | 24 | IEC 320-C13 (20), C19 (4) | NEMA L6-20P | Load Meter | - | - | - | - | - | - | - | ||
![]() PDUBHV10 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | 200 | - | Steel | - | - | 2013 | - | Active | 1 (Unlimited) | PDU (Power Distribution Unit) | Black | 2.3kW | - | 10A | - | - | CE, CSA, UL | - | 10A | - | 1.8m | - | - | - | - | - | International | 6' 1.83m | - | - | 8 | IEC 320-C13 | IEC 320-C14 (2) | - | - | - | - | 440mm | - | RoHS Compliant | - | ||
![]() PDUMVR30HVNETLX Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Vertical | - | - | - | 16.1lbs 7.3kg | - | 2013 | - | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | NOM, UL | - | - | - | - | - | - | - | - | - | North America | 10' 3.05m | - | Circuit Breaker(s) | 24 | IEC 320-C13 (20), C19 (4) | NEMA L6-30P | Ethernet Control and Monitor Interface for Individual Outlets, Programmable Alerts, Load Meter | - | - | - | - | - | - | - | ||
![]() PDU3VN6G60C Tripp Lite | In Stock | - | Datasheet | 1 Weeks | - | Rack, Vertical | - | - | Metal | - | - | 2017 | - | Obsolete | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | NOM, UL | - | - | - | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 36 | IEC 320-C13 (36) | IEC 309 | Load Meter | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDU3XMV6G20 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | - | - | Steel | - | - | 2013 | - | Active | 1 (Unlimited) | PDU (Power Distribution Unit) | - | - | - | 16A | - | - | CE, CSA, NOM, UL | - | 16A | - | 1.8m | - | - | - | - | - | - | 6' 1.83m | - | Circuit Breaker(s) | 45 | IEC 320-C13 (36), C19 (9) | IEC 309 | Load Meter | - | - | - | 56mm | - | RoHS Compliant | - | ||
![]() PDU3EVN6G60B Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Vertical | - | - | Metal | - | - | - | - | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | CSA, FCC, NOM, UL | - | - | - | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 48 | IEC 320-C13 (42), C19 (6) | IEC 309 | Ethernet Control and Monitor Interface for Individual Outlets, Programmable Alerts, Load Meter | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP606 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | 120 | - | Plastic | 1.1lbs 499g | - | 2010 | Protect It!® | Active | 1 (Unlimited) | Outlet Strip, Surge Protector | - | 1.8kW | 120V | 15A | - | 120V | CSA, cUL, UL | 120V | 15A | 15A | 1.8m | 15A | - | - | - | - | North America | 6' 1.83m | 720J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | 44.45mm | 1.8288m | 120.65mm | - | RoHS Compliant | Lead Free | ||
![]() PDU3EVSR6L1530 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Vertical | - | - | Metal | - | - | - | - | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | CSA, NOM, UL | - | - | - | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 30 | IEC 320-C13 (24), C19 (6) | NEMA L15-30P | Ethernet Control and Monitor Interface for Individual Outlets, Programmable Alerts, Load Meter | - | - | - | - | - | RoHS Compliant | - | ||
![]() SUPER-7 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | 120 | - | Plastic | 1.4lbs 635g | Plastic | 2005 | Protect It!® | Active | Not Applicable | Outlet Strip, Surge Protector | - | 1.8kW | 120V | 15A | 5.06kHz | 120V | CSA, cUL, UL | 120V | 15A | 15A | 2m | 15A | 1 ns | 1 ns | - | - | North America | 7' 2.13m | 2160J | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA 5-15P | - | - | 57.15mm | 2.1336m | 63.5mm | - | Non-RoHS Compliant | - | ||
![]() TLP76RBTEL Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | - | Plastic | 680.388555g | - | 2013 | Protect It!® | Active | 1 (Unlimited) | Outlet Strip, Surge Protector | Black | - | 120V | - | - | - | CSA, cUL, UL | - | 15A | - | - | 15A | - | - | - | - | North America | 6' 1.83m | 1080J | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA 5-15P | - | RJ11 | 350.012mm | 60.96mm | 127mm | - | RoHS Compliant | - | ||
![]() SS480806 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Bench, Rack, Wall | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | Outlet Strip, Surge Protector | - | - | - | - | - | - | CSA, cUL, UL | - | - | - | - | - | - | - | - | - | North America | 6' 1.83m | 1650J | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDU3XMV6L2220 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | - | - | Steel | - | - | 2013 | - | Active | 1 (Unlimited) | PDU (Power Distribution Unit) | - | - | - | 16A | - | - | CE, CSA, NOM, UL | - | 16A | - | 1.8m | - | - | - | - | - | - | 6' 1.83m | - | Circuit Breaker(s) | 45 | IEC 320-C13 (36), C19 (9) | NEMA L22-20P | Load Meter | - | - | - | 56mm | - | RoHS Compliant | - | ||
![]() PDU3VSR10H50 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | - | - | Steel | - | - | 2013 | - | Obsolete | 1 (Unlimited) | PDU (Power Distribution Unit) | - | - | - | 35A | - | - | NOM, UL | - | 35A | - | 3m | - | - | - | - | - | - | 10' 3.05m | - | Circuit Breaker(s) | 24 | IEC 320-C13 (21), C19 (3) | CS8365C | Load Meter | - | - | - | 56mm | - | RoHS Compliant | - | ||
![]() PDU3VSR10G60 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | - | - | Steel | - | - | 2013 | - | Active | 1 (Unlimited) | PDU (Power Distribution Unit) | - | - | - | 35A | - | - | NOM, UL | - | 35A | - | 3m | - | - | - | - | - | - | 10' 3.05m | - | Circuit Breaker(s) | 24 | IEC 320-C13 (21), C19 (3) | IEC 309 | Load Meter | - | - | - | 56mm | - | RoHS Compliant | - | ||
![]() PS361206 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Bench, Rack, Wall | - | Aluminium | Aluminum | 2.3lbs 1kg | - | 2015 | - | Active | 1 (Unlimited) | Outlet Strip | - | - | - | 15A | - | - | CSA, cUL, UL | - | - | - | 1.8m | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | 38.1mm | - | Non-RoHS Compliant | - | ||
![]() RS-1215-20T Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | Metal | - | Steel | 5.4lbs 2.4kg | - | 2009 | - | Active | 1 (Unlimited) | PDU (Power Distribution Unit) | Black | - | - | 20A | - | - | cUR, UL | - | 20A | - | 4.57m | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 12 | NEMA 5-20R | NEMA L5-20P | - | - | - | 444.5mm | 114.3mm | Unknown | RoHS Compliant | Lead Free | ||
![]() IBAR12-20T Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | Steel | 5.4lbs 2.4kg | - | 2010 | ISOBAR® | Active | Not Applicable | PDU, Surge Protector | - | - | 120V | 20A | - | 120V | CSA, cUL, UL | - | 20A | - | 4.572m | 20A | - | 1 ns | 96kA | 60Hz | North America | 15' 4.57m | 3840J | Circuit Breaker(s) | 12 | NEMA 5-15R (2), 5-20R (10) | NEMA L5-20P | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() PDUMH20 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | Steel | - | - | 2010 | - | Active | 1 (Unlimited) | PDU (Power Distribution Unit) | - | - | - | 20A | - | - | CSA, UL | - | 20A | - | 4.57m | - | - | - | - | - | North America | 15' 4.57m | - | - | 12 | NEMA 5-20R | NEMA L5-20P | Load Meter | - | - | 444.5mm | 114.3mm | Unknown | RoHS Compliant | - |