- Subcategory
- Type
- Product
- Mounting Styles
- Voltage, Rating
- Termination Style
- Cord Length
- Connector - AC Output
- AC Outlets
- Approval Agency
- Connector - AC Input
- Housing Material
Attribute column
Manufacturer
Tripp Lite Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Color | Power Rating | Voltage - Rated DC | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Output Voltage | Max Current Rating | Cable Length | Output Current | Turn On Delay Time | Response Time | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Media Lines Protected | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDU3VSR3L1520 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | Steel | - | - | 2013 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | 16A | - | - | NOM, UL | - | 16A | 1m | - | - | - | - | 3' 0.92m | - | Circuit Breaker(s) | 24 | IEC 320-C13 (21), C19 (3) | NEMA L15-20P | Load Meter | - | - | - | 56mm | RoHS Compliant | ||
![]() TLP51D Tripp Lite | In Stock | - | Datasheet | - | Wall | Bench, Floor, Wall | - | - | - | 2013 | Protect It!® | Obsolete | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | 230V | 10A | - | - | - | - | 10A | 914mm | 10A | - | - | Continental Europe | 3' 0.92m | 280J | Circuit Breaker(s) | 5 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HT1210SAT3 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | Plastic | 1.047798kg | - | 2013 | - | Obsolete | 1 (Unlimited) | - | Outlet Strip, Surge Protector | Black | 1.8kW | 120V | 15A | - | 120V | CSA, cUL, FCC, UL | - | 15A | 3m | 15A | - | - | North America | 10' 3.05m | 2880J | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA 5-15P | - | Type F Coax, RJ11, RJ45 | 52.07mm | - | - | RoHS Compliant | ||
![]() TLP61D Tripp Lite | In Stock | - | Datasheet | - | Wall | Bench, Floor, Wall | - | - | - | 2013 | Protect It!® | Obsolete | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | 230V | 10A | - | - | - | - | 10A | 1.8m | 10A | - | - | Continental Europe | 6' 1.83m | 1140J | Circuit Breaker(s) | 6 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PDUMNH30HV Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | Steel | - | - | 2013 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | 30A | - | - | CSA, NOM, UL | - | 30A | 3.6m | - | - | - | North America | 12' 3.66m | - | Circuit Breaker(s) | 16 | IEC 320-C13 (12), C19 (4) | NEMA L6-30P | Load Meter | - | - | - | 445mm | RoHS Compliant | ||
![]() PDU3VSR6G30 Tripp Lite | In Stock | - | - | 2 Weeks | - | Rack, Vertical | Metal | - | - | 2014 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | 24A | - | - | NOM, UL | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 30 | IEC 320-C13 (24), C19 (6) | IEC 309 | Load Meter | - | - | - | - | Non-RoHS Compliant | ||
![]() PDU3V20D354 Tripp Lite | In Stock | - | - | 2 Weeks | - | Rack, Vertical | Metal | 9.3lbs 4.2kg | - | 2017 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | CSA, FCC, NOM, UL | - | - | - | - | - | - | North America | 2.5' 0.76m | - | None | 54 | IEC 320-C13 (54) | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PS-415-HGULTRA Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Wall | Steel | 3.2lbs 1.5kg | Metal | 2009 | - | Active | 1 (Unlimited) | - | Outlet Strip | White | 1.8kW | 120V | 15A | - | 120V | CSA, TUV, UL | 120V | 15A | 4.572m | 15A | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 4 | NEMA 5-15R | NEMA 5-15P | - | - | 57.15mm | 368.3mm | 152.4mm | RoHS Compliant | ||
![]() AV3500PC Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | 2014 | ISOBAR® | Obsolete | 1 (Unlimited) | Coax | Outlet Strip, Surge Protector | - | - | 120V | - | - | 120V | UL | - | 12A | 3.048m | 15A | - | - | North America | 10' 3.05m | 5700J | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | Type F Coax, RJ11 | - | - | - | RoHS Compliant | ||
![]() PDU3VN10L1530 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | Steel | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | 24A | - | - | NOM, UL | - | 24A | 3m | - | - | - | - | 10' 3.05m | - | Circuit Breaker(s) | 36 | IEC 320-C13 (30), C19 (6) | NEMA L15-30P | Load Meter | - | - | - | 56mm | RoHS Compliant | ||
![]() PDUMNV15 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | Metal | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | 15A | - | - | NOM, UL | - | 15A | 3m | - | - | - | North America | 10' 3.05m | - | - | 16 | NEMA 5-15R | NEMA 5-15P | Load Meter | - | - | - | 56mm | RoHS Compliant | ||
![]() TLP82NSATF Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | - | - | 2013 | Protect It!® | Obsolete | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | 230V | 10A | - | - | - | - | 10A | 1.8m | 10A | - | - | Continental Europe | 6' 1.83m | 2280J | Circuit Breaker(s) | 8 | - | - | - | Type F Coax, RJ11, RJ45 | - | - | - | RoHS Compliant | ||
![]() SUPER7TEL Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | Plastic | 2.2lbs 997.9g | - | 2009 | Protect It!® | Active | Not Applicable | - | Outlet Strip, Surge Protector | - | 1.8kW | 120V | 15A | 5.06kHz | 120V | CSA, cUL, FCC, UL | 120V | 15A | 2m | 15A | 1 ns | 1 ns | North America | 7' 2.13m | 2520J | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA 5-15P | - | RJ11 | 50.8mm | 393.7mm | 177.8mm | Non-RoHS Compliant | ||
![]() PDU3VN3L2120 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | Steel | - | - | 2013 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | 16A | - | - | NOM, UL | - | 16A | 1m | - | - | - | - | 3' 0.92m | - | Circuit Breaker(s) | 36 | IEC 320-C13 (30), C19 (6) | NEMA L21-20P | Load Meter | - | - | - | 56mm | RoHS Compliant | ||
![]() PDU3VN10L2130 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | Steel | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | 24A | - | - | NOM, UL | - | 24A | 3m | - | - | - | - | 10' 3.05m | - | Circuit Breaker(s) | 36 | IEC 320-C13 (30), C19 (6) | NEMA L21-30P | Load Meter | - | - | - | 56mm | RoHS Compliant | ||
![]() PDU3VSR10G30 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | Steel | - | - | 2013 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | 24A | - | - | NOM, UL | - | 24A | 3m | - | - | - | - | 10' 3.05m | - | Circuit Breaker(s) | 24 | IEC 320-C13 (21), C19 (3) | IEC 309 | Load Meter | - | - | - | 56mm | RoHS Compliant | ||
![]() PDU3VSR3L2130 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | Steel | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | 24A | - | - | NOM, UL | - | 24A | 1m | - | - | - | - | 3' 0.92m | - | Circuit Breaker(s) | 24 | IEC 320-C13 (21), C19 (3) | NEMA L21-30P | Load Meter | - | - | - | 56mm | RoHS Compliant | ||
![]() PDU3XVSR10G16 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | Steel | - | - | 2013 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | 16A | - | - | CE | - | 16A | 3m | - | - | - | - | 10' 3.05m | - | Circuit Breaker(s) | 24 | IEC 320-C13 (21), C19 (3) | IEC 309 | Load Meter | - | - | - | 56mm | RoHS Compliant | ||
![]() PDUMNV20 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | Metal | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | 20A | - | - | NOM, UL | - | 20A | 3m | - | - | - | North America | 10' 3.05m | - | - | 24 | NEMA 5-20R | NEMA L5-20P | Load Meter | - | - | - | 55.6mm | RoHS Compliant | ||
![]() PDUMNV20HV Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | Metal | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | 20A | - | - | CE, NOM, UL | - | 20A | 3m | - | - | - | North America | 10' 3.05m | - | - | 24 | IEC 320-C13 (20), C19 (4) | NEMA L6-20P | Load Meter | - | - | - | 56mm | RoHS Compliant |