- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Current
- Output Power
- Output Voltage
- Part Status
- RoHS Status
Attribute column
Manufacturer
Tripp Lite AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Current Rating | Frequency | Number of Outputs | Output Voltage | Max Output Current | Current - Output (Max) | Wire/Cable Type | Output Current | Output Power | Max Output Voltage | Current - Output 1 | Min Input Voltage (AC) | Min Supply Voltage (AC) | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PR3 Tripp Lite | In Stock | - | Datasheet | Desktop | Benchtop | 1.814369kg | - | PR | 7.50Lx4.50W x 3.00 H 190.5mmx114.3mmx76.2mm | Obsolete | Not Applicable | Linear | ITE (Commercial) | 41W | 180W | 41W | 2A | 60Hz | 1 | 13.8V | 3A | - | Power Cord | 2A | 180W | 13.8V | 3A | 120V | 120V | 76.2mm | - | - | Unknown | RoHS Compliant | - | ||
![]() TLC11 Tripp Lite | In Stock | - | Datasheet | - | Benchtop | - | 2013 | Trim Line | 9.00Lx7.75W x 6.25 H 228.6mmx196.9mmx158.8mm | Obsolete | Not Applicable | Linear | ITE (Commercial) | 152W | - | 152W | - | - | 1 | 13.8V | 11A | - | - | 11A | 150W | - | - | - | - | 158.75mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TL11 Tripp Lite | In Stock | - | Datasheet | - | Benchtop | - | - | Trim Line | 9.00Lx7.75W x 3.25 H 228.6mmx196.9mmx82.6mm | Obsolete | Not Applicable | Linear | ITE (Commercial) | 152W | - | 152W | - | - | 1 | 13.8V | 11A | 11A | - | 11A | 150W | - | - | - | - | 82.55mm | 228.6mm | 196.85mm | - | Non-RoHS Compliant | Lead Free |