- Compliance
- Data Rate
- Features
- Input Connector
- Mounting Type
- Note
- Number of Ports
- Operating Temperature
- Output Connector
- Power (Watts) - Per Port
- Size / Dimension
- Type
Attribute column
Manufacturer
Tripp Lite Power over Ethernet (PoE)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Mfr | Package | Product Status | Standard Number | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Approval Agency | Efficiency | Note | Number of Ports | Current - Output | Voltage - Output | Data Rate | Input Connector | Output Connector | Features | Power (Watts) - Per Port | Compliance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPOE-30W-1G-INT Tripp Lite | In Stock | - | - | - | Desktop | - | Tripp Lite | Box | Active | - | 0°C ~ 50°C | - | 5.40 L x 2.60 W x 1.40 H (137.2mm x 66.0mm x 35.6mm) | - | - | Midspan Injector | - | - | AC Power Cord Included | 1 | 566 mA | 53V | 10/100/1000 Mbps | RJ45 | RJ45 | - | 30W | IEEE802.3, IEEE802.3ab, IEEE802.3af, IEEE802.3at, IEEE802.3u | ||
![]() NPOE-30W-1G Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Desktop | - | - | - | - | - | 0°C~50°C | - | 5.40Lx2.60W x 1.40 H 137.2mmx66.0mmx35.6mm | Active | Not Applicable | Midspan Injector | - | - | AC Power Cord Included | 1 | - | - | 10/100/1000 Mbps | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, SCP | 30W | IEEE802.3at |