- Composition
- Features
- Number of Terminations
- Resistance
- Temperature Coefficient
- Tolerance
- Connector Type
- DIN Conformance
- Diameter
- Failure Rate
- Height Seated (Max)
- IEC Conformance
Attribute column
Manufacturer
Tripp Lite Test Leads - Banana, Meter Interface
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | MIL Conformance | DIN Conformance | IEC Conformance | Max Power Dissipation | Reach Compliance Code | Failure Rate | Features | Diameter | Height Seated (Max) | Length | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B126 Tripp Lite | In Stock | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | SG73G | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | 2 | ±50ppm/°C | - | 357 Ohms | - | - | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | 0.024 (0.60mm) | - | - | - | ||
![]() A060 Tripp Lite | In Stock | - | - | - | - | AUGAT INC | Thomas & Betts | A060 | A060 | - | - | Obsolete | - | 5.75 | Compliant | - | - | - | 0.5 % | 2 | 50 ppm/°C | BOARD CONNECTOR | 249 Ω | 155 °C | -55 °C | Thin Film | - | NO | NO | NO | 600 mW | unknown | - | Automotive AEC-Q200 | 2.5 mm | - | 6.5024 mm | Lead Free | - |