- Termination
- Voltage, Rating
- Applications
- Backshell Material, Plating
- Bandwidth
- Base Product Number
- Cable Opening
- Color
- Composition
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
Attribute column
Manufacturer
TriQuint Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Fastening Type | Power Rating | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Frequency | Shell Finish | Shell Size - Insert | Shell Size, MIL | Cable Opening | Bandwidth | Insertion Loss (dB) | Features | Height | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 880148 TriQuint | In Stock | - | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | Compliant | 100 V | - | - | 0.1 % | SMD/SMT | 25 ppm/°C | - | 8.45 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | 2.327 GHz | - | - | - | - | 36 MHz | 3 dB | - | 650 µm | - | - | ||
![]() 885033- TriQuint | 13907 | - | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | LJT01RE17 | Gold | Copper Alloy | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series I, LJT | - | Crimp | - | Receptacle, Male Pins | - | 26 | - | - | - | Silver | Aviation, Marine, Military | Bayonet Lock | - | - | N (Normal) | Unshielded | Environment Resistant | - | Electroless Nickel | 17-26 | - | - | - | - | Cable Clamp | - | 50.0µin (1.27µm) | - |