- Filter Type
- Height
- Ihs Manufacturer
- Length
- Part Life Cycle Code
- Reach Compliance Code
- Additional Feature
- Center or Cutoff Frequency (fo/fc)
- Input Impedance
- Insertion Loss-Max
- Mounting Type
- Number of Functions
Attribute column
Manufacturer
TriQuint SAW Filters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Number of Terminals | Ihs Manufacturer | Insertion Loss-Max | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | RoHS | Rohs Code | Packaging | JESD-609 Code | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Number of Functions | Reach Compliance Code | Frequency | Bandwidth | Filter Type | Insertion Loss (dB) | Output Impedance | Input Impedance | Center or Cutoff Frequency (fo/fc) | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 856019 TriQuint | In Stock | - | - | Surface Mount | - | 10 | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | SMD/SMT | - | 50 Ω | - | 70 °C | 0 °C | - | - | - | 140 MHz | 127.2 MHz | - | 20 dB | - | - | - | 1.65 mm | 9 mm | - | No | ||
![]() 855924 Sawtek Inc | In Stock | - | Datasheet | - | SURFACE MOUNT | - | - | SAWTEK INC | 3 dB | 85 °C | -30 °C | Transferred | - | - | - | - | - | - | - | - | - | - | TAPE AND REEL | 1 | unknown | - | - | SAW FILTER | - | 50 OHM Ω | 50 OHM | 881.5 MHz | 0.84 mm | 2.5 mm | 2 mm | - | ||
![]() 857174 TriQuint Semiconductor | In Stock | - | Datasheet | - | SURFACE MOUNT | - | 10 | TRIQUINT SEMICONDUCTOR INC | 25.5 dB | 105 °C | -55 °C | Obsolete | - | Yes | - | - | - | - | - | - | - | - | TAPE AND REEL | 1 | compliant | - | - | SAW FILTER | - | 50 OHM Ω | 50 OHM | 70 MHz | 1.96 mm | 19 mm | 6.5 mm | - | ||
![]() 851854 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | Obsolete | - | No | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | - | - | SAW FILTER | - | - | - | - | - | - | - | - | ||
![]() 857177 TriQuint Semiconductor | In Stock | - | Datasheet | - | SURFACE MOUNT | - | 10 | TRIQUINT SEMICONDUCTOR INC | 25 dB | 105 °C | -55 °C | Obsolete | - | Yes | - | - | - | - | - | - | - | - | TAPE AND REEL | 1 | compliant | - | - | SAW FILTER | - | 50 OHM Ω | 50 OHM | 140 MHz | 1.96 mm | 19 mm | 6.5 mm | - | ||
![]() TQQ1212 TriQuint Semiconductor | In Stock | - | Datasheet | - | SURFACE MOUNT | - | 6 | TRIQUINT SEMICONDUCTOR INC | 3.8 dB | 85 °C | -40 °C | Obsolete | - | Yes | - | - | - | 5A991.B | - | - | - | - | 1900MHZ FREQUENCY ALSO AVAILABLE; TAPE AND REEL | 1 | compliant | - | - | SAW FILTER | - | 50 OHM Ω | 50 OHM | 2017.5 MHz | 1.15 mm | 4 mm | 3 mm | - | ||
![]() 857175 TriQuint Semiconductor | In Stock | - | Datasheet | - | SURFACE MOUNT | - | 10 | TRIQUINT SEMICONDUCTOR INC | 24 dB | 105 °C | -55 °C | Obsolete | - | Yes | - | - | - | - | - | - | - | - | TAPE AND REEL | 1 | compliant | - | - | SAW FILTER | - | 50 OHM Ω | 50 OHM | 70 MHz | 1.96 mm | 19 mm | 6.5 mm | - |