- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Package / Case
- RoHS Status
- Radiation Hardening
- Weight
- Frequency
- Gain
- Mount
- Operating Supply Voltage
- Operating Supply Current
Attribute column
Manufacturer
TriQuint Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Construction | Frequency | Pin Count | JESD-30 Code | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Test Frequency | Operating Supply Current | Bandwidth | Drain to Source Voltage (Vdss) | Continuous Drain Current (ID) | Gate to Source Voltage (Vgs) | Gain | RF/Microwave Device Type | Telecom IC Type | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TQM713024 TriQuint | 808 | - | Datasheet | Surface Mount | QFN | - | 8 | 38.101759mg | - | 2006 | e3/e4 | - | - | - | - | MATTE TIN/GOLD | 85°C | -30°C | - | - | - | - | - | - | COMPONENT | 849MHz | - | - | 3.4V | - | - | 2 | 4.2V | 3.2V | - | 110mA | - | - | - | - | 28 dB | NARROW BAND LOW POWER | - | 2 | 10dBm | 50Ohm | - | - | - | No | RoHS Compliant | ||
![]() TQP3M9009 TriQuint | 38 | - | - | Surface Mount | SOT-89 | - | 4 | 130.492855mg | - | - | e4 | yes | - | - | 3 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | 1 | - | - | COMPONENT | 50MHz | - | - | 5V | 5V | - | 1 | 5.25V | 4.75V | 1.9GHz | 125mA | 1.9 GHz | - | - | - | 21.8 dB | WIDE BAND MEDIUM POWER | - | - | 23dBm | 50Ohm | - | - | - | No | RoHS Compliant | ||
![]() ML485-G TriQuint | 71 | - | Datasheet | - | MSOP | YES | 8 | 139.989945mg | Tape and Reel | 2016 | - | yes | Active | - | 8 | - | 85°C | -40°C | - | DUAL | GULL WING | 1 | 5V | 0.65mm | - | - | 8 | - | 5V | - | - | - | - | - | - | 40mA | - | - | - | - | - | - | BASEBAND CIRCUIT | - | - | - | - | 3mm | 3mm | No | RoHS Compliant | ||
![]() TAT7460 TriQuint | 3 | - | - | - | SOT-89 | - | 4 | 130.492855mg | - | - | e4 | yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | 0°C | LOW NOISE | - | - | - | - | - | COMPONENT | 50MHz | - | - | 5V | - | - | - | 5.5V | 4.5V | 1.6GHz | 100mA | - | - | - | - | 16.5 dB | WIDE BAND LOW POWER | - | - | - | 75Ohm | - | - | - | - | RoHS Compliant | ||
![]() AH101-G TriQuint | 310 | - | - | Surface Mount | SOT-89 | - | 4 | 130.492855mg | - | - | - | yes | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 50MHz | - | - | 9V | - | - | 1 | 11V | - | 800MHz | 200mA | - | - | - | - | 13.5 dB | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() FH1-G TriQuint | 5 | - | - | Surface Mount | SOT-89 | - | 4 | 130.492855mg | - | - | - | - | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | 50MHz | - | - | - | - | - | - | - | - | - | - | - | 5V | 170mA | -6V | 18 dB | - | - | - | - | - | 1.5mm | 4.5mm | 2.5mm | No | RoHS Compliant | ||
![]() TAT7469-SC8 TriQuint | In Stock | - | - | Surface Mount | SOIC | - | 8 | - | - | - | e3/e4 | yes | - | - | - | MATTE TIN/GOLD | 85°C | -40°C | - | - | - | - | - | - | COMPONENT | 1.3GHz | - | - | 5V | - | - | 2 | 10V | - | - | - | - | - | - | - | 17.5 dB | WIDE BAND LOW POWER | - | - | - | 75Ohm | - | - | - | No | RoHS Compliant | ||
![]() TAT7466 TriQuint | 104 | - | - | Surface Mount | SOIC | - | 8 | 540.001716mg | - | - | e3 | yes | - | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | COMPONENT | 1GHz | - | - | 5V | - | - | 2 | 6V | - | 1GHz | 190mA | 1 GHz | - | - | - | 14 dB | WIDE BAND LOW POWER | - | - | - | 75Ohm | - | - | - | No | RoHS Compliant | ||
![]() WJA1030 TriQuint | 100 | - | - | Surface Mount | SOT-89 | - | 4 | 130.492855mg | - | - | e4 | yes | - | 3 (168 Hours) | 3 | - | 85°C | -40°C | - | SINGLE | FLAT | 1 | 5V | - | - | 4GHz | 3 | R-PSSO-F3 | 5V | - | INDUSTRIAL | 1 | - | - | - | 80mA | - | - | - | - | 14.6 dB | - | TELECOM CIRCUIT | - | - | - | - | - | 2.5mm | No | RoHS Compliant | ||
![]() FP1189-G TriQuint | In Stock | - | - | Surface Mount | SOT-89 | - | 4 | 130.492855mg | - | - | - | - | - | - | - | - | 160°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125mA | - | - | - | - | - | - | - | 1.5mm | 4.5mm | 2.5mm | No | RoHS Compliant |