- RF/Microwave Device Type
- Gain
- Construction
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Input Power-Max (CW)
- Rohs Code
- Operating Frequency (Max)
- Operating Frequency-Min
- RoHS Status
- JESD-609 Code
Attribute column
Manufacturer
TriQuint RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Weight | Operating Frequency (Max) | Power Dissipation (Max) | JESD-609 Code | Pbfree Code | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Number of Functions | Construction | Frequency | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Test Frequency | Operating Supply Current | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | Input Power-Max (CW) | Characteristic Impedance | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECG001B-G TriQuint | In Stock | - | - | Surface Mount | SOT-89 | 4 | 130.492855mg | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | 3.4V | - | 1 | 3.8V | 3V | 2GHz | 30mA | - | 21.2 dB | - | - | - | - | No | RoHS Compliant | ||
![]() TGA2502 TriQuint | In Stock | - | - | - | - | - | - | - | 18.4W | - | - | - | - | 150°C | - | - | - | COMPONENT | 15GHz | 7V | - | - | 8V | 6V | 14GHz | 1.3A | - | 25 dB | WIDE BAND HIGH POWER | - | 24dBm | - | - | RoHS Compliant | ||
![]() ECG008B-G TriQuint | 2677 | - | - | Surface Mount | SOT-89 | 4 | 130.492855mg | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | 7.3V | - | 1 | 7.8V | 6.8V | 1GHz | 120mA | - | 15 dB | - | - | - | - | No | RoHS Compliant | ||
![]() ECG006F-G TriQuint | In Stock | - | - | Surface Mount | SOT-363 | 6 | 6.010099mg | - | - | - | - | - | - | 85°C | - | - | - | - | - | 3.9V | - | 1 | 4.3V | 3.5V | 1GHz | 45mA | - | 15 dB | - | - | - | - | No | RoHS Compliant | ||
![]() ECG002F-G TriQuint | 6000 | - | - | Surface Mount | SOT-363 | 6 | 6.010099mg | - | - | e3 | yes | 6 | Matte Tin (Sn) | 85°C | - | HIGH RELIABILITY | 1 | COMPONENT | - | 3.9V | - | 1 | 4.3V | 3.5V | 1GHz | 45mA | - | 20 dB | WIDE BAND LOW POWER | - | - | 50Ohm | No | RoHS Compliant | ||
![]() AG403-86G TriQuint | In Stock | - | - | Surface Mount | SOT-86 | 4 | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | 4.9V | - | 1 | 6.2V | - | 900MHz | 60mA | - | 20.5 dB | - | - | - | - | No | RoHS Compliant | ||
![]() WJA1505 TriQuint | In Stock | - | - | Surface Mount | SOT-89 | 4 | 130.492855mg | - | - | - | - | - | - | 150°C | -40°C | - | - | - | 50MHz | 5V | - | 1 | 5.5V | 4.5V | 200MHz | 65mA | - | 19.3 dB | - | - | - | - | No | RoHS Compliant | ||
![]() WJA1020 TriQuint | In Stock | - | - | Surface Mount | SOT-89 | 4 | 130.492855mg | - | - | - | - | - | - | 150°C | -40°C | - | - | - | 50MHz | 5V | - | 1 | 5.5V | 4.5V | 1.9GHz | 70mA | - | 17.2 dB | - | - | - | - | No | RoHS Compliant | ||
![]() ECG055B-G TriQuint | 935 | - | - | Surface Mount | SOT-89 | 4 | 130.492855mg | - | - | - | - | - | - | 85°C | - | - | - | - | - | 4.8V | - | 1 | 5.3V | 4.2V | 2GHz | 65mA | - | 20.1 dB | - | - | - | - | No | RoHS Compliant | ||
![]() AH312-S8G TriQuint | 15 | - | - | - | SOIC | - | 540.001716mg | - | - | - | - | - | - | 200°C | - | - | - | - | 400MHz | 5V | - | 3 | 8V | - | - | 800mA | - | 18 dB | - | - | - | - | - | RoHS Compliant | ||
![]() TGA1073BSCC TriQuint | In Stock | - | - | - | - | - | - | 32000MHz | - | - | - | - | - | - | - | - | 1 | COMPONENT | - | - | 6V | - | - | - | - | - | 420mA | 16 dB | WIDE BAND MEDIUM POWER | 27000MHz | 23dBm | - | - | RoHS Compliant | ||
![]() TGA2533-SM-T/R TriQuint | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |