- RF/Microwave Device Type
- Gain
- Construction
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Input Power-Max (CW)
- Rohs Code
- Operating Frequency (Max)
- Operating Frequency-Min
- RoHS Status
- JESD-609 Code
Attribute column
Manufacturer
TriQuint RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGA1171-SCC TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 40000 MHz | - | - | - | - | - | Transferred | Yes | - | - | - | - | - | - | COMPONENT | compliant | - | - | 12 dB | WIDE BAND MEDIUM POWER | 36000 MHz | - | 27 dBm | - | ||
![]() TQ3132 TriQuint Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | TRIQUINT SEMICONDUCTOR INC | - | 85 °C | -30 °C | PLASTIC/EPOXY | TSSOP8,.1 | TSSOP8,.1 | Obsolete | No | - | - | - | - | - | 1 | - | unknown | 2.8 V | 9.5 mA | - | WIDE BAND LOW POWER | - | - | - | - | ||
![]() TQ9121 TriQuint Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | TRIQUINT SEMICONDUCTOR INC | 1600 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SOP8,.25 | SOP8,.25 | Obsolete | - | - | - | - | - | - | - | COMPONENT | unknown | 5 V | 24 mA | 14 dB | NARROW BAND LOW POWER | 1200 MHz | - | - | 50 Ω | ||
![]() TGA2507 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 18000 MHz | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 28 dB | WIDE BAND LOW POWER | 12000 MHz | - | 20 dBm | - | ||
![]() TGA4539-SM TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 30000 MHz | - | - | - | - | - | Transferred | Yes | - | - | - | - | - | - | COMPONENT | compliant | - | - | 20 dB | WIDE BAND MEDIUM POWER | 28000 MHz | - | 22 dBm | 50 Ω | ||
![]() TGA4510 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 37000 MHz | - | - | - | - | - | Transferred | Yes | - | - | - | - | - | - | COMPONENT | compliant | - | - | 15.8 dB | WIDE BAND LOW POWER | 29000 MHz | - | 18 dBm | - | ||
![]() TGA2612-SM TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | - | - | - | Transferred | Yes | - | - | EAR99 | - | - | - | - | compliant | - | - | - | WIDE BAND LOW POWER | - | - | - | - | ||
![]() TGA4600 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 60000 MHz | - | - | - | - | - | Transferred | Yes | - | - | - | - | LOW NOISE | - | WAVEGUIDE | compliant | - | - | 13 dB | WIDE BAND MEDIUM POWER | 57000 MHz | - | 15 dBm | - | ||
![]() TGA1141 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 36000 MHz | - | - | - | - | - | Transferred | Yes | - | - | - | - | - | - | COMPONENT | compliant | - | - | 16 dB | WIDE BAND MEDIUM POWER | 33000 MHz | - | 27 dBm | - | ||
![]() TGA1073C-SCC TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 40000 MHz | - | - | - | - | - | Transferred | Yes | e3/e4 | Yes | - | - | - | - | COMPONENT | compliant | - | - | 9 dB | WIDE BAND MEDIUM POWER | 36000 MHz | - | 21.2 dBm | - | ||
![]() TGA2622 TriQuint Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | 10 | TRIQUINT SEMICONDUCTOR INC | 10000 MHz | 275 °C | - | - | - | DIE OR CHIP | Obsolete | - | - | - | 3A001.B.2.B.2 | - | - | 1 | COMPONENT | unknown | -2.7,28 V | 290 mA | 32 dB | WIDE BAND HIGH POWER | 9000 MHz | 6 | 20 dBm | 50 Ω | ||
![]() TGA2585-SM TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | - | - | - | Transferred | Yes | - | - | 3A001.B.2.A | - | - | - | - | compliant | - | - | - | WIDE BAND HIGH POWER | - | - | - | - | ||
![]() TGF2023-05 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 18000 MHz | - | - | - | - | - | Obsolete | Yes | e3/e4 | Yes | - | MATTE TIN/GOLD | - | - | COMPONENT | compliant | - | - | 8.4 dB | WIDE BAND HIGH POWER | - | - | 37 dBm | - | ||
![]() TGA2613-SM TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | - | - | - | Transferred | Yes | - | - | EAR99 | - | - | - | - | compliant | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() TGF2022-24 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 20000 MHz | - | - | - | - | - | Transferred | Yes | e3/e4 | Yes | - | - | - | - | COMPONENT | compliant | - | - | 8 dB | WIDE BAND HIGH POWER | - | - | 29 dBm | - | ||
![]() TGA2614-SM TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | - | - | - | Transferred | Yes | - | - | - | - | - | - | - | compliant | - | - | - | WIDE BAND LOW POWER | - | - | - | - | ||
![]() TGA4514 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 35000 MHz | - | - | - | - | - | Transferred | Yes | - | - | - | - | - | - | COMPONENT | compliant | - | - | 18 dB | WIDE BAND MEDIUM POWER | 31000 MHz | - | 27 dBm | - | ||
![]() TGA2701 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 8500 MHz | - | - | - | - | - | Transferred | Yes | e3/e4 | Yes | - | - | - | - | COMPONENT | compliant | - | - | 21 dB | WIDE BAND HIGH POWER | 7000 MHz | - | 29 dBm | - | ||
![]() TAT2814A1L TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | unknown | - | - | - | NARROW BAND LOW POWER | - | - | - | - | ||
![]() TGC4406-SM TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 17000 MHz | - | - | - | - | - | Transferred | Yes | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | WIDE BAND MEDIUM POWER | 14000 MHz | - | 18.2 dBm | - |