- Ihs Manufacturer
- Part Life Cycle Code
- RF/Microwave Device Type
- Reach Compliance Code
- Rohs Code
- JESD-609 Code
- Construction
- Package Description
- Pbfree Code
- Surface Mount
- Conversion Loss-Max
- Input Power-Max (CW)
Attribute column
Manufacturer
TriQuint RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Number of Terminals | Frequency(Max) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom | Published | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Construction | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Operating Supply Current | Seated Height-Max | RF/Microwave Device Type | Telecom IC Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | RF Output Frequency-Max | RF Output Frequency-Min | Down Conversion Gain-Min | Up Conversion Gain-Min | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGC4402-SM TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | 26000 MHz | - | - | - | - | - | - | 4 X 4 MM, 0.90 MM HEIGHT, ROHS COMPLIANT, QFN-17 | - | - | - | Transferred | - | - | - | Yes | - | - | e3/e4 | Yes | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | - | - | SINGLE BALANCED | - | 18000 MHz | - | 19 dBm | - | 9 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGC4405 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | 2.07 X 1.93 MM, 0.1 MM HEIGHT, ROHS COMPLIANT PACKAGE-10 | - | - | - | Obsolete | - | - | - | Yes | - | - | e3/e4 | Yes | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | - | - | UP CONVERTER | - | - | - | - | - | - | YES | - | - | 3000 MHz | 500 MHz | 2700 MHz | 1700 MHz | - | - | - | - | - | - | ||
![]() CMY212 TriQuint | 2637 | - | - | - | YES | - | - | 8 | - | TRIQUINT SEMICONDUCTOR INC | TriQuint Semiconductor | CMY212 | 1 | - | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | TSOP | TSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | SOIC | 40 | 5.48 | Yes | 3 V | - | e3/e4 | Yes | - | - | MATTE TIN/GOLD | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.75 mm | - | compliant | 8 | R-PDSO-G8 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | 1.1 mm | - | RF AND BASEBAND CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | - | - | ||
![]() CMY213 TriQuint | In Stock | - | - | - | YES | - | - | 8 | - | QORVO INC | Qorvo | CMY213 | 1 | - | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | 30 | 5.49 | Yes | 3 V | - | - | - | - | 5A991.B | - | - | DUAL | GULL WING | 260 | 1 | 0.75 mm | - | compliant | - | R-PDSO-G8 | Not Qualified | - | - | OTHER | - | 1.1 mm | - | RF AND BASEBAND CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | - | - | ||
![]() TQ5M31 TriQuint Semiconductor | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | 6 | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | TSOP6,.11,37 | TSOP6,.11,37 | - | - | Obsolete | - | - | - | Yes | - | - | e3 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | 2.8 V | - | - | - | DOWN CONVERTER | - | - | - | - | 50 Ω | - | YES | 2500 MHz | 500 MHz | 500 MHz | 45 MHz | - | - | 3 dB | - | - | - | - | - | ||
![]() SME1400B-17 TriQuint Semiconductor | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | 8 | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | 2200 MHz | - | - | 85 °C | -40 °C | METAL | - | LCC8,.37X.49,180 | LCC8,.37X.49,180 | - | - | Obsolete | - | - | - | No | - | - | e4 | - | - | - | Silver/Palladium/Platinum (Ag/Pd/Pt) | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | - | - | - | - | TRIPLE BALANCED | - | 1 MHz | 2 | 23 dBm | 50 Ω | 9.5 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TQP519021 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | DOWN CONVERTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGC4702-FC TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | 82000 MHz | - | - | - | - | - | - | 2.46 X 1.89 MM, 0.38 MM HEIGHT, ROHS COMPLIANT, DIE-21 | - | - | - | Transferred | - | - | - | Yes | - | - | e3/e4 | Yes | - | - | MATTE TIN/GOLD | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | - | - | SINGLE BALANCED | - | 75000 MHz | - | 24 dBm | - | 16 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TQP569022 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | DOWN CONVERTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMY210 TriQuint | 3780 | - | Datasheet | - | YES | SURFACE MOUNT | 6 | - | 2.5GHz | - | - | - | - | 2500MHz | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | e3/e4 | yes | 6 | 5A991.B | - | 8542.39.00.01 | - | - | - | - | - | COMPONENT | - | - | - | - | 3V | 3V | - | 6mA | - | DOUBLE BALANCED | - | 500MHz | - | 17dBm | 50Ohm | 7 dB | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() TQM7M5013 TriQuint | 328 | - | - | - | NO | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | 8542.39.00.01 | DUAL | - | - | 1 | - | - | - | 11 | - | - | - | - | - | - | - | - | BASEBAND CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() TGC4405SM TriQuint | In Stock | - | - | QFN EP | - | - | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3/e4 | yes | - | - | - | - | - | - | - | - | - | COMPONENT | - | - | - | - | - | - | - | - | - | UP CONVERTER | - | - | - | - | - | - | YES | - | - | 3000MHz | 500MHz | 27000MHz | - | - | 13 dB | - | - | No | RoHS Compliant |