- Coll-Emtr Bkdn Voltage-Min
- Configuration
- Current Transfer Ratio-Nom
- Dark Current-Max
- ECCN Code
- Forward Current-Max
- HTS Code
- Ihs Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
TT Electronics Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N48UTXV TT Electronics | In Stock | - | - | - | - | - | 100% | OPTEK TECHNOLOGY INC | 4N48UTXV | 1 | 125 °C | -55 °C | ROHS COMPLIANT, HERMETIC SEALED, LCC-6 | Transferred | - | 5.67 | Yes | - | Yes | 3A001.A.2.C | - | HIGH RELIABILITY | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 1000 V | 100 nA | 35 V | - | ||
![]() 3N263 TT Electronics | In Stock | - | - | NO | THROUGH HOLE MOUNT | 10% | 200% | OPTEK TECHNOLOGY INC | 3N263 | 1 | 125 °C | -55 °C | HERMETIC, TO-72, 4 PIN | Transferred | 0.2 W | 5.26 | No | e0 | Yes | 3A001.A.2.C | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | 1.5 V | 0.03 A | 1000 V | 100 nA | 40 V | 0.000025 s | ||
![]() JANTXV4N23A TT Electronics | In Stock | - | - | NO | THROUGH HOLE MOUNT | - | 60% | OPTEK TECHNOLOGY INC | JANTXV4N23A | 1 | 125 °C | -65 °C | HERMETIC, TO-78, 6 PIN | Transferred | 0.3 W | 5.16 | No | e0 | - | 3A001.A.2.B | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8541.40.80.00 | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | 1.3 V | 0.05 A | 1000 V | 100 nA | 35 V | 0.000015 s | ||
![]() 4N22A TT Electronics | In Stock | - | - | NO | THROUGH HOLE MOUNT | - | 25% | MICROPAC INDUSTRIES INC | 4N22A | 1 | 125 °C | -55 °C | HERMETIC SEALED, METAL PACKAGE-6 | Active | 0.3 W | 1.37 | Yes | - | - | 3A001.A.2.C | - | - | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | 1.3 V | 0.05 A | 1000 V | 100 nA | 40 V | 0.000015 s | ||
![]() HCC248 TT Electronics | In Stock | - | - | YES | SURFACE MOUNT | - | 125% | OPTEK TECHNOLOGY INC | HCC248 | 1 | 125 °C | -55 °C | HERMETIC, 6 PIN | Obsolete | 0.3 W | 5.88 | No | e0 | - | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | 1.5 V | 0.05 A | 1000 V | 100 nA | 40 V | 0.00002 s | ||
![]() 3N243 TT Electronics | In Stock | - | - | NO | THROUGH HOLE MOUNT | 15% | 15% | OPTEK TECHNOLOGY INC | 3N243 | 1 | 125 °C | -55 °C | HERMETIC, TO-72, 4 PIN | Transferred | 0.2 W | 8.16 | No | e0 | Yes | 3A001.A.2.C | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | 1.3 V | 0.03 A | 1000 V | 100 nA | 30 V | 0.00001 s | ||
![]() 4N47A TT Electronics | In Stock | - | - | NO | THROUGH HOLE MOUNT | - | 50% | OPTEK TECHNOLOGY INC | 4N47A | 1 | 125 °C | -55 °C | HERMETIC SEALED, TO-78, 6 PIN | Transferred | 0.3 W | 5.18 | Yes | - | Yes | 3A001.A.2.C | - | - | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | 1.3 V | 0.05 A | 1000 V | 100 nA | 40 V | 0.00002 s | ||
![]() JANTXV4N48 TT Electronics | In Stock | - | - | NO | THROUGH HOLE MOUNT | 8% | 100% | MICROPAC INDUSTRIES INC | JANTXV4N48 | 1 | 125 °C | -55 °C | HERMETIC SEALED, METAL CAN, TO-5, 6 PIN | Active | 0.3 W | 5.26 | - | - | - | 3A001.A.2.C | - | HIGH RELIABILITY | 8541.40.80.00 | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | 1.5 V | 0.05 A | 1000 V | 100 nA | 40 V | 0.00002 s | ||
![]() 4N49U TT Electronics | In Stock | - | - | YES | SURFACE MOUNT | - | 200% | MICROPAC INDUSTRIES INC | 4N49U | 1 | 125 °C | -55 °C | LCC-6 | Active | 0.3 W | 1.5 | No | e0 | No | 3A001.A.2.C | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8541.40.80.00 | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | 1.5 V | 0.05 A | 1000 V | 100 nA | 40 V | 0.000025 s | ||
![]() JAN4N48 TT Electronics | In Stock | - | - | - | - | - | 100% | OPTEK TECHNOLOGY INC | JAN4N48 | 1 | 125 °C | -65 °C | SIMILAR TO TO-99, 6 PIN | Transferred | - | 5.76 | - | e0 | No | 3A001.A.2.B | TIN LEAD | - | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | - | - | - | 100000 nA | 40 V | - | ||
![]() JAN4N24A TT Electronics | In Stock | - | - | NO | THROUGH HOLE MOUNT | - | 100% | MICROPAC INDUSTRIES INC | JAN4N24A | 1 | 125 °C | -55 °C | HERMETIC SEALED, METAL PACKAGE-6 | Active | 0.3 W | 1.33 | - | - | - | 3A001.A.2.C | - | - | 8541.40.80.00 | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | 1.3 V | 0.05 A | 1000 V | 100 nA | 40 V | 0.00002 s |