- Applications
- Configuration
- Diode Type
- ECCN Code
- Ihs Manufacturer
- Number of Elements
- Number of Phases
- Output Current-Max
- Part Life Cycle Code
- Reach Compliance Code
- Rep Pk Reverse Voltage-Max
- Reverse Recovery Time-Max
Attribute column
Manufacturer
TT Electronics Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Configuration | Diode Type | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SML60EUZ06JD TT Electronics Resistors | In Stock | - | Datasheet | NO | SILICON | 4 | TT ELECTRONICS PLC | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PUFM-X4 | RECTANGULAR | FLANGE MOUNT | Active | No | EAR99 | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | R-PUFM-X4 | Not Qualified | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | 60 A | 1 | 600 V | 600 A | 0.068 µs | ||
![]() SML90EUZ06JD TT Electronics Resistors | In Stock | - | Datasheet | NO | SILICON | 4 | TT ELECTRONICS PLC | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PUFM-X4 | RECTANGULAR | FLANGE MOUNT | Obsolete | No | EAR99 | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | R-PUFM-X4 | Not Qualified | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | 90 A | 1 | 600 V | 900 A | 0.09 µs |