- Configuration
- If - Forward Current
- Ir - Reverse Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Package / Case
- Product
- Vf - Forward Voltage
- ECCN Code
- HTS Code
- Ihs Manufacturer
Attribute column
Manufacturer
TT Electronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Reverse Voltage | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Max Surge Current | Output Current-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Trigger Device Type | Reverse Current-Max | Recovery Time | Repetitive Peak Off-state Voltage | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | RMS On-state Current-Max | Product | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SML020DH12 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D91C TT Electronics | In Stock | - | - | SIP-9 | - | - | - | 200 | - | 100 mA | - | - | 1 uA | - | - | + 80 C | - 25 C | Through Hole | - | - | - | - | - | - | - | - | 80 V | - | - | - | Details | - | 0.130817 oz | 80 V | - | D | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | - | - | 300 mA | - | - | - | - | - | - | 4 ns | - | - | - | - | General Purpose Diodes | 1.2 V | 7.3 mm | 24.36 mm | 4 mm | ||
![]() BTX18-400 TT Electronics Resistors | In Stock | - | Datasheet | - | NO | - | 3 | - | - | - | - | TT ELECTRONICS PLC | - | - | - | - | - | - | 1 | 125 °C | - | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | - | - | BOTTOM | WIRE | - | unknown | - | O-MBCY-W3 | - | SINGLE | - | ANODE | - | - | - | TO-39 | - | SCR | - | - | 500 V | 500 V | - | 1.6 A | - | - | - | - | - | ||
![]() 1N4148CSM-N2 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SML010FBDH06 TT Electronics | In Stock | - | - | TO-258D | - | - | - | - | - | 10 A | 45 A | - | 10 uA | - | - | + 200 C | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | SiC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Silicon Carbide Diodes | 1.8 V | - | - | - | ||
![]() HCR4148M TT Electronics | In Stock | - | - | - | YES | SILICON | 3 | - | 1.2 V | - | - | OPTEK TECHNOLOGY INC | - | TT Electronics OPTEK Technology | HCR4148M | - | - | - | 1 | 200 °C | -65 °C | CERAMIC, METAL-SEALED COFIRED | R-CDSO-N3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.3 W | NOT SPECIFIED | 5.87 | - | No | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | 8541.10.00.70 | Rectifier Diodes | - | DUAL | NO LEAD | NOT SPECIFIED | unknown | 3 | R-CDSO-N3 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | 0.2 A | 100 V | - | 2 A | - | 0.5 µA | - | - | - | 0.005 µs | - | - | - | - | - | - | ||
![]() D91A TT Electronics | In Stock | - | - | SIP-9 | - | - | - | - | - | 100 mA | - | - | 1 uA | - | - | + 80 C | - 25 C | Through Hole | - | - | - | - | - | - | - | - | 80 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | Common Anode | - | - | 300 mA | - | - | - | - | - | - | 4 ns | - | - | - | - | General Purpose Diodes | 1.2 V | - | - | - |