- Configuration
- ECCN (US)
- Maximum Continuous Forward Current (A)
- Maximum Operating Temperature (°C)
- Military
- Minimum Operating Temperature (°C)
- Mounting
- PCB changed
- Package Length
- Package Width
- Peak Forward Voltage (V)
- Peak Reverse Current (uA)
Attribute column
Manufacturer
TT Electronics Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | AEC Qualified | Automotive | ECCN (US) | HTS | If - Forward Current | Ir - Reverse Current | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Military | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Package Height | Package Length | Package Width | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Standard Package Name | Supplier Package | Tab | Vr - Reverse Voltage | Packaging | Part Status | Type | Technology | Pin Count | Configuration | Max Surge Current | Recovery Time | Vf - Forward Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D83A TT Electronics / Welwyn Components | In Stock | - | Datasheet | - | - | No | EAR99 | - | - | - | Through Hole | 0.1 | 80 | - | 80 | 200 | No | - | -25 | Through Hole | - | - | 21.82(Max) | 4(Max) | 8 | 1.2 | 0.3 | 1@70V | 4 | - | SIP | SIP | - | - | Box | Active | Switching Diode | - | 8 | Quad | - | - | - | Yes with exemptions | ||
![]() SB16-45M-B TT Electronics / Semelab | In Stock | - | Datasheet | - | - | - | EAR99 | - | - | - | - | 16 | - | - | 150 | - | No | - | -55 | Through Hole | - | 10.92(Max) | 10.92(Max) | 5.33(Max) | 3 | 0.8 | 245 | 500 | - | 45 | - | TO-257AB | Tab | - | - | Active | Schottky Diode | Si | 3 | Dual Common Cathode | - | - | - | Supplier Unconfirmed | ||
![]() BYV34-400M TT Electronics / Semelab | In Stock | - | Datasheet | - | - | - | EAR99 | 8541.10.00.80 | - | - | - | 20 | 400 | - | 200 | - | No | - | -65 | Through Hole | - | 10.92(Max) | 10.92(Max) | 5.33(Max) | 3 | 1.7 | 100 | 50 | 50 | 400 | - | TO-257AB | Tab | - | - | Active | Switching Diode | - | 3 | Dual Common Cathode | - | - | - | RoHS non-compliant | ||
![]() BYV32-200AM TT Electronics / Semelab | In Stock | - | Datasheet | TO-257AB | - | No | EAR99 | 8541.10.00.80 | 20 A | 30 uA | - | 20 | 200 | + 200 C | 200 | - | No | - 65 C | -65 | Through Hole | Through Hole | 10.92(Max) | 10.92(Max) | 5.33(Max) | 3 | 1.5 | 80 | 30 | 35 | 200 | - | TO-257AB | Tab | 200 V | - | Active | Switching Diode | - | 3 | Dual Common Anode | 80 A | 50 ns | 1.5 V | RoHS non-compliant | ||
![]() BYV34-400RM TT Electronics / Semelab | In Stock | - | Datasheet | - | - | No | EAR99 | 8541.10.00.80 | - | - | - | 20 | 400 | - | 200 | - | No | - | -65 | Through Hole | - | 10.92(Max) | 10.92(Max) | 5.33(Max) | 3 | 1.7 | 100 | 50 | 50 | 400 | - | TO-257AB | Tab | - | - | Obsolete | Switching Diode | - | 3 | Dual Series | - | - | - | RoHS non-compliant | ||
![]() BYV32-200M TT Electronics / Semelab | In Stock | - | Datasheet | TO-257AB-3 | No | - | EAR99 | 8541.10.00.80 | 20 A | 30 uA | - | 20 | 200 | + 200 C | 200 | - | No | - 65 C | -65 | Through Hole | Through Hole | 10.92(Max) | 10.92(Max) | 5.33(Max) | 3 | 1.5 | 80 | 30 | 35 | 200 | - | TO-257AB | Tab | 200 V | - | Active | Switching Diode | - | 3 | Dual Common Cathode | 80 A | 50 ns | 1.5 V | RoHS non-compliant | ||
![]() MURS120CSM4 TT Electronics / Semelab | In Stock | - | Datasheet | - | - | No | EAR99 | 8541.10.00.80 | - | - | No Lead | 1 | - | - | 150 | - | No | - | -65 | Surface Mount | - | 1.65 | 3.81 | 5.59 | 4 | 0.9 | 40 | 2 | 25 | 200 | LLCC | CLLCC-3 | - | - | - | Obsolete | Switching Diode | - | 4 | Single | - | - | - | RoHS non-compliant | ||
![]() BYV34-500P1 TT Electronics / Semelab | In Stock | - | Datasheet | - | - | - | EAR99 | 8541.10.00.80 | - | - | Through Hole | 20 | 400 | - | 200 | - | No | - | -65 | Through Hole | - | 11.43(Max) | 39.94(Max) | 26.67(Max) | 2 | 1.7 | 100 | 50 | 50(Typ) | 500 | TO-204-AA | TO-3 | Tab | - | - | Obsolete | Switching Diode | - | 3 | Single | - | - | - | RoHS non-compliant | ||
![]() BYV32-200RM TT Electronics / Semelab | In Stock | - | Datasheet | - | No | - | EAR99 | 8541.10.00.80 | - | - | - | 20 | 200 | - | 200 | - | No | - | -65 | Through Hole | - | 10.92(Max) | 10.92(Max) | 5.33(Max) | 3 | 1.5 | 80 | 30 | 35 | 200 | - | TO-257AB | Tab | - | - | Obsolete | Switching Diode | - | 3 | Dual Series | - | - | - | RoHS non-compliant | ||
![]() BYV32-100M TT Electronics / Semelab | In Stock | - | Datasheet | - | - | - | EAR99 | 8541.10.00.80 | - | - | - | 20 | 100 | - | 200 | - | No | - | -65 | Through Hole | - | 10.92(Max) | 10.92(Max) | 5.33(Max) | 3 | 1.5 | 80 | 30 | 35 | 100 | - | TO-257AB | Tab | - | - | Obsolete | Switching Diode | - | 3 | Dual Common Cathode | - | - | - | RoHS non-compliant | ||
![]() 1N4148CSM-QR-B TT Electronics / Semelab | In Stock | - | Datasheet | - | - | - | EAR99 | - | - | - | No Lead | 0.2 | 100 | - | 200 | 385@Ta=75C | No | - | -65 | Surface Mount | - | 1.42(Max) | 3.04 | 2.58 | 3 | 1.2@0.1A | 2 | 0.5 | - | 75 | LLCC | CLLCC-1 | - | - | - | - | Switching Diode | - | 3 | Single | - | - | - | Supplier Unconfirmed | ||
![]() BYV32-200AM-B TT Electronics / Semelab | In Stock | - | Datasheet | - | - | - | EAR99 | - | - | - | - | 20 | - | - | 200 | - | No | - | -65 | Through Hole | - | 10.92(Max) | 10.92(Max) | 5.33(Max) | 3 | 1.5 | 80 | 30 | 35 | 200 | - | TO-257AB | Tab | - | - | Active | Switching Diode | - | 3 | Dual Common Anode | - | - | - | RoHS non-compliant | ||
![]() SML05SC06D3A TT Electronics / Semelab | In Stock | - | Datasheet | - | - | - | 3A001.h | 8541.10.00.80 | - | - | - | 5 | 600 | - | 225 | 2960 | No | - | -55 | Surface Mount | - | 1.76 | 7 | 3.75 | 2 | 1.8 | 60 | 200 | - | 600 | - | DLCC | - | - | - | Obsolete | Schottky Diode | - | 2 | Single | - | - | - | Yes with exemptions | ||
![]() BYV34-500M TT Electronics / Semelab | In Stock | - | Datasheet | - | - | - | EAR99 | 8541.10.00.80 | - | - | - | 20 | 500 | - | 200 | - | No | - | -65 | Through Hole | - | 10.92(Max) | 10.92(Max) | 5.33(Max) | 3 | 1.7 | 100 | 50 | 50 | 500 | - | TO-257AB | Tab | - | - | Obsolete | Switching Diode | - | 3 | Dual Common Cathode | - | - | - | RoHS non-compliant | ||
![]() 1N5711CSM TT Electronics / Semelab | In Stock | - | Datasheet | - | - | - | EAR99 | - | - | - | No Lead | 0.015 | 70 | - | 125 | 250 | No | - | -55 | Surface Mount | - | 1.42(Max) | 3.04 | 2.58 | 3 | 1 | - | 0.2@50V | - | 70 | LLCC | CLLCC-1 | - | - | - | Obsolete | Schottky Diode | - | 3 | Single | - | - | - | Supplier Unconfirmed | ||
![]() 1N5711CSM.02 TT Electronics / Semelab | In Stock | - | Datasheet | - | - | No | EAR99 | - | - | - | No Lead | 0.015 | 70 | - | 125 | 250 | No | - | -55 | Surface Mount | - | 1.42(Max) | 3.04 | 2.58 | 3 | 1 | - | 0.2@50V | - | 70 | LLCC | CLLCC-1 | - | - | - | Obsolete | Schottky Diode | - | 3 | Single | - | - | - | Supplier Unconfirmed | ||
![]() D51CLF TT Electronics / Welwyn Components | In Stock | - | Datasheet | - | - | - | EAR99 | - | - | - | Through Hole | 0.1 | 80 | - | 80 | 200 | No | - | -25 | Through Hole | - | - | 14.2(Max) | 4(Max) | 5 | 1.2 | 0.3 | 1@70V | 4 | - | SIP | SIP | - | - | Box | Unconfirmed | Switching Diode | - | 5 | Quad | - | - | - | Yes with exemptions | ||
![]() 1N4148CSM.02 TT Electronics / Semelab | In Stock | - | Datasheet | - | - | No | EAR99 | - | - | - | - | 0.2 | 100 | - | 200 | 385@Ta=75C | No | - | -65 | Surface Mount | - | 1.42(Max) | 3.04 | 2.58 | 3 | 1.2@0.1A | 2 | 0.5 | - | 75 | LCC | LCC-1 | - | - | - | Active | Switching Diode | - | 3 | Single | - | - | - | Supplier Unconfirmed | ||
![]() D103C TT Electronics / Welwyn Components | In Stock | - | Datasheet | - | No | - | EAR99 | - | - | - | Through Hole | 0.1 | 80 | - | 80 | 200 | No | - | -25 | Through Hole | - | - | 26.9(Max) | 4(Max) | 10 | 1.2 | 0.3 | 1@70V | 4 | - | SIP | SIP | - | - | Box | Active | Switching Diode | - | 10 | Quint | - | - | - | Yes with exemptions | ||
![]() 1N4148CSM.01 TT Electronics / Semelab | In Stock | - | Datasheet | - | - | - | EAR99 | - | - | - | - | 0.2 | 100 | - | 200 | 385@Ta=75C | No | - | -65 | Surface Mount | - | 1.42(Max) | 3.04 | 2.58 | 3 | 1.2@0.1A | 2 | 0.5 | - | 75 | LCC | LCC-1 | - | - | - | Active | Switching Diode | - | 3 | Single | - | - | - | Supplier Unconfirmed |