- Configuration
- Technology
- Collector- Emitter Voltage VCEO Max
- Pd - Power Dissipation
- Transistor Polarity
- Mounting Styles
- Package / Case
- Collector Base Voltage (VCBO)
- DC Collector/Base Gain hfe Min
- Emitter- Base Voltage VEBO
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
TT Electronics Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Transistor Element Material | Collector- Emitter Voltage VCEO Max | DC Collector/Base Gain hfe Min | Emitter- Base Voltage VEBO | Gain Bandwidth Product fT | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum DC Collector Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | Transistor Polarity | Turn-off Time-Max (toff) | Turn-on Time-Max (ton) | ECCN Code | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Transistor Application | Polarity/Channel Type | Collector Base Voltage (VCBO) | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N2222ACSM-B TT Electronics | In Stock | - | - | TO-18-3 | - | - | - | 40 V | 100 at 150 mA, 10 V | 6 V | 300 MHz | - | - | - | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | 500 mW | - | NPN | - | - | - | - | - | Si | - | - | - | - | - | Single | - | - | 75 V | - | - | - | - | ||
![]() BDS12 TT Electronics | In Stock | - | - | TO220M-3 | - | - | - | 100 V | 15 at 5 A, 150 V | 5 V | 3 MHz | - | - | - | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | 43.75 W | - | NPN | - | - | - | - | - | Si | - | - | - | - | - | Single | - | - | 100 V | - | - | - | - | ||
![]() BSS76 TT Electronics | In Stock | - | - | - | - | - | - | 300 V | - | 5 V | 110 MHz | - | - | - | 500 mA | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | 2.5 W | - | PNP | - | - | - | - | - | Si | - | - | - | - | - | Single | - | - | 300 V | - | - | - | - | ||
![]() HCT2222A TT Electronics | In Stock | - | - | - | YES | 4 | SILICON | - | - | - | - | OPTEK TECHNOLOGY INC | TT Electronics OPTEK Technology | HCT2222A | - | - | - | - | 1 | 200 °C | CERAMIC, METAL-SEALED COFIRED | SMALL OUTLINE, R-CDSO-N4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5.81 | - | 300 ns | 35 ns | EAR99 | 8541.21.00.95 | Other Transistors | - | DUAL | NO LEAD | unknown | R-CDSO-N4 | Not Qualified | SINGLE | SWITCHING | NPN | - | 0.4 W | 0.8 A | 100 | 50 V | ||
![]() 2N2907A TT Electronics | In Stock | - | - | TO-18-3 | - | - | - | 60 V | 100 at 150 mA, 10 V | 5 V | 200 MHz | - | - | - | 600 mA | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | 400 mW | - | PNP | - | - | - | - | - | Si | - | - | - | - | - | Single | - | - | 60 V | - | - | - | - | ||
![]() 2N3501 TT Electronics | In Stock | - | - | TO-39-3 | - | - | - | 150 V | 100 at 150 mA, 10 V | 6 V | 150 MHz | - | - | - | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | 1 W | - | NPN | - | - | - | - | - | Si | - | - | - | - | - | Single | - | - | 150 V | - | - | - | - | ||
![]() 2N2905A TT Electronics | In Stock | - | - | TO-39-3 | - | - | - | 60 V | 100 at - 1 mA, - 10 V | 5 V | - | - | - | - | 600 mA | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | 3 W | - | PNP | - | - | - | - | - | Si | - | - | - | - | - | Single | - | - | 60 V | - | - | - | - | ||
![]() BCY70 TT Electronics | In Stock | - | - | TO-18-3 | - | - | - | 40 V | 100 at - 10 mA, 1 V | 5 V | 250 MHz | - | - | - | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | 350 mW | - | PNP | - | - | - | - | - | Si | - | - | - | - | - | Single | - | - | 50 V | - | - | - | - | ||
![]() BFX34 TT Electronics | In Stock | - | - | TO-39-3 | - | - | - | 60 V | 40 at 2 A, 2 V | 6 V | 100 MHz | - | - | - | 2 A | + 200 C | - 65 C | - | - | - | - | - | - | - | - | 870 mW | - | NPN | - | - | - | - | - | Si | - | - | - | - | - | Single | - | - | 120 V | - | - | - | - | ||
![]() BSS44 TT Electronics | In Stock | - | - | TO-39-3 | - | - | - | 60 V | 30 at 500 mA, 2 V | 6 V | 70 MHz | - | - | - | 5 A | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | 1 W | - | PNP | - | - | - | - | - | Si | - | - | - | - | - | Single | - | - | 65 V | - | - | - | - | ||
![]() 2N4906 TT Electronics | In Stock | - | - | TO-3-2 | - | - | - | 80 V | 25 at - 2.5 A, - 2 V | 5 V | 4 MHz | - | - | - | 5 A | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | 87 W | - | PNP | - | - | - | - | - | Si | - | - | - | - | - | Single | - | - | 80 V | - | - | - | - | ||
![]() BCY70-O-B TT Electronics | In Stock | - | - | TO-18-3 | - | - | - | 40 V | 100 at - 10 mA, 1 V | 5 V | 250 MHz | - | - | - | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | 350 mW | - | PNP | - | - | - | - | - | Si | - | - | - | - | - | Single | - | - | 50 V | - | - | - | - | ||
![]() 2N2907A-QR-B TT Electronics | In Stock | - | - | TO-18-3 | - | - | - | 60 V | 100 at 150 mA, 10 V | 5 V | 200 MHz | - | - | - | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | 400 mW | - | PNP | - | - | - | - | - | Si | - | - | - | - | - | Single | - | - | 60 V | - | - | - | - | ||
![]() 2N4209C1A TT Electronics | In Stock | - | - | LCC1-3 | - | - | - | 15 V | 50 at - 10 mA, - 0.3 V | 4.5 V | - | - | - | - | - | + 200 C | - 65 C | SMD/SMT | - | - | - | - | - | - | - | 360 mW | - | PNP | - | - | - | - | - | Si | - | - | - | - | - | Single | - | - | 15 V | - | - | - | - | ||
![]() 2N2907ACSM-QR-EB TT Electronics | In Stock | - | - | TO-18-3 | - | - | - | 60 V | 100 at 150 mA, 10 V | 5 V | 200 MHz | - | - | - | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | 400 mW | - | PNP | - | - | - | - | - | Si | - | - | - | - | - | Single | - | - | 60 V | - | - | - | - | ||
![]() BDS20 TT Electronics | In Stock | - | - | TO220M-3 | - | - | - | 80 V | 1000 at 0.5 A, 3 V | 5 V | 8 MHz | - | - | - | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | 35 W | - | NPN | - | - | - | - | - | Si | - | - | - | - | - | Single | - | - | 80 V | - | - | - | - | ||
![]() 2N2222ADCSM-QR-EB TT Electronics | In Stock | - | - | TO-18-3 | - | - | - | 40 V | 100 at 150 mA, 10 V | 6 V | 300 MHz | - | - | - | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | 500 mW | - | NPN | - | - | - | - | - | Si | - | - | - | - | - | Single | - | - | 75 V | - | - | - | - | ||
![]() BCY70-QR TT Electronics | In Stock | - | - | TO-18-3 | - | - | - | 40 V | 100 at - 10 mA, 1 V | 5 V | 250 MHz | - | - | - | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | 350 mW | - | PNP | - | - | - | - | - | Si | - | - | - | - | - | Single | - | - | 50 V | - | - | - | - | ||
![]() BDS21 TT Electronics | In Stock | - | - | TO220M-3 | - | - | - | 80 V | 1000 at - 0.5 A, - 3 V | 5 V | 8 MHz | - | - | - | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | 35 W | - | PNP | - | - | - | - | - | Si | - | - | - | - | - | Single | - | - | 80 V | - | - | - | - | ||
![]() BDS19-QR-B TT Electronics | In Stock | - | - | TO220M-3 | - | - | - | 150 V | 15 at - 4 A, - 2 V | 5 V | 10 MHz | - | - | - | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | 50 W | - | PNP | - | - | - | - | - | Si | - | - | - | - | - | Single | - | - | 150 V | - | - | - | - |