- Configuration
- ECCN (US)
- Maximum Drain Source Voltage (V)
- Maximum Gate Source Voltage (V)
- Maximum Operating Temperature (°C)
- Maximum Power Dissipation (mW)
- Maximum VSWR
- Military
- Mounting
- Number of Elements per Chip
- PCB changed
- Package Height
Attribute column
Manufacturer
TT Electronics Transistors - FETs, MOSFETs - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Material | Number of Terminals | Transistor Element Material | AEC Qualified | Automotive | Channel Mode | Drain Current-Max (ID) | ECCN (US) | HTS | Id - Continuous Drain Current | Ihs Manufacturer | Lead Shape | Manufacturer Part Number | Maximum Continuous Drain Current (A) | Maximum Drain Source Voltage (V) | Maximum Frequency (MHz) | Maximum Gate Source Leakage Current (nA) | Maximum Gate Source Voltage (V) | Maximum Gate Threshold Voltage (V) | Maximum IDSS (uA) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum VSWR | Military | Minimum Frequency (MHz) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Number of Elements per Chip | Operating Temperature-Max | Output Power (W) | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | PCB changed | Process Technology | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Standard Package Name | Supplier Package | Tab | Transistor Polarity | Typical Drain Efficiency (%) | Typical Forward Transconductance (S) | Typical Input Capacitance @ Vds (pF) | Typical Output Capacitance @ Vds (pF) | Typical Power Gain (dB) | Typical Reverse Transfer Capacitance @ Vds (pF) | Vds - Drain-Source Breakdown Voltage | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Frequency | Configuration | Operating Mode | Output Power | Polarity/Channel Type | Gain | Drain-source On Resistance-Max | DS Breakdown Voltage-Min | Channel Type | FET Technology | Power Dissipation-Max (Abs) | Feedback Cap-Max (Crss) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D1005UK TT Electronics / Semelab | In Stock | - | Datasheet | DM | - | Si | - | - | No | - | Enhancement | - | EAR99 | - | 20 A | - | - | - | 20 | 70 | 175 | - | ±20 | - | - | + 150 C | 200 | 146000 | 20(Min) | No | 1 | -65 | Screw | SMD/SMT | - | 1 | - | 80 | - | - | 6.6 | 24.76 | - | - | 12.7 | - | 4 | DMOS | - | - | - | - | Case DM | - | N-Channel | 50(Min) | 3.2(Min) | 240(Max)@0V | 100(Max)@28V | 16(Min) | 10(Max)@28V | 70 V | - | Active | - | - | - | - | Si | - | - | - | - | 4 | - | - | 175 MHz | Single Dual Source | - | 80 W | - | 16 dB | - | - | N | - | - | - | RoHS Compliant | ||
![]() D2220UK TT Electronics / Semelab | In Stock | - | Datasheet | SOIC-8 | - | Si | - | - | No | - | - | - | EAR99 | 8541.29.00.95 | 4 A | - | Gull-wing | - | 4 | 40 | 2000 | - | ±20 | - | - | + 150 C | 200 | 17500 | 20(Min) | No | 1 | -65 | Surface Mount | SMD/SMT | - | 2 | - | 5 | - | - | 2.18 | 5.08 | - | - | 4.06 | - | 8 | DMOS | - | - | - | SOP | SO | - | N-Channel | 40(Min) | - | 24(Max)@0V | - | 10(Min) | - | 40 V | - | Active | - | - | - | - | Si | - | - | - | - | 8 | - | - | 1 GHz | Dual Quad Source | - | 5 W | - | 10 dB | - | - | - | - | - | - | RoHS Compliant | ||
![]() D1201UK TT Electronics / Semelab | In Stock | - | Datasheet | - | - | Si | - | - | - | - | Enhancement | - | EAR99 | 8541.29.00.95 | - | - | - | - | 10 | 40 | 500 | 1000 | 20 | 7 | 1000 | - | 200 | 50000 | 20(Min) | No | 1 | -65 | Screw | - | - | 1 | - | 10 | - | - | 5.08 | 18.92 | - | - | 6.35 | - | 3 | DMOS | - | - | - | Module | Case DP | - | - | 50(Min) | 0.8(Min) | 60(Max)@20V | 40(Max)@12.5V | 10(Min) | 4(Max)@12.5V | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Single | - | - | - | - | - | - | N | - | - | - | RoHS Compliant | ||
![]() D2081UK.FTR TT Electronics / Semelab | In Stock | - | Datasheet | - | - | Si | - | - | - | - | Enhancement | - | EAR99 | 8541.29.00.95 | - | - | Gull-wing | - | 0.2 | 65 | 2500 | - | ±20 | - | - | - | 200 | 2000 | 10(Min) | No | 0 | -65 | Surface Mount | - | - | 1 | - | 0.75 | - | - | 1.6(Max) | 6.7(Max) | - | - | 3.7(Max) | - | 3 | DMOS | - | - | - | SOT-223 | SOT-223 | Tab | - | 40(Min) | 0.18(Min) | 12(Max)@0V | 6(Max)@28V | 11(Min) | 0.5(Max)@28V | - | - | Active | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Single Dual Drain | - | - | - | - | - | - | N | - | - | - | RoHS Compliant | ||
![]() D2225UK TT Electronics | In Stock | - | - | SOIC-8 | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | - | - | - | - | 40 V | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | 1 GHz | - | - | 5 W | - | 10 dB | - | - | - | - | - | - | - | ||
![]() HCT802 TT Electronics | In Stock | - | - | - | YES | - | 6 | SILICON | - | - | - | 2 A | - | - | - | OPTEK TECHNOLOGY INC | - | HCT802 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 150 °C | - | CERAMIC, METAL-SEALED COFIRED | SMALL OUTLINE, R-CDSO-N6 | - | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | NOT SPECIFIED | 5.76 | No | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8541.21.00.95 | - | DUAL | NO LEAD | NOT SPECIFIED | unknown | - | R-CDSO-N6 | Not Qualified | - | SEPARATE, 2 ELEMENTS | ENHANCEMENT MODE | - | N-CHANNEL AND P-CHANNEL | - | 5 Ω | 90 V | - | METAL-OXIDE SEMICONDUCTOR | 0.5 W | 10 pF | - | ||
![]() D2089UK TT Electronics | In Stock | - | - | E16 | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | - | - | - | - | 65 V | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | 2 GHz | - | - | 1 W | - | 20 dB | - | - | - | - | - | - | - | ||
![]() D1025UK TT Electronics | In Stock | - | - | DT | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | - | - | - | - | 70 V | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | 175 MHz | - | - | 100 W | - | 16 dB | - | - | - | - | - | - | - | ||
![]() D2224UK TT Electronics | In Stock | - | - | SOIC-8 | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | - | - | - | - | 40 V | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | 850 MHz | - | - | 5 W | - | 7 dB | - | - | - | - | - | - | - | ||
![]() D2290UK TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D1053UK TT Electronics | In Stock | - | - | DB | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | - | - | - | - | 70 V | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | 1 GHz | - | - | 50 W | - | 7.5 dB | - | - | - | - | - | - | - | ||
![]() D2012UK TT Electronics | In Stock | - | - | DP | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | - | - | - | - | 65 V | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | 1 GHz | - | - | 10 W | - | 10 dB | - | - | - | - | - | - | - | ||
![]() D2216UK TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D1011UK TT Electronics / Semelab | In Stock | - | Datasheet | SOIC-8 | - | Si | - | - | - | - | Enhancement | - | EAR99 | 8541.29.00.95 | 5 A | - | Gull-wing | - | 5 | 70 | 1000 | 1000 | ±20 | 7 | 1000 | + 150 C | 200 | 30000 | 20 | No | 1 | -65 | Surface Mount | SMD/SMT | - | 2 | - | 10 | - | - | 2.18 | 5.08 | - | - | 4.06 | - | 8 | DMOS | - | - | - | SOP | SO | - | N-Channel | 50(Min) | 0.8(Min) | 60(Max)@28V | 30(Max)@28V | 13(Min) | 2.5(Max)@28V | 70 V | - | Active | - | - | - | - | Si | - | - | - | - | 8 | - | - | 500 MHz | Dual Quad Source | - | 10 W | - | 13 dB | - | - | N | - | - | - | RoHS Compliant | ||
![]() D1027UK TT Electronics / Semelab | In Stock | - | Datasheet | DR | - | Si | - | - | - | - | Enhancement | - | EAR99 | 8541.29.00.95 | 30 A | - | - | - | 30 | 70 | 200 | - | ±20 | - | - | + 150 C | 200 | 438000 | 20(Min) | No | 1 | - | Screw | SMD/SMT | - | 2 | - | 150 | - | - | 5.08 | 34.03 | - | - | 22.22(Max) | - | 5 | DMOS | - | - | - | - | Case DR | - | N-Channel | 50(Min) | - | 360(Max)@28V | - | 13(Min) | - | 70 V | - | Active | - | - | - | - | Si | - | - | - | - | 5 | - | - | 175 MHz | Dual Common Source | - | 150 W | - | 13 dB | - | - | N | - | - | - | RoHS Compliant | ||
![]() D1203UK TT Electronics / Semelab | In Stock | - | Datasheet | - | - | Si | - | - | - | - | Enhancement | - | EAR99 | 8541.29.00.95 | - | - | - | - | 30 | 40 | 200 | - | ±20 | - | - | - | 200 | 117000 | 20(Min) | No | 1 | -65 | Screw | - | - | 1 | - | 30 | - | - | 6.6 | 24.76 | - | - | 12.7 | - | 4 | DMOS | - | - | - | - | Case DM | - | - | 50(Min) | - | 180(Max)@0V | - | 10(Min) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Single Dual Source | - | - | - | - | - | - | N | - | - | - | RoHS Compliant | ||
![]() D1028UK TT Electronics / Semelab | In Stock | - | Datasheet | DR | - | Si | - | - | - | No | Enhancement | - | EAR99 | 8541.29.00.95 | 30 A | - | - | - | 30 | 70 | 200 | - | ±20 | - | - | + 150 C | 200 | 438000 | 20(Min) | No | 1 | -65 | Screw | SMD/SMT | - | 2 | - | 300 | - | - | 5.08 | 34.03 | - | - | 10.16 | - | 5 | DMOS | - | - | - | - | Case DR | - | N-Channel | 60(Min) | 4.8(Min) | 360(Max)@28V | 180(Max)@28V | 13(Min) | 15(Max)@28V | 70 V | - | Active | - | - | - | - | Si | - | - | - | - | 5 | - | - | 175 MHz | Dual Common Source | - | 300 W | - | 13 dB | - | - | N | - | - | - | RoHS Compliant | ||
![]() D2013UK TT Electronics / Semelab | In Stock | - | Datasheet | DK | - | Si | - | - | - | - | Enhancement | - | EAR99 | 8541.29.00.95 | 4 A | - | - | - | 4 | 65 | 2000 | - | ±20 | - | - | + 150 C | 200 | 83000 | 20(Min) | No | 1 | -65 | Screw | SMD/SMT | - | 2 | - | 20 | - | - | 4.82 | 24.76 | - | - | 6.47 | - | 5 | DMOS | - | - | - | - | Case DK | - | N-Channel | 40(Min) | 0.72(Min) | 48(Max)@0V | 24(Max)@28V | 10(Min) | 2(Max)@28V | 65 V | - | Active | - | - | - | - | Si | - | - | - | - | 5 | - | - | 1 GHz | Dual Common Source | - | 20 W | - | 10 dB | - | - | N | - | - | - | RoHS Compliant | ||
![]() D2205UK TT Electronics / Semelab | In Stock | - | Datasheet | DP | - | Si | - | - | - | - | - | - | EAR99 | 8541.29.00.95 | 6 A | - | - | - | 6 | 40 | 1000 | 1000 | ±20 | 7 | 2000 | + 150 C | 200 | 35000 | 20 | No | 1 | -65 | Screw | SMD/SMT | - | 1 | - | 7.5 | - | - | 5.08 | 18.92 | - | - | 6.35 | - | 3 | DMOS | - | - | - | Module | Case DP | - | N-Channel | 40(Min) | 0.54(Min) | 36(Max)@0V | 30(Max)@12.5V | 10(Min) | 3(Max)@12.5V | 40 V | - | Active | - | - | - | - | Si | - | - | - | - | 3 | - | - | 1 GHz | Single | - | 7.5 W | - | 10 dB | - | - | - | - | - | - | RoHS Compliant | ||
![]() D2294UK TT Electronics / Semelab | In Stock | - | Datasheet | SOT-171-6 | - | Si | - | - | - | - | Enhancement | - | EAR99 | 8541.29.00.95 | 12 A | - | - | - | 12 | 40 | 1000 | - | ±20 | - | - | + 150 C | 200 | 50000 | 20(Min) | No | 1 | - | Screw | SMD/SMT | - | 1 | - | 15 | - | - | 7.11(Max) | 24.77 | - | - | 5.84 | - | 6 | DMOS | - | - | - | - | SOT-171 | - | N-Channel | 50(Min) | - | 72(Max)@0V | - | 11(Min) | - | 40 V | - | Active | - | - | - | - | Si | - | - | - | - | 6 | - | - | 500 MHz | Single Quad Source | - | 15 W | - | 11 dB | - | - | N | - | - | - | RoHS Compliant |