- Technology
- Number of Channels
- Transistor Polarity
- Channel Mode
- Id - Continuous Drain Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Package / Case
- Pd - Power Dissipation
- Rds On - Drain-Source Resistance
- RoHS
Attribute column
Manufacturer
TT Electronics Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Channel Mode | Id - Continuous Drain Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qg - Gate Charge | Rds On - Drain-Source Resistance | RoHS | Transistor Polarity | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Voltage | Vgs th - Gate-Source Threshold Voltage | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Technology | Failure Rate | Number of Channels | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRFY130 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | 1 Channel | - | - | ||
![]() ALF16N20W TT Electronics | In Stock | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2N6798 TT Electronics | In Stock | - | - | TO-39-3 | - | - | - | Enhancement | 5.5 A | + 150 C | - | - 55 C | Through Hole | - | 25 W | - | - | 400 mOhms | - | N-Channel | 200 V | - 20 V, + 20 V | 4 V | - | - | - | - | - | - | - | - | - | Si | - | 1 Channel | - | - | ||
![]() IRF130SMD05DSG.01 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | ||
![]() IRF150 TT Electronics | In Stock | - | - | - | - | - | - | Enhancement | 38 A | + 150 C | - | - 55 C | Through Hole | - | 150 W | - | 125 nC | 55 mOhms | - | N-Channel | 100 V | - 20 V, + 20 V | 4 V | - | - | - | - | - | - | - | - | - | Si | - | 1 Channel | - | - | ||
![]() 2N7000CSM.01 TT Electronics | In Stock | - | - | Axial | - | Axial | RLR07 | - | - | - | Vishay Dale | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -65°C ~ 150°C | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | 2 | ±100ppm/°C | 750 Ohms | Metal Film | 0.25W, 1/4W | Si | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | ||
![]() VP1008CSM4 TT Electronics | In Stock | - | - | LCC-3 | - | - | - | Enhancement | 300 mA | + 150 C | - | - 55 C | SMD/SMT | - | 400 mW | - | - | 5 Ohms | - | P-Channel | 100 V | - 30 V, + 30 V | - | - | - | - | - | - | - | - | - | - | Si | - | 1 Channel | - | - | ||
![]() VP0104-TO18-QR-EB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | ||
![]() IRFY340-QR-B TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | 1 Channel | - | - | ||
![]() VN10KE TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | ||
![]() IRFJ240 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | 1 Channel | - | - | ||
![]() VP1008CSM4.03 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | ||
![]() ALF16N20K TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |