- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Polarity/Channel Type
- Surface Mount
- Configuration
- Rohs Code
- Package Description
- Operating Temperature-Max
- Number of Elements
- FET Technology
Attribute column
Manufacturer
TT Electronics Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Exterior Housing Material | Drain Current-Max (ID) | Ihs Manufacturer | Noal voltage | Number of Elements | Number of terals | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Transition Frequency-Nom (fT) | JESD-609 Code | ECCN Code | Type | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Operating Mode | Case Connection | Transistor Application | Polarity/Channel Type | JEDEC-95 Code | Drain-source On Resistance-Max | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Technology | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCW29 TT Electronics Resistors | In Stock | - | Datasheet | YES | - | - | 1 | - | TT ELECTRONICS PLC | 12/24 (DC) Vmin | - | 2, non-insulated blade terminal 2.8min | 150 °C | - | - | - | - | Obsolete | - | No | - | e0 | EAR99 | connector (socket) of the 7021A series | Tin/Lead (Sn/Pb) | - | - | - | 19.7 mm | compliant | - | - | - | - | SINGLE | - | - | - | PNP | - | - | - | - | - | - | 0.3 W | 0.1 A | 120 | 11 (total); 6.2 (body) mm | 16.3 mm | ||
![]() IRFY140 TT Electronics Resistors | In Stock | - | Datasheet | NO | 3 | SILICON | 1 | 18 A | TT ELECTRONICS PLC | - | - | - | 150 °C | METAL | FLANGE MOUNT, R-MSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | R-MSFM-T3 | Not Qualified | SINGLE | ENHANCEMENT MODE | ISOLATED | - | N-CHANNEL | - | 0.092 Ω | 72 A | 100 V | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | ||
![]() SML40J53 TT Electronics Resistors | In Stock | - | Datasheet | NO | 4 | SILICON | - | 53 A | TT ELECTRONICS PLC | - | 1 | - | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X4 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | - | - | EAR99 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | R-PUFM-X4 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | - | 0.07 Ω | 212 A | 400 V | 2500 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | ||
![]() SML12040JVR TT Electronics Resistors | In Stock | - | Datasheet | NO | 4 | SILICON | - | 26 A | TT ELECTRONICS PLC | - | 1 | - | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-D4 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | - | e1 | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UPPER | SOLDER LUG | - | - | compliant | - | - | R-PUFM-D4 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | - | 0.4 Ω | 104 A | 1200 V | 3600 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | ||
![]() TIP75 TT Electronics Resistors | In Stock | - | Datasheet | NO | - | - | - | - | TT ELECTRONICS PLC | - | 1 | - | 140 °C | - | - | - | - | Obsolete | - | No | 10 MHz | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | compliant | - | - | - | - | SINGLE | - | - | - | NPN | - | - | - | - | - | - | 2 W | 3 A | 30 | - | - | ||
![]() SML10J144 TT Electronics Resistors | In Stock | - | Datasheet | NO | 4 | SILICON | - | 144 A | TT ELECTRONICS PLC | - | 1 | - | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X4 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | - | - | EAR99 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | R-PUFM-X4 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | - | 0.011 Ω | 576 A | 100 V | 2500 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | ||
![]() SML20J122 TT Electronics Resistors | In Stock | - | Datasheet | NO | 4 | SILICON | - | 112 A | TT ELECTRONICS PLC | - | 1 | - | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X4 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | - | - | EAR99 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | R-PUFM-X4 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | - | 0.019 Ω | 448 A | 200 V | 1300 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | ||
![]() BD937 TT Electronics Resistors | In Stock | - | Datasheet | NO | - | - | - | - | TT ELECTRONICS PLC | - | 1 | - | 150 °C | - | , | - | - | Obsolete | - | No | 3 MHz | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | compliant | - | - | - | - | SINGLE | - | - | - | NPN | - | - | - | - | - | - | 30 W | 3 A | 40 | - | - | ||
![]() SML5010JN TT Electronics Resistors | In Stock | - | Datasheet | - | - | SILICON | - | - | TT ELECTRONICS PLC | - | - | - | - | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | Not Qualified | - | ENHANCEMENT MODE | ISOLATED | SWITCHING | - | - | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | ||
![]() BDX74 TT Electronics Resistors | In Stock | - | Datasheet | NO | - | - | - | - | TT ELECTRONICS PLC | - | 1 | - | - | - | , | - | - | Obsolete | - | No | 1.5 MHz | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | compliant | - | - | - | - | SINGLE | - | - | - | NPN | - | - | - | - | - | - | 75 W | - | 15 | - | - | ||
![]() 3N205 Swampscott Electronics Co Inc | In Stock | - | Datasheet | NO | 4 | SILICON | - | 0.05 A | SWAMPSCOTT ELECTRONICS CO INC | - | 1 | - | 200 °C | METAL | CYLINDRICAL, O-MBCY-W4 | ROUND | CYLINDRICAL | Contact Manufacturer | TO-72 | No | - | e0 | EAR99 | - | TIN LEAD | BOTTOM | WIRE | - | - | unknown | - | 4 | O-MBCY-W4 | Not Qualified | SINGLE | ENHANCEMENT MODE | - | - | N-CHANNEL | TO-72 | - | - | 25 V | - | METAL-OXIDE SEMICONDUCTOR | 0.36 W | - | - | - | - | ||
![]() SML80J28 TT Electronics Resistors | In Stock | - | Datasheet | NO | 4 | SILICON | - | 28 A | TT ELECTRONICS PLC | - | 1 | - | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X4 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | - | - | EAR99 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | R-PUFM-X4 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | - | 0.28 Ω | 112 A | 800 V | 1300 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | ||
![]() TIP642 TT Electronics Resistors | In Stock | - | Datasheet | NO | - | - | - | - | TT ELECTRONICS PLC | - | - | - | 175 °C | - | - | - | - | Obsolete | - | No | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | compliant | - | - | - | - | DARLINGTON | - | - | - | NPN | - | - | - | - | - | - | 175 W | 10 A | 500 | - | - | ||
![]() SML50J50 TT Electronics Resistors | In Stock | - | Datasheet | NO | 4 | SILICON | - | 50 A | TT ELECTRONICS PLC | - | 1 | - | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X4 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | - | - | EAR99 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | R-PUFM-X4 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | - | 0.085 Ω | 200 A | 500 V | 1300 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | ||
![]() SML60M75JVR TT Electronics Resistors | In Stock | - | Datasheet | NO | 4 | SILICON | - | 62 A | TT ELECTRONICS PLC | - | 1 | - | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X4 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | - | e1 | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UPPER | UNSPECIFIED | - | - | compliant | - | - | R-PUFM-X4 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | - | 0.075 Ω | 248 A | 600 V | 3600 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | ||
![]() TIP160 TT Electronics Resistors | In Stock | - | Datasheet | NO | - | - | - | - | TT ELECTRONICS PLC | - | - | - | 150 °C | - | , | - | - | Obsolete | - | No | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | compliant | - | - | - | - | DARLINGTON | - | - | - | NPN | - | - | - | - | - | - | 50 W | 10 A | 200 | - | - | ||
![]() SML30J70 TT Electronics Resistors | In Stock | - | Datasheet | NO | 4 | SILICON | - | 70 A | TT ELECTRONICS PLC | - | 1 | - | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X4 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | - | - | EAR99 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | R-PUFM-X4 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | - | 0.04 Ω | 280 A | 300 V | 2500 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | ||
![]() SML100J19 TT Electronics Resistors | In Stock | - | Datasheet | NO | 4 | SILICON | - | 19 A | TT ELECTRONICS PLC | - | 1 | - | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X4 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | - | - | EAR99 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | R-PUFM-X4 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | - | 0.5 Ω | 76 A | 1000 V | 2500 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | ||
![]() SML100J22 TT Electronics Resistors | In Stock | - | Datasheet | NO | 4 | SILICON | - | 22 A | TT ELECTRONICS PLC | - | 1 | - | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X4 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | - | - | EAR99 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | R-PUFM-X4 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | - | 0.43 Ω | 88 A | 1000 V | 1300 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | ||
![]() 2N6025 TT Electronics Resistors | In Stock | - | Datasheet | NO | - | - | - | - | TT ELECTRONICS PLC | - | 1 | - | 150 °C | - | , | - | - | Obsolete | - | No | 0.8 MHz | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | compliant | - | - | - | - | SINGLE | - | - | - | PNP | - | - | - | - | - | - | 36 W | 4 A | 20 | - | - |