- Tolerance
- Inductance
- Test Frequency
- Shielding
- Height
- Width
- Length
- Packaging
- Current Rating
- DC Resistance (DCR)
- RoHS
- Max Operating Temperature
Attribute column
Manufacturer
TT Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Core Material | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Packaging | Series | Tolerance | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Shielding | Depth | Current Rating | Military Standard | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Product Type | DC Current | Core Type | Product | Saturation Current | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM76-30330JLFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | Compliant | Tape & Reel (TR) | - | 20 % | - | - | - | 125 °C | -40 °C | - | Unshielded | 9.4 mm | 2.5 A | Not | - | 33 µH | 100 kHz | 110 mΩ | - | 2.5 A | - | - | - | 5.8928 mm | 13.462 mm | 9.398 mm | - | ||
![]() HM54-44R42HLF TT Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Compliant | Bulk | - | 10 % | - | - | - | 155 °C | -40 °C | - | Unshielded | - | 32 A | - | - | 420 nH | 100 kHz | 1.15 mΩ | - | - | - | - | 32 A | 6.604 mm | - | - | - | ||
![]() HM72A-12R56LFTR13 TT Electronics | In Stock | - | - | Surface Mount | 2 | - | - | - | - | Compliant | Tape & Reel (TR) | - | 20 % | - | - | - | 130 °C | -40 °C | - | Unshielded | - | 34 A | - | - | 560 nH | 100 kHz | 1.5 mΩ | - | - | - | - | 55 A | 6.5024 mm | 13.4874 mm | 13.0048 mm | - | ||
![]() HM78-603R9LFTR TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | Compliant | Tape & Reel (TR) | - | 30 % | - | - | - | 125 °C | -40 °C | - | Shielded | - | 7.5 A | - | - | 3.9 µH | 1 kHz | 14 mΩ | - | - | - | - | - | 8.001 mm | 12.4968 mm | 12.4968 mm | - | ||
![]() HM72A-103R3LFTR13 TT Electronics | In Stock | - | - | Surface Mount | 2 | - | - | - | - | Compliant | Tape & Reel (TR) | - | 20 % | - | - | - | 130 °C | -40 °C | - | Unshielded | - | 8 A | - | - | 3.3 µH | 100 kHz | 13.75 mΩ | - | - | - | - | 18.6 A | 3.9878 mm | 11.5062 mm | 10.4902 mm | - | ||
![]() HM79-50220LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | Compliant | Tape & Reel (TR) | - | 20 % | - | - | - | 125 °C | -40 °C | - | Unshielded | - | 1.6 A | - | - | 22 µH | 1 kHz | 88 mΩ | - | - | - | - | - | 4.0132 mm | 10.0076 mm | 8.9916 mm | - | ||
![]() HM66-607R3LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | Compliant | Tape & Reel (TR) | - | 20 % | - | - | - | 125 °C | -40 °C | - | Shielded | - | 2.1 A | - | - | 7.3 µH | 10 kHz | 54 mΩ | - | - | - | - | - | 2.9972 mm | 6.7056 mm | 6.7056 mm | - | ||
![]() HM66A-0318180MLF13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | Compliant | Tape & Reel (TR) | - | 20 % | - | - | - | 85 °C | -40 °C | - | Shielded | - | 400 mA | - | - | 18 µH | 100 kHz | 715 mΩ | - | - | - | - | - | 1.8034 mm | 3.2004 mm | 3.2004 mm | - | ||
![]() HM79-50331LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | Compliant | Tape & Reel (TR) | - | 20 % | - | - | - | 125 °C | -40 °C | - | Unshielded | - | 420 mA | - | - | 330 µH | 1 kHz | 1.1 Ω | - | - | - | - | - | 4.0132 mm | 10.0076 mm | 8.9916 mm | - | ||
![]() HA72E-12100HLFTR13 TT Electronics | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA72E-121R0HLFTR13 TT Electronics | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM66-60150LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | Compliant | Tape & Reel (TR) | - | 20 % | - | - | - | 125 °C | -40 °C | - | Shielded | - | 1.4 A | - | - | 15 µH | 10 kHz | 84 mΩ | - | - | - | - | - | 2.9972 mm | 6.7056 mm | 6.7056 mm | - | ||
![]() HM66-506R2LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | Compliant | Tape & Reel (TR) | - | 20 % | - | - | - | 125 °C | -40 °C | - | Shielded | - | 1.8 A | - | - | 6.2 µH | 10 kHz | 45 mΩ | - | - | - | - | - | 2.9972 mm | 5.6896 mm | 5.6896 mm | - | ||
![]() HM66-50820LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | Compliant | Tape & Reel (TR) | - | 20 % | - | - | - | 125 °C | -40 °C | - | Shielded | - | 460 mA | - | - | 82 µH | 10 kHz | 463 mΩ | - | - | - | - | - | 2.9972 mm | 5.6896 mm | 5.6896 mm | - | ||
![]() HA79M-10C316LFTR TT Electronics | In Stock | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | SMD/SMT | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | - | ||
![]() HA78-45151LFTR13 TT Electronics | In Stock | - | - | - | - | - | + 155 C | - 40 C | PCB Mount | - | - | HA78 | 20 % | Standard | Power Inductor | - | - | - | Inductors, Chokes & Coils | Shielded | - | - | - | SMD/SMT | 150 uH | 1 kHz | - | Power Inductors - SMD | - | Molded | Power Inductors | - | 4.5 mm | 12.5 mm | 12.5 mm | - | ||
![]() HM66A-0318100MLF13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | Compliant | Tape & Reel (TR) | - | 20 % | - | - | - | 85 °C | -40 °C | - | Shielded | - | 550 mA | - | - | 10 µH | 100 kHz | 468 mΩ | - | - | - | - | - | 1.8034 mm | 3.2004 mm | 3.2004 mm | - | ||
![]() HM78-30101LFTR TT Electronics | In Stock | - | - | Surface Mount | - | Ferrite | - | - | - | Compliant | Tape & Reel (TR) | - | 20 % | - | - | 790 mΩ | 125 °C | -40 °C | - | Shielded | 7.5 mm | 500 mA | Not | - | 100 µH | 1 kHz | 790 mΩ | - | 500 mA | - | - | - | 3.5052 mm | 7.493 mm | 7.493 mm | No | ||
![]() HM72A-124R7LFTR TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM66-505R3LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | Compliant | Tape & Reel (TR) | - | 20 % | - | - | - | 125 °C | -40 °C | - | Shielded | - | 1.9 A | - | - | 5.3 µH | 10 kHz | 38 mΩ | - | - | - | - | - | 2.9972 mm | 5.6896 mm | 5.6896 mm | - |