- Tolerance
- Inductance
- Test Frequency
- Shielding
- Height
- Width
- Length
- Packaging
- Current Rating
- DC Resistance (DCR)
- RoHS
- Max Operating Temperature
Attribute column
Manufacturer
TT Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum DC Resistance | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Subcategory | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Product | Saturation Current | Height | Height Seated (Max) | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM65-P1R2LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 20 % | - | - | - | - | - | - | 130 °C | -40 °C | - | - | - | - | Unshielded | - | - | - | 18 A | - | 1.2 µH | 100 kHz | 2.5 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | 7.3914 mm | - | 13.4874 mm | 12.4968 mm | - | ||
![]() HM65-P1R8LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 20 % | - | - | - | - | - | - | 130 °C | -40 °C | - | - | - | - | Unshielded | - | - | - | 16 A | - | 1.8 µH | 100 kHz | 3.4 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | 7.3914 mm | - | 13.4874 mm | 12.4968 mm | - | ||
![]() HM62-32144R7MLFTR TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 20 % | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | Unshielded | - | - | - | 1.2 A | - | 4.7 µH | 100 kHz | 290 mΩ | - | - | - | - | - | - | - | - | - | - | - | 1.6 A | 990.6 µm | - | 2.794 mm | 2.5908 mm | - | ||
![]() HM79-30220LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 20 % | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | Unshielded | - | - | - | 1.07 A | - | 22 µH | 1 kHz | 129 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | 3.556 mm | - | 7.7978 mm | 7.0104 mm | - | ||
![]() HM66-301R8LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 20 % | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | Shielded | - | - | - | 2.2 A | - | 1.8 µH | 100 kHz | 27.5 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | 2.9972 mm | - | 4.699 mm | 4.699 mm | - | ||
![]() HM66-306R8LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 20 % | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | Shielded | - | - | - | 1.12 A | - | 6.8 µH | 100 kHz | 108.9 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | 2.9972 mm | - | 4.699 mm | 4.699 mm | - | ||
![]() HM66A-0312220MLF13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 20 % | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | Shielded | - | - | - | 220 mA | - | 22 µH | 100 kHz | 1.65 Ω | - | - | - | - | - | - | - | - | - | - | - | - | 1.1938 mm | - | 3.2004 mm | 3.2004 mm | - | ||
![]() HM72B-06R10LFTR13 TT Electronics | In Stock | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 0.0017 Ω | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | HM72B-06R10LFTR13 | - | - | - | 130 °C | -40 °C | 2827 | 3 mm | 7.23 mm | SMT | 6.8 mm | Obsolete | 8.4 | - | - | - | - | 20% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | 1 | Rectangular | compliant | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2827 | NO | 26.2 A | - | 0.1 µH | - | - | - | - | - | - | - | - | ||
![]() HM72B-06R47LFTR13 TT Electronics | In Stock | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 0.0042 Ω | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | HM72B-06R47LFTR13 | - | - | - | 130 °C | -40 °C | 2827 | 3 mm | 7.23 mm | SMT | 6.8 mm | Obsolete | 8.4 | - | - | - | - | 20% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | 1 | Rectangular | compliant | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2827 | NO | 16.1 A | - | 0.47 µH | - | - | - | - | - | - | - | - | ||
![]() HA72E-06R47LFTR13 TT Electronics | 3353 |
| - | Surface Mount | - | - | 2 | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | HA72E-06R47LFTR13 | - | - | - | - | - | - | - | - | - | - | Obsolete | 7.87 | Compliant | - | Digi-Reel® | - | 20 % | - | - | SMD/SMT | EAR99 | - | - | 155 °C | -40 °C | - | 8504.50.80.00 | - | - | Unshielded | - | - | unknown | 16.1 A | - | 470 nH | 100 kHz | 4.2 mΩ | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 20 % | - | 16.1 A | - | 19 A | 3 mm | 2.9972 mm | 7.239 mm | 6.8072 mm | No SVHC | ||
![]() HM72E-06R10LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | HM72E-06R10LFTR13 | - | - | - | - | - | - | - | - | - | - | Obsolete | 8.45 | Compliant | - | Digi-Reel® | - | 20 % | - | - | SMD/SMT | EAR99 | - | - | 155 °C | -40 °C | - | 8504.50.80.00 | - | - | Unshielded | - | - | unknown | 26.2 A | - | 100 nH | 100 kHz | 1.7 mΩ | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 20 % | - | 26.2 A | - | 45 A | 3 mm | 2.9972 mm | 7.239 mm | 6.8072 mm | No SVHC | ||
![]() HM72E-06R47LFTR13 TT Electronics | 1673 |
| - | Surface Mount | - | - | 2 | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | HM72E-06R47LFTR13 | - | - | - | - | - | - | - | - | - | - | Obsolete | 7.87 | Compliant | - | Digi-Reel® | - | 20 % | - | - | SMD/SMT | EAR99 | - | - | 155 °C | -40 °C | - | 8504.50.80.00 | - | - | Unshielded | - | - | unknown | 16.1 A | - | 470 nH | 100 kHz | 4.2 mΩ | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 20 % | - | 16.1 A | - | 19 A | 3 mm | 2.9972 mm | 7.239 mm | 6.8072 mm | No SVHC | ||
![]() HM75-201R0LFTR TT Electronics | In Stock | - | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | AMORPHOUS MAGNETIC | 0.0046 Ω | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | HM75-201R0LFTR | HM75 | - | - | 125 °C | -40 °C | 5339 | 6.9 mm | 13.46 mm | SMT | 10.03 mm | Obsolete | 5.83 | - | Yes | - | HM75(20 SIZE) | 20% | e1 | Yes | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | - | 1 | Chip | compliant | - | - | - | 0.1 MHz | - | HIGH CURRENT INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 5339 | NO | 11 A | - | 1.1 µH | - | - | - | - | - | - | - | - | ||
![]() HA55-2223070LF TT Electronics | In Stock | - | - | - | NO | WIRE | - | RECTANGULAR PACKAGE | 2 | - | 0.002 Ω | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | HA55-2223070LF | HA55 | - | - | 85 °C | -40 °C | - | - | - | - | - | Active | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | unknown | - | - | - | 0.1 MHz | - | POWER INDUCTOR | RADIAL | GENERAL PURPOSE INDUCTOR | - | - | NO | 40 A | - | 7 µH | - | - | - | - | - | - | - | - | ||
![]() HA55-3023130LF TT Electronics | In Stock | - | - | - | NO | WIRE | - | RECTANGULAR PACKAGE | 2 | - | 0.00325 Ω | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | HA55-3023130LF | HA55 | - | - | 85 °C | -40 °C | - | - | - | - | - | Active | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | unknown | - | - | - | 0.1 MHz | - | POWER INDUCTOR | RADIAL | GENERAL PURPOSE INDUCTOR | - | - | NO | 37 A | - | 13 µH | - | - | - | - | - | - | - | - | ||
![]() HM73-151R5LFTR13 TT Electronics | In Stock | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 0.0022 Ω | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | HM73-151R5LFTR13 | - | - | - | 155 °C | -40 °C | 4641 | 5.5 mm | 11.7 mm | SMT | 10.5 mm | Active | 5.42 | - | Yes | - | - | 20% | e1 | Yes | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | 1 | Rectangular | compliant | - | - | - | 0.1 MHz | - | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 4641 | YES | 22.9 A | - | 1.5 µH | - | - | - | - | - | - | - | - | ||
![]() HM11-11503LF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | Radial | 15 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM11-41502LF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | Radial | 15 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM66A-1030120NLF13 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.22 Ohms | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | Power | - | Inductors, Chokes & Coils | - | Shielded | - | - | - | - | SMD/SMT | 12 uH | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Power Inductors | - | 3 mm | - | 10.4 mm | 10.3 mm | - | ||
![]() HM66A-1050102NLF13 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.22 Ohms | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | Power | - | Inductors, Chokes & Coils | - | Shielded | - | - | - | - | SMD/SMT | 1 mH | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Power Inductors | - | 5 mm | - | 10.4 mm | 10.3 mm | - |