- Tolerance
- Inductance
- Test Frequency
- Shielding
- Height
- Width
- Length
- Packaging
- Current Rating
- DC Resistance (DCR)
- RoHS
- Max Operating Temperature
Attribute column
Manufacturer
TT Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Core Material | RoHS | Packaging | Tolerance | Resistance | Max Operating Temperature | Min Operating Temperature | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | DC Current | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM66A-04201R0NLF13 TT Electronics | In Stock | - | - | Surface Mount | - | Compliant | Tape & Reel (TR) | 30 % | - | 85 °C | -40 °C | Shielded | - | 1.5 A | - | 1 µH | 100 kHz | 58 mΩ | - | - | 2.0066 mm | 4.191 mm | 4.191 mm | ||
![]() HM66-305R6LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | Compliant | Tape & Reel (TR) | 20 % | - | 125 °C | -40 °C | Shielded | - | 1.17 A | - | 5.6 µH | 100 kHz | 100.9 mΩ | - | - | 2.9972 mm | 4.699 mm | 4.699 mm | ||
![]() HM78-60390LFTR TT Electronics | In Stock | - | - | Surface Mount | - | Compliant | Tape & Reel (TR) | 20 % | - | 125 °C | -40 °C | Shielded | - | 2.75 A | - | 39 µH | 1 kHz | 73 mΩ | - | - | 8.001 mm | 12.4968 mm | 12.4968 mm | ||
![]() HM62-3715100MLFTR TT Electronics | In Stock | - | - | Surface Mount | - | Compliant | Tape & Reel (TR) | 20 % | - | 85 °C | -40 °C | Unshielded | - | 900 mA | - | 10 µH | 100 kHz | 286 mΩ | - | 1.25 A | 990.6 µm | 2.794 mm | 2.5908 mm | ||
![]() HM66A-03185R6NLF13 TT Electronics | In Stock | - | - | Surface Mount | - | Compliant | Tape & Reel (TR) | 30 % | - | 85 °C | -40 °C | Shielded | - | 750 mA | - | 5.6 µH | 100 kHz | 247 mΩ | - | - | 1.8034 mm | 3.2004 mm | 3.2004 mm | ||
![]() HM66A-03184R7NLF13 TT Electronics | In Stock | - | - | Surface Mount | - | Compliant | Tape & Reel (TR) | 30 % | - | 85 °C | -40 °C | Shielded | - | 800 mA | - | 4.7 µH | 100 kHz | 221 mΩ | - | - | 1.8034 mm | 3.2004 mm | 3.2004 mm | ||
![]() HM66-502R5LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | Compliant | Tape & Reel (TR) | 20 % | - | 125 °C | -40 °C | Shielded | - | 2.6 A | - | 2.5 µH | 10 kHz | 18 mΩ | - | - | 2.9972 mm | 5.6896 mm | 5.6896 mm | ||
![]() HM66A-0318390MLF13 TT Electronics | In Stock | - | - | Surface Mount | - | Compliant | Tape & Reel (TR) | 20 % | - | 85 °C | -40 °C | Shielded | - | 250 mA | - | 39 µH | 100 kHz | 1.625 Ω | - | - | 1.8034 mm | 3.2004 mm | 3.2004 mm | ||
![]() HM66A-03155R6NLF13 TT Electronics | In Stock | - | - | Surface Mount | - | Compliant | Tape & Reel (TR) | 30 % | - | 85 °C | -40 °C | Shielded | - | 700 mA | - | 5.6 µH | 100 kHz | 364 mΩ | - | - | 1.4986 mm | 3.2004 mm | 3.2004 mm | ||
![]() HM78-30391LFTR TT Electronics | In Stock | - | - | Surface Mount | - | Compliant | Tape & Reel (TR) | 20 % | - | 125 °C | -40 °C | Shielded | - | 260 mA | - | 390 µH | 1 kHz | 2.94 Ω | - | - | 3.5052 mm | 7.493 mm | 7.493 mm | ||
![]() HM66-50270LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | Compliant | Tape & Reel (TR) | 20 % | - | 125 °C | -40 °C | Shielded | - | 850 mA | - | 27 µH | 10 kHz | 175 mΩ | - | - | 2.9972 mm | 5.6896 mm | 5.6896 mm | ||
![]() HM66-10100LFTR7 TT Electronics | In Stock | - | - | Surface Mount | - | Compliant | Tape & Reel (TR) | 20 % | - | 125 °C | -40 °C | Shielded | - | 550 mA | - | 10 µH | 100 kHz | 210 mΩ | - | - | 1.8034 mm | 3.81 mm | 3.81 mm | ||
![]() HM79-30271LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | Compliant | Tape & Reel (TR) | 20 % | - | 125 °C | -40 °C | Unshielded | - | 290 mA | - | 270 µH | 1 kHz | 1.306 Ω | - | - | 3.556 mm | 7.7978 mm | 7.0104 mm | ||
![]() HM56-11120R36LF TT Electronics | In Stock | - | - | Through Hole | Ferrite | Compliant | Bulk | 15 % | - | 125 °C | -40 °C | Shielded | - | 58 A | - | 370 nH | 100 kHz | 800 µΩ | - | 77 A | 10.0076 mm | 10.9982 mm | 11.7094 mm | ||
![]() HM62-3715221MLFTR TT Electronics | In Stock | - | - | Surface Mount | - | Compliant | Tape & Reel (TR) | 20 % | - | 85 °C | -40 °C | Unshielded | - | 210 mA | - | 220 µH | 100 kHz | 6.252 Ω | - | 290 mA | 990.6 µm | 2.794 mm | 2.5908 mm | ||
![]() HM78-605R6LFTR TT Electronics | In Stock | - | - | Surface Mount | - | Compliant | Tape & Reel (TR) | 30 % | - | 125 °C | -40 °C | Shielded | - | 6.6 A | - | 5.6 µH | 1 kHz | 18 mΩ | - | - | 8.001 mm | 12.4968 mm | 12.4968 mm | ||
![]() HM66A-0420150MLF13 TT Electronics | In Stock | - | - | Surface Mount | - | Compliant | Tape & Reel (TR) | 20 % | - | 85 °C | -40 °C | Shielded | - | 400 mA | - | 15 µH | 100 kHz | 390 mΩ | - | - | 2.0066 mm | 4.191 mm | 4.191 mm | ||
![]() HM79S-63180LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | Compliant | Tape & Reel (TR) | 20 % | - | 125 °C | -40 °C | Shielded | - | 780 mA | - | 18 µH | 100 kHz | 250 mΩ | - | - | 3.2004 mm | 6.1976 mm | 5.588 mm | ||
![]() HM79-452R3LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | Compliant | Tape & Reel (TR) | 20 % | - | 125 °C | -40 °C | Unshielded | - | 9 A | - | 2.3 µH | 100 kHz | 8 mΩ | - | - | 5.7912 mm | 7.7978 mm | 7.0104 mm | ||
![]() HM66-50220LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | Compliant | Tape & Reel (TR) | 20 % | 122 mΩ | 125 °C | -40 °C | Shielded | 6.2 mm | 900 mA | Not | 22 µH | 10 kHz | 122 mΩ | 900 mA | - | 2.9972 mm | 5.6896 mm | 5.6896 mm |