- Tolerance
- Inductance
- Test Frequency
- Shielding
- Height
- Width
- Length
- Packaging
- Current Rating
- DC Resistance (DCR)
- RoHS
- Max Operating Temperature
Attribute column
Manufacturer
TT Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Special Features | Packaging | Tolerance | JESD-609 Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | DC Current | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM78-20100LF TT Electronics Resistors | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.07 Ω | TT ELECTRONICS PLC | 125 °C | -25 °C | - | - | - | - | - | Active | - | - | - | 20% | e3 | - | EAR99 | TIN | - | - | 8504.50.80.00 | - | - | 1 | - | - | unknown | - | - | - | 0.001 MHz | - | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | YES | - | 1.65 A | 10 µH | - | - | - | - | - | ||
![]() HM77-27006TR TT Electronics Resistors | In Stock | - | Datasheet | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | IRON | 0.13 Ω | TT ELECTRONICS PLC | 130 °C | -40 °C | CHIP | 10.67 mm | 20.4 mm | SMT | 17.53 mm | Obsolete | No | INDUCTANCE MEASURED AT 2.6 AMPS DC CURRENT | - | 20% | - | - | EAR99 | - | - | - | 8504.50.80.00 | TR | - | 1 | - | Toroidal | compliant | - | - | - | - | - | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 8069 | NO | - | 2.6 A | 72.9 µH | - | - | - | - | - | ||
![]() HA72E-066R8LFTR13 TT Electronics Resistors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | TT ELECTRONICS PLC | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | ||
![]() HM66-80470LF TT Electronics Resistors | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.128 Ω | TT ELECTRONICS PLC | 125 °C | -25 °C | - | - | - | - | - | Active | - | - | - | 20% | e3 | - | EAR99 | TIN | - | - | 8504.50.80.00 | - | - | 1 | - | - | unknown | - | - | - | 0.1 MHz | - | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | YES | - | 2.1 A | 47 μH | - | - | - | - | - | ||
![]() HM77-80003 TT Electronics Resistors | In Stock | - | Datasheet | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | IRON | 0.0083 Ω | TT ELECTRONICS PLC | 130 °C | -40 °C | 5656 | 8.89 mm | 14.35 mm | SMT | 14.22 mm | Obsolete | No | INDUCTANCE MEASURED AT 8 AMPS DC CURRENT | - | 20% | - | - | EAR99 | - | - | - | 8504.50.80.00 | Tube | - | 1 | - | Toroidal | compliant | - | - | - | - | - | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 5656 | NO | - | 8 A | 3.8 µH | - | - | - | - | - | ||
![]() HM78-50680LFTR13 TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM77-25006TR TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | SMD/SMT | - | - | 130°C | -40°C | - | - | Unshielded | - | - | - | - | - | - | 9.3 μH | - | 7.2A | - | - | - | - | - | 23mOhm | - | - | - | 11.3mm | 20.4mm | 18.03mm | Non-RoHS Compliant | ||
![]() HM76-104R7JLFTR7 TT Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 20% | - | - | - | - | 125°C | -40°C | - | - | Unshielded | - | 4.78mm | - | - | 1.5A | Not | 4.7 μH | 100kHz | - | - | - | - | - | - | 90mOhm | - | - | 1.5A | 3.2258mm | 7.2898mm | 4.7752mm | RoHS Compliant |