- Tolerance
- Inductance
- Test Frequency
- Shielding
- Height
- Width
- Length
- Packaging
- Current Rating
- DC Resistance (DCR)
- RoHS
- Max Operating Temperature
Attribute column
Manufacturer
TT Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Insert Material | Shape/Size Description | Number of Terminals | Conductor Material | Jacket (Insulation) Material | Cable Types | Contact Sizes | DC Resistance | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Special Features | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Fastening Type | Contact Type | Packing Method | Orientation | Shielding | Number of Functions | Ingress Protection | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Shell Finish | Shell Size - Insert | Lead Pitch | Housing Color | Wire Gauge | Note | Voltage | Inductance | Test Frequency | DC Resistance (DCR) | Current | Shell Size, MIL | Max DC Current | Inductor Application | Terminal Placement | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Includes | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Inductance - Parallel | Inductance - Series | Number of Coils | Saturation Current | Features | Diameter | Height | Height Seated (Max) | Length | Width | Jacket (Insulation) Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM66-80680LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | Shielded | - | - | 10.7 mm | - | - | 1.5 A | Not | - | - | - | - | - | - | - | 68 µH | 100 kHz | 213 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | 3.9878 mm | - | 10.2108 mm | 10.0076 mm | - | - | - | - | - | - | ||
![]() HM79-30390LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 740 mA | - | - | - | - | - | - | - | - | 39 µH | 1 kHz | 217 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556 mm | - | 7.7978 mm | 7.0104 mm | - | - | - | - | - | - | ||
![]() HM79-40271LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 420 mA | - | - | - | - | - | - | - | - | 270 µH | 1 kHz | 1.11 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0546 mm | - | 7.7978 mm | 7.0104 mm | - | - | - | - | - | - | ||
![]() HM66-40820LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | Shielded | - | - | - | - | - | 410 mA | - | - | - | - | - | - | - | - | 82 µH | 10 kHz | 978 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0066 mm | - | 5.6896 mm | 5.6896 mm | - | - | - | - | - | - | ||
![]() HM76-40471JLFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | Unshielded | - | - | 15.8 mm | - | - | 930 mA | Not | - | - | - | - | - | - | - | 470 µH | 100 kHz | 700 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 930 mA | - | - | - | - | - | - | - | - | 7.4168 mm | - | 16.1 mm | 15.7988 mm | - | - | No | - | Lead Free | - | ||
![]() HM65-M0R5LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 130 °C | -40 °C | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 29 A | - | - | - | - | - | - | - | - | 500 nH | 100 kHz | 2.2 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.3914 mm | - | 13.4874 mm | 12.4968 mm | - | - | - | - | - | - | ||
![]() HM78-505R2LFTR TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 25 % | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | Shielded | - | - | - | - | - | 4.4 A | - | - | - | - | - | - | - | - | 5.2 µH | 1 kHz | 21 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1976 mm | - | 12.4968 mm | 12.4968 mm | - | - | - | - | - | - | ||
![]() HM66A-0315330MLF13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | Shielded | - | - | - | - | - | 250 mA | - | - | - | - | - | - | - | - | 33 µH | 100 kHz | 2.2 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4986 mm | - | 3.2004 mm | 3.2004 mm | - | - | - | - | - | - | ||
![]() HM72E-061R5LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | HM72E-061R5LFTR13 | - | - | - | - | - | - | - | - | Obsolete | 7.86 | Compliant | - | - | - | Cut Tape (CT) | - | 20 % | - | - | - | - | SMD/SMT | EAR99 | - | - | - | - | - | 155 °C | -40 °C | 8504.50.80.00 | - | - | - | - | - | Unshielded | - | - | - | - | unknown | 8.4 A | - | - | - | - | - | - | - | - | 1.5 µH | 100 kHz | 14 mΩ | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 20 % | - | - | 8.4 A | - | - | - | - | 10 A | - | - | 3 mm | 2.9972 mm | 7.239 mm | 6.8 mm | - | - | - | No SVHC | - | - | ||
![]() HA72E-064R7LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | HA72E-064R7LFTR13 | - | - | - | - | - | - | - | - | Obsolete | 5.81 | Compliant | - | - | - | Digi-Reel® | - | 20 % | - | - | - | - | SMD/SMT | EAR99 | - | - | - | - | - | 155 °C | -40 °C | 8504.50.80.00 | - | - | - | - | - | Unshielded | - | - | - | - | unknown | 5.4 A | - | - | - | - | - | - | - | - | 4.7 µH | 100 kHz | 42 mΩ | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 A | - | - | 3 mm | 2.9972 mm | 7.239 mm | 6.8 mm | - | - | - | - | - | - | ||
![]() HM72A-101R5LFTR13 TT Electronics | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | 0.0058 Ω | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | HM72A-101R5LFTR13 | - | 130 °C | -40 °C | 4541 | 4 mm | 11.5 mm | SMT | 10.5 mm | Active | 1.7 | - | Yes | - | - | - | - | - | e1 | Yes | - | - | - | EAR99 | - | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | - | - | TR, Embossed Plastic, 13 Inch | - | - | 1 | - | - | Molded | compliant | - | - | - | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 4541 | NO | 12 A | - | - | 1.5 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM79-60181LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 150°C | Tape & Reel (TR) | MIL-W-22759, FlexLine | 20 % | - | - | Active | -- | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 720 mA | - | - | - | - | - | 16 AWG | - | 600V | 180 µH | 1 kHz | 630 mΩ | - | - | - | - | - | White | 259/40 | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 5.4102 mm | - | -- | 8.9916 mm | 0.004 (0.10mm) | - | - | - | - | -- | ||
![]() HM72A-10R36LFTR13 TT Electronics | In Stock | - | - | Surface Mount | Free Hanging (In-Line) | - | - | -- | 2 | Circular | Aluminum Alloy | -- | - | - | - | - | - | 22D | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | 20 % | - | - | Active | -- | - | - | Plug Housing | For Male Pins | - | 37 | - | 130 °C | -40 °C | - | - | Bayonet Lock | Crimp | - | A | Shielded | - | Environment Resistant | - | - | - | 27.5 A | - | Cadmium over Nickel | 14-35 | - | -- | - | Contacts Not Included | - | 360 nH | 100 kHz | 1.4 mΩ | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 60 A | Coupling Nut, Ground | - | 3.9878 mm | - | 11.5062 mm | 10.4902 mm | - | -- | - | - | - | - | ||
![]() HM78D-12106R8MLFTR TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | HM78D-12106R8MLFTR | - | - | - | - | - | - | - | - | Active | 2.03 | Compliant | - | - | - | Cut Tape | - | 20 % | - | - | - | - | SMD/SMT | EAR99 | - | - | 17 mΩ | - | - | 85 °C | -40 °C | 8504.50.80.00 | - | - | - | - | - | Shielded | - | - | 12.5 mm | - | unknown | 10.4 A | Not | - | - | - | - | - | - | - | 6.8 µH | 100 kHz | 17 mΩ | 5.2 A | - | 14.2 A | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 20 % | - | - | 3.1 A | 68 mΩ | 6.8 µH | 27.2 µH | 2 | - | - | - | 10.4902 mm | - | 12.5 mm | 12.4968 mm | - | - | - | No SVHC | - | - | ||
![]() HM72A-062R2LFTR13 TT Electronics | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | 0.02 Ω | BI TECHNOLOGIES CORP | - | - | HM72A-062R2LFTR13 | - | 130 °C | -40 °C | 2827 | 3 mm | 7.23 mm | SMT | 6.8 mm | Active | 1.68 | - | Yes | - | - | - | - | - | e1 | Yes | - | - | - | EAR99 | - | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | - | - | TR, Embossed Plastic, 13 Inch | - | - | 1 | - | - | Molded | compliant | - | - | - | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 2827 | NO | 8.3 A | - | - | 2.2 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA55L-2223088LF TT Electronics | In Stock | - | - | - | - | NO | WIRE | - | - | - | - | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | 0.002 Ω | BI TECHNOLOGIES CORP | - | - | HA55L-2223088LF | HA55 | 85 °C | -40 °C | - | - | - | - | - | Active | 2.08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | - | POWER INDUCTOR | RADIAL | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 41 A | - | - | 8.83 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM79-60101LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 970 mA | - | - | - | - | - | - | - | - | 100 µH | 1 kHz | 350 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4102 mm | - | 10.0076 mm | 8.9916 mm | - | - | - | - | - | - | ||
![]() HM79-103R9LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 20 % | - | - | - | - | Through Hole | - | - | - | - | - | - | 105 °C | -25 °C | - | 470 µF | - | - | - | - | Unshielded | - | - | - | - | - | 1.33 A | - | - | - | 10 mm | - | - | - | - | 3.9 µH | 100 kHz | 93 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | 55 mm | - | 4.4958 mm | 4.0132 mm | - | - | - | - | - | - | ||
![]() HA72E-06330LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | HA72E-06330LFTR13 | - | - | - | - | - | - | - | - | Obsolete | 7.83 | Compliant | - | - | - | Digi-Reel® | - | 20 % | - | - | - | - | SMD/SMT | EAR99 | - | - | - | - | - | 155 °C | -40 °C | 8504.50.80.00 | - | - | - | - | - | Unshielded | - | - | 6.8 mm | - | unknown | 1.8 A | Not | - | - | - | - | - | - | - | 33 µH | 100 kHz | 332 mΩ | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 20 % | - | 1.8 A | 1.8 A | - | - | - | - | 2.5 A | - | - | 3 mm | 2.9972 mm | 7.23 mm | 6.8 mm | - | - | - | No SVHC | Lead Free | - | ||
![]() HM78D-755681MLFTR TT Electronics | In Stock | - | - | Surface Mount | - | YES | ONE SURFACE | - | - | - | - | - | RECTANGULAR PACKAGE | 4 | - | - | - | - | 2.58 Ω | BI TECHNOLOGIES CORP | - | - | HM78D-755681MLFTR | HM78D-755681MLF | 125 °C | -40 °C | - | - | - | - | - | Active | 5.65 | Compliant | Yes | PARALLEL CONNECTED | - | - | - | 20% | - | Yes | - | - | SMD/SMT | EAR99 | - | - | - | - | - | 85 °C | -40 °C | 8504.50.80.00 | - | - | - | - | - | - | 1 | - | - | - | compliant | 330 mA | - | - | - | - | - | - | - | - | 680 µH | 0.1 MHz | 5.15 Ω | 166 mA | - | 380 mA | - | DUAL IN-LINE | - | - | - | GENERAL PURPOSE INDUCTOR | - | YES | - | - | 20 % | 680 µH | - | 330 mA | 10.3 Ω | 680 µH | 2.685 mH | 2 | - | - | - | 4.8006 mm | - | 7.6962 mm | 7.7 mm | - | - | - | No SVHC | - | - |