- Tolerance
- Inductance
- Test Frequency
- Shielding
- Height
- Width
- Length
- Packaging
- Current Rating
- DC Resistance (DCR)
- RoHS
- Max Operating Temperature
Attribute column
Manufacturer
TT Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum DC Resistance | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Subcategory | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Product | Saturation Current | Height | Height Seated (Max) | Length | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM72A-06R80LFTR13 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM53E-2211320VLF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM72A-06R68LFTR TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM73-10R47TR13 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM66A-03126R8NLF13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | 30 % | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | Shielded | - | - | - | - | 430 mA | - | - | 6.8 µH | 100 kHz | 520 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1938 mm | - | 3.2004 mm | 3.2004 mm | - | - | ||
![]() HM66-80220LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | 20 % | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | Shielded | - | 10.7 mm | - | - | 2.9 A | Not | - | 22 µH | 100 kHz | 73 mΩ | - | - | - | - | - | - | - | - | - | - | 2.9 A | - | - | - | 3.9878 mm | - | 10.2108 mm | 10.0076 mm | - | - | ||
![]() HM79-40220LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | 20 % | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | Unshielded | - | - | - | - | 1.5 A | - | - | 22 µH | 1 kHz | 110 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0546 mm | - | 7.7978 mm | 7.0104 mm | - | - | ||
![]() HM72A-061R0LFTR13 TT Electronics | In Stock | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 0.01 Ω | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | HM72A-061R0LFTR13 | - | - | - | 130 °C | -40 °C | 2827 | 3 mm | 7.23 mm | SMT | 6.8 mm | Active | 5.31 | - | Yes | - | - | e4 | Yes | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | - | 1 | - | Molded | compliant | - | - | - | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2827 | NO | 10.3 A | - | 1 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() HM72E-06R33LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | HM72E-06R33LFTR13 | - | - | - | - | - | - | - | - | - | - | Obsolete | 7.86 | Compliant | - | Digi-Reel® | 20 % | - | - | SMD/SMT | EAR99 | - | 155 °C | -40 °C | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 18 A | - | - | 330 nH | 100 kHz | 3.9 mΩ | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 20 % | - | - | 18 A | - | 22 A | 3 mm | 2.9972 mm | 7.239 mm | 6.8072 mm | No SVHC | - | ||
![]() HM72A-06R20LFTR13 TT Electronics | In Stock | - | - | Surface Mount | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 0.003 Ω | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | HM72A-06R20LFTR13 | - | - | - | 130 °C | -40 °C | 2827 | 3 mm | 7.23 mm | SMT | 6.8 mm | Active | 5.31 | Compliant | Yes | Tape & Reel (TR) | 20 % | e1 | Yes | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 130 °C | -40 °C | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | Unshielded | 1 | 6.8 mm | Molded | compliant | 21.2 A | Not | - | 200 nH | 100 kHz | 3 mΩ | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2827 | NO | 21.2 A | - | 0.2 µH | - | - | - | 41 A | 3 mm | - | 7.23 mm | 6.8 mm | - | - | ||
![]() HA72E-06R33LFTR13 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | HA72E-06R33LFTR13 | - | - | - | - | - | - | - | - | - | - | Obsolete | 7.86 | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM72A-06R68LFTR13 TT Electronics | In Stock | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 0.0055 Ω | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | HM72A-06R68LFTR13 | - | - | - | 130 °C | -40 °C | 2827 | 3 mm | 7.23 mm | SMT | 6.8 mm | Active | 5.25 | - | Yes | - | - | e1 | Yes | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | - | 1 | - | Molded | compliant | - | - | - | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2827 | NO | 14.4 A | - | 0.68 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() HA72E-06R10LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | HA72E-06R10LFTR13 | - | - | - | - | - | - | - | - | - | - | Obsolete | 7.85 | Compliant | - | Cut Tape (CT) | 20 % | - | - | SMD/SMT | EAR99 | - | 155 °C | -40 °C | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 26.2 A | - | - | 100 nH | 100 kHz | 1.7 mΩ | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 20 % | - | - | 26.2 A | - | 45 A | 3 mm | 2.9972 mm | 7.239 mm | 6.8072 mm | No SVHC | Lead Free | ||
![]() HM73-102R0LFTR13 TT Electronics | In Stock | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 0.0083 Ω | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | HM73-102R0LFTR13 | - | - | - | 155 °C | -40 °C | 2827 | 4.5 mm | 7.23 mm | SMT | 6.73 mm | Active | 5.43 | - | Yes | - | 20% | e1 | Yes | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | 1 | - | Rectangular | compliant | - | - | - | - | 0.1 MHz | - | - | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2827 | YES | 11.8 A | - | 2 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() HM78-20680LFTR TT Electronics | In Stock | - | - | Surface Mount | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 0.345 Ω | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | HM78-20680LFTR | - | - | - | 125 °C | -40 °C | 2929 | 5.2 mm | 7.4 mm | SMT | 7.4 mm | Active | 5.42 | Compliant | Yes | Tape & Reel (TR) | 20 % | e3 | Yes | SMD/SMT | EAR99 | Matte Tin (Sn) | 125 °C | -40 °C | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | Shielded | 1 | - | Chip | compliant | 630 mA | - | - | 68 µH | 1 kHz | 345 mΩ | 630 mA | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2929 | YES | 0.63 A | - | 68 µH | - | - | - | - | 5.2 mm | - | 7.3914 mm | 7.4 mm | - | - | ||
![]() HA55-3023115LF TT Electronics | In Stock | - | - | - | NO | WIRE | - | RECTANGULAR PACKAGE | 2 | - | 0.00276 Ω | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | HA55-3023115LF | HA55 | - | - | 85 °C | -40 °C | - | - | - | - | - | Active | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | unknown | - | - | - | - | 0.1 MHz | - | - | POWER INDUCTOR | RADIAL | GENERAL PURPOSE INDUCTOR | - | - | NO | 39 A | - | 11.5 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() HM77-22006LF TT Electronics | In Stock | - | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | IRON | 0.0068 Ω | TT ELECTRONICS PLC | TT Electronics Resistors | HM77-22006LF | HM77 | - | - | 130 °C | -40 °C | - | - | - | - | - | Active | 5.42 | - | Yes | - | 20% | e1 | - | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | - | NO | 13 A | - | 2.03 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() HM65-100LFTR13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | 20 % | - | - | - | - | - | 130 °C | -40 °C | - | - | - | - | Unshielded | - | 12.5 mm | - | - | 5 A | Not | - | 10 µH | 100 kHz | 13.5 mΩ | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | 7.3914 mm | - | 13.4874 mm | 12.4968 mm | - | - | ||
![]() HM66A-03122R2NLF13 TT Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | 30 % | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | Shielded | - | - | - | - | 700 mA | - | - | 2.2 µH | 100 kHz | 182 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1938 mm | - | 3.2004 mm | 3.2004 mm | - | - | ||
![]() HM66A-1030560NLF13 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.22 Ohms | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | Power | - | Inductors, Chokes & Coils | - | Shielded | - | - | - | - | - | - | SMD/SMT | 56 uH | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | Power Inductors | - | 3 mm | - | 10.4 mm | 10.3 mm | - | - |